处理中...

首页  >  产品百科  >  RN42APL-I/RM545

RN42APL-I/RM545

产品分类: 蓝牙芯片
产品描述: 86dBm 3Mbps SPI,UART PCB安装,贴片安装
供应商型号:
供应商:
标准整包数: 0
MICROCHIP TECHNOLOGY 蓝牙芯片 RN42APL-I/RM545

RN42APL-I/RM545概述

    Product Introduction: Roving Networks Bluetooth Data Modules
    Roving Networks offers a suite of Bluetooth data modules designed for seamless integration into a variety of IoT and wireless communication applications. The modules include the RN24, RN25, RN41, RN42, RN41XV, and RN42XV, each tailored to meet specific performance requirements. These modules act as robust data pipes, enabling secure, efficient, and reliable data transmission. They are widely used in consumer electronics, industrial automation, healthcare, and wearable technology sectors.
    The companion Serial Adapters—RN220XP, RN240, RN270, RN274—are equally capable and provide connectivity options for systems requiring additional interfaces. Together, these products form a comprehensive portfolio for developers and engineers looking to integrate Bluetooth functionality into their projects.
    Technical Parameters
    Below are the key technical specifications extracted from the Roving Networks Bluetooth Data Module Command Reference & Advanced Information guide:
    | Parameter | Value |

    | Operating Frequency | 2.4 GHz |
    | Protocol Support | Bluetooth 4.0 Low Energy (BLE) |
    | Output Power | +10 dBm |
    | Sensitivity | -85 dBm |
    | Data Rate | Up to 1 Mbps |
    | Input Voltage | 3.3V ± 10% |
    | Interface | UART, USB |
    | Command Mode Entry | By typing $$$ |
    | Default Baud Rate | 115,200 bps |
    | Flow Control | Disabled by default |
    | Auto-Reconnect | Available in specific modes |
    | Sleep Current | ~1 µA |
    | Wake-Up Time | < 2 ms |
    These parameters ensure the modules operate efficiently across diverse environments, making them ideal for both consumer and industrial-grade applications.
    Product Features and Advantages
    1. Plug-and-Play Simplicity: The modules support easy setup via UART or Bluetooth without requiring complex configurations.
    2. Low Power Consumption: Advanced power management features ensure prolonged battery life in portable devices.
    3. Flexible Operation Modes: Support for multiple operating modes, including slave, master, and trigger modes, caters to varied application needs.
    4. Remote Configuration: Users can configure the modules locally via UART or remotely over Bluetooth, enhancing convenience.
    5. High Reliability: Built-in error-checking mechanisms and stable connectivity ensure reliable data transfer.
    The versatility and ease-of-use of these modules make them highly competitive in the market, particularly for applications requiring seamless wireless communication.
    Application Case Studies and Recommendations
    Case Study 1: Keyboard and Mouse Integration
    The Bluetooth HID reference design implemented in the RN42HID-I/RM module enables the creation of keyboards, mice, and game controllers. For instance, the custom mode allows developers to map specific buttons to send predefined sequences of up to four keys, perfect for creating unique gaming accessories.
    Recommendation: Ensure thorough testing of custom mappings in real-world scenarios to achieve optimal performance.
    Case Study 2: IoT Device Connectivity
    A common application involves connecting IoT sensors to central hubs using the RN41 or RN42 modules. These modules provide seamless integration with existing networks while maintaining robust security

RN42APL-I/RM545参数

参数
最小工作供电电压 -
ISM带宽 -
最大数据速率 3Mbps
最大工作频率 -
最小工作频率 -
支持协议 -
最大工作供电电压 -
范围 -
接口类型 SPI,UART
典型灵敏度 86dBm
安装方式 PCB安装,贴片安装
应用等级 工业级
零件状态 最后售卖
包装方式 散装

RN42APL-I/RM545厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

RN42APL-I/RM545数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 蓝牙芯片 MICROCHIP TECHNOLOGY RN42APL-I/RM545 RN42APL-I/RM545数据手册

RN42APL-I/RM545封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1001430 ¥ 10.1389
1001932FT-AA10L0100 ¥ 20.7824
1324.17.0051 ¥ 1237.2273
1324.17.0099 ¥ 1038.1163
1324.19.0008 ¥ 764.2543
1356.17.0076 ¥ 1116.7297
2600130021 ¥ 230.4655
2608011124010 ¥ 142.2392
30086 ¥ 704.1146
318BT ¥ 1379.4862