处理中...

首页  >  产品百科  >  P5-G04L82

P5-G04L82

产品分类:
产品描述:
供应商型号: ET-147880
供应商: 海外现货
标准整包数: 1
MCLENNAN SERVO SUPPLIES  P5-G04L82

P5-G04L82概述

    # High Precision Instrument Gearhead P5 Series: A Comprehensive Overview
    Product Introduction
    The High Precision Instrument Gearhead P5 Series is a versatile line of gearheads designed for demanding applications requiring precise control, high efficiency, and robust performance. Developed in accordance with international standards, these gearheads excel in their ability to integrate seamlessly with a broad range of permanent magnet stepper motors, AC synchronous motors, and instrument DC servo motors.
    Their key application areas include scientific instruments, medical devices, laboratory equipment, optical systems, valve actuators, and process control systems. The P5 series is highly valued for its precision construction, offering exceptional running consistency, strength, and reliability.
    Technical Parameters
    The P5 series incorporates several critical technical specifications that define its performance capabilities:
    | Parameter | Value/Range |

    | Ratio Options | 25:6 to 15,000:1 |
    | Efficiency | 43% to 80% |
    | Max Output Torque | 0.2 Nm to 720,000 Nm |
    | Steps per Revolution | 200 to 16,000 |
    | Max Input Speed | 5000 RPM |
    | Max Radial Load | 50 N at 8 mm from mount |
    | Max Axial Load | 150 N |
    | Ambient Temperature Range | -30°C to +65°C |
    | Direction of Rotation | Variable by gear ratio |
    Each model within the P5 series supports multiple standard shaft configurations and customization options, making it suitable for a wide array of mechanical applications.
    Product Features and Advantages
    The P5 series offers distinct advantages over competitors due to its precision-cut brass gears and steel pinions, lubricated bronze alloy bearings, and comprehensive customization possibilities. Key features include:
    - High Control Accuracy: Ensures optimal performance across diverse mechanisms.
    - Built-In Flexibility: Supports multiple motor types and accessories such as torque-limiting clutches and freewheels.
    - Extended Life Span: Enhanced durability through precision engineering and proper lubrication.
    - Customizable Options: Available in three standard shaft options plus bespoke configurations tailored to specific needs.
    These attributes make the P5 series an ideal choice for industries where high precision and reliability are paramount.
    Application Case Studies and Usage Recommendations
    Typical Applications:
    1. Scientific Instrument Drives: Utilized in advanced research tools requiring fine-tuned rotational movements.
    2. Medical Instruments: Employed in diagnostic devices needing smooth, accurate rotations without vibration.
    3. Laboratory Equipment: Suitable for automated processes demanding consistent mechanical performance.
    Usage Suggestions:
    For applications involving sensitive optics or micro-mechanical parts, consider selecting models with lower output speeds (e.g., P5-G41) to minimize potential wear and tear caused by excessive RPMs. Additionally, ensure adequate cooling measures are implemented when operating under continuous high-load conditions.
    Compatibility and Support
    The P5 series maintains compatibility with various complementary electronic components and software solutions, facilitating integration into existing systems. Mclennan Servo Supplies Ltd., the manufacturer, provides extensive after-sales support including maintenance guides, spare parts availability, and technical assistance through local sales offices worldwide.
    Common Issues & Solutions
    | Problem | Solution |

    | Overheating | Implement proper ventilation systems |
    | Insuffici

P5-G04L82厂商介绍

Mclennan Servo Supplies是一家专门从事伺服驱动器和电机供应的公司,提供广泛的伺服产品和解决方案。以下是其主营产品分类和应用领域:

1. 伺服电机:包括直流伺服电机、交流伺服电机等,广泛应用于工业自动化、机器人、数控机床等领域。

2. 伺服驱动器:提供各种品牌和型号的伺服驱动器,适用于不同的电机类型和应用需求。

3. 伺服系统配件:包括编码器、电缆、连接器等,为伺服系统提供完整的配套解决方案。

4. 伺服系统维修与改造:提供伺服系统的维修、改造和升级服务,帮助客户提高设备性能和可靠性。

Mclennan Servo Supplies的优势:

1. 丰富的产品线:提供多种品牌和型号的伺服产品,满足不同客户的需求。

2. 专业的技术支持:拥有经验丰富的技术团队,为客户提供专业的技术支持和解决方案。

3. 完善的售后服务:提供快速响应的售后服务,确保客户的问题得到及时解决。

4. 良好的行业口碑:凭借优质的产品和服务,Mclennan Servo Supplies在行业内建立了良好的口碑。

P5-G04L82数据手册

厂牌 PDF简要描述 下载
MCLENNAN SERVO SUPPLIES MCLENNAN SERVO SUPPLIES P5-G04L82 P5-G04L82数据手册

P5-G04L82封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 25.6106 ¥ 216.4094
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879