处理中...

首页  >  产品百科  >  MAX818LCSA

MAX818LCSA

产品分类: 电源监控芯片
厂牌: MAXIM INTEGRATED
产品描述: 是 11μA 280ms Active Low,Open Drain 1 5.5V 否 是 SOP 贴片安装 5mm*4mm*1.5mm
供应商型号: CSCS-MAX818LCSA
供应商: 海外现货
标准整包数: 1
MAXIM INTEGRATED 电源监控芯片 MAX818LCSA

MAX818LCSA概述

    Product Overview
    The MAX817, MAX818, and MAX819 microprocessor (µP) supervisory circuits represent a series of integrated chips specifically designed to monitor and manage the performance of microprocessors in +5V-powered systems. These devices consolidate multiple critical supervisory functions such as reset management, watchdog functionality, and battery switching, significantly simplifying system design. The low quiescent supply current of 11µA makes them ideal for battery-operated applications. Additionally, they come equipped with a unique backup-battery switchover mechanism that allows the battery voltage to exceed VCC.
    Product Types and Applications:
    - Product Types: MAX817, MAX818, MAX819.
    - Primary Functions: Power-supply monitoring, battery control, and chip-enable gating.
    - Applications: Embedded controllers, intelligent instruments, critical microprocessor monitoring, portable equipment, and battery-powered computers.
    Technical Specifications
    Below are the key technical parameters extracted from the product data:
    | Parameter | Typical Value |

    | Supply Voltage Range | +4.75V to +5.5V |
    | Reset Threshold Voltages | 4.65V (MAX81L), 4.40V (MAX81M) |
    | Quiescent Supply Current | 11µA |
    | Reset Time Delay | 200ms |
    | Watchdog Timeout Period | 1.6 seconds |
    | Chip-Enable Gating | Supported |
    | Manual Reset Input | Available (MAX819) |
    | Backup-Battery Switchover | Supported |
    | Compatibility with Voltage Monitoring | Power-Fail Comparator, Freshness Seal |
    The devices support a variety of operating conditions, including different temperature ranges and multiple package options like DIP, SO, and µMAX.
    Product Features and Advantages
    Unique Features:
    1. Precision Supply-Voltage Monitor: Offers two preset reset threshold voltages for ±5% and ±10% power supplies.
    2. Low Power Consumption: Consumes minimal power, making it suitable for portable electronics.
    3. Active-Low Reset: Automatically triggers a reset during power anomalies to ensure data integrity.
    4. Backup-Battery Switchover: Ensures uninterrupted operation during primary power loss.
    5. On-Board Chip-Enable Gating: Provides precise control over chip-enable signals.
    Market Competitiveness:
    - High Reliability: Designed to handle fast transients on VCC effectively.
    - Small Footprint: Ideal for space-constrained applications.
    - Compatibility: Available in multiple packages to fit diverse PCB layouts.
    Application Cases and Usage Recommendations
    Application Scenarios:
    - Battery-Powered Computers and Controllers: Ideal for laptops and mobile IoT devices where power efficiency is paramount.
    - Embedded Controllers: Suitable for real-time systems requiring precise resets and monitoring.
    - Portable Equipment: Useful in wearable devices where extended battery life is crucial.
    Usage Tips:
    - Ensure proper handling of the watchdog input to avoid unintended resets.
    - Test the backup-battery switchover mechanism during initial system integration to confirm seamless transitions.
    - For applications requiring higher precision, consider using the MAX81L version with a 4.65V reset threshold.
    Compatibility and Support
    - Interoperability: Compatible with existing systems due to its standard pin configurations.
    - Support Services: Maxim Integrated provides comprehensive documentation, application notes, and technical support to aid users in integrating these chips effectively.
    Common Issues and Solutions
    | Issue | Solution |

    | Watchdog not triggering correctly | Ensure WDI input is properly connected |

MAX818LCSA参数

参数
最大工作供电电压 5.5V
看门狗计时器
电池备用开关
工作电源电流 11μA
应用场景 -
人工复位
重置延迟时间 280ms
监控数量 1
最小工作供电电压 -
复位 -
输出类型 Active Low,Open Drain
长*宽*高 5mm*4mm*1.5mm
通用封装 SOP
安装方式 贴片安装
应用等级 商用级
零件状态 停产

MAX818LCSA厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX818LCSA数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 电源监控芯片 MAXIM INTEGRATED MAX818LCSA MAX818LCSA数据手册

MAX818LCSA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 15
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
142BNP ¥ 138.7488
A8286SETTR-T ¥ 0
AAT3524IGY-2.63-200-T1 ¥ 0
ADM6315-45D1ARTZR7 ¥ 8.7372
AIP54123EA.TB ¥ 1.356
AIP54123SA.TB ¥ 0.791
AME8500AEETAF46 ¥ 0
AME8510AEEVAFE26Z ¥ 0
AP4341MNTR-G1 ¥ 0.6757
APX803L-17W5-7 ¥ 1.2054