处理中...

首页  >  产品百科  >  MAX500ACPE

MAX500ACPE

产品分类: 数模转换器(DAC)
厂牌: MAXIM INTEGRATED
产品描述: 4 8 2-Wire,3-Wire R-2R 8bit Voltage Buffered PDIP-16 通孔安装 19.43mm(长度)*4.45mm(高度)
供应商型号: CY-MAX500ACPE
供应商: Avnet
标准整包数: 1
MAXIM INTEGRATED 数模转换器(DAC) MAX500ACPE

MAX500ACPE概述

    MAX500 8-Bit Quad DAC Technical Overview
    Product Introduction
    The MAX500 is a high-performance, quad-channel 8-bit digital-to-analog converter (DAC) manufactured by Maxim Integrated. It features a cascading serial interface that simplifies system integration, making it ideal for multi-channel applications requiring precise analog output. The product supports both single and dual power supplies, making it versatile for various industrial and embedded system designs. The MAX500 integrates four precision DACs with buffered voltage outputs, allowing for individual configuration of each channel's reference input.
    Key Technical Specifications
    - Type: Quad, 8-bit voltage-output DAC
    - Interface: Two- or three-wire cascadable serial interface
    - Output Type: Buffered voltage outputs
    - Input Logic: Microprocessor and TTL/CMOS compatible
    - Thermal Range:
    - Industrial-grade: 0°C to +70°C
    - Extended industrial-grade: -40°C to +85°C
    - Military-grade: -55°C to +125°C
    - Power Consumption:
    - Maximum power dissipation (plastic DIP): 842mW @ +70°C
    - Maximum power dissipation (wide SO): 762mW @ +70°C
    - Operational Voltage:
    - VDD: +11.4V to +16.5V
    - VSS: -5V ±10%
    - VREF: +2V to (VDD - 4V)
    - Accuracy:
    - Resolution: 8 bits
    - Differential nonlinearity: ±1 LSB
    - Total unadjusted error: ±1 LSB
    - Dynamic Performance:
    - Voltage output slew rate: 3V/µs
    - Output settling time: 2.5 to 4.5 µs
    Product Features and Advantages
    - Ease of Use: Double-buffered logic and 10-bit shift register allow simultaneous updates of all four channels.
    - Customizable Reference Inputs: Three reference inputs enable independent range settings for two DACs while the others share the same reference.
    - No External Trimming Required: Achieves 8-bit accuracy across the entire operating temperature range without adjustments.
    - Low Power Consumption: Optimized power consumption suitable for battery-powered and space-constrained devices.
    - Wide Operating Temperature Range: Enhanced reliability in extreme environmental conditions.
    Application Scenarios and Usage Tips
    The MAX500 is widely used in systems demanding minimal component count, such as analog signal processing and arbitrary function generation. Some practical examples include:
    - Industrial Process Control: Precise analog output control in sensors and actuators.
    - Digital Offset/Gain Adjustment: Fine-tuning of electronic circuits.
    - Automated Test Equipment: Calibration and testing of electronic components.
    Usage Recommendations:
    - Ensure proper termination of digital inputs to minimize noise and improve signal integrity.
    - Monitor temperature variations, especially in military-grade versions, to maintain performance stability.
    - For cascaded applications, carefully manage timing delays to avoid setup/hold violations.
    Compatibility and Support
    The MAX500 is compatible with most microprocessors and supports both TTL and CMOS logic levels. Maxim Integrated offers comprehensive support, including detailed documentation and sample availability. For further inquiries, contact Maxim Integrated at [http://www.maxim-ic.com](http://www.maxim-ic.com) or call 1-800-998-8800.
    Common Issues and Solutions
    - Issue: Inconsistent output voltage levels.
    - Solution: Verify the reference input settings and check the termination of the reference inputs.
    - Issue: Delayed response during cascaded operation.
    - Solution: Increase tS2 and tLDS values as per the number of cascaded units.
    - Issue: Excessive power dissipation.
    - Solution: Reduce VDD voltage or switch to a lower power-consuming package.
    Conclusion and Recommendation
    The MAX500 is an excellent choice for applications requiring multiple high-precision analog outputs in compact designs. Its robust features, broad temperature range, and compatibility with

MAX500ACPE参数

参数
信噪比 -
积分非线性 -
架构 R-2R
分辨率 8bit
位数 8
电压 - 电源,数字 -
输出类型 Voltage Buffered
微分非线性 -
数模转换器数 -
最大稳定时间 -
采样率 -
差分输出 -
接口类型 2-Wire,3-Wire
电压-电源,模拟 -
参考类型 -
通道数 4
长*宽*高 19.43mm(长度)*4.45mm(高度)
通用封装 PDIP-16
安装方式 通孔安装
应用等级 商业级

MAX500ACPE厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX500ACPE数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 数模转换器(DAC) MAXIM INTEGRATED MAX500ACPE MAX500ACPE数据手册

MAX500ACPE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 10.2118 ¥ 76.5136
库存: 8
起订量: 14 增量: 1
交货地:
最小起订量为:1
合计: ¥ 76.51
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
3PD9708E ¥ 2.3391
AD5625BRUZ-REEL7 ¥ 63.6964
AD5721 ¥ 429.1463
AK5578EN ¥ 112.669
BH2220FVM-TR ¥ 13.221
CBM53D04AMS ¥ 23.166
CBM53D04BMS ¥ 18.6
CBM53D14AMS ¥ 23.166
CBM53D14BMS ¥ 28.314
CBM53D24AMS ¥ 33.462