处理中...

首页  >  产品百科  >  MAX6695AUB

MAX6695AUB

产品分类: 温度传感器
厂牌: MAXIM INTEGRATED
产品描述: ±3°C UMAX-10 支架安装,贴片安装
供应商型号:
供应商:
标准整包数: 0
MAXIM INTEGRATED 温度传感器 MAX6695AUB

MAX6695AUB概述

    Product Introduction
    The MAX6695/MAX6696 are precision dual-remote/local temperature sensors designed for accurate measurement of both local and remote temperatures. These devices provide highly reliable thermal monitoring solutions, particularly suited for systems where precise temperature tracking is critical. They measure the temperature of their own die and two remote diode-connected transistors, converting the analog readings into digital data via a 2-wire serial interface. This makes them ideal for applications in computers, servers, workstations, and test equipment.
    Key areas of application include:
    - Notebook Computers
    - Desktop Computers
    - Servers
    - Workstations
    - Test and Measurement Equipment
    Technical Parameters
    The following are the key technical specifications for the MAX6695/MAX6696:
    | Parameter | Specification |

    | Temperature Measurement | Local & Two Remote |
    | Resolution | 11-bit (+0.125°C) |
    | Accuracy | ±1.5°C (from +60°C to +100°C) |
    | Interface | SMBus/I²C Compatible |
    | Operating Temperature Range | -40°C to +125°C |
    | Power Supply | 3.0V to 3.6V |
    | Average Current Consumption | 35μA (Conversion Rate = 0.125Hz) |
    | Alarm Outputs | ALERT, OT1, OT2 (Active-Low Open Drain) |
    | Digital Data Format | 7-bit + Sign (Resolution: +1°C at 4Hz) |
    The devices support programmable conversion rates and include an SMBus timeout feature to enhance system reliability.
    Product Features and Advantages
    The MAX6695/MAX6696 offers several unique features and advantages:
    1. Dual-Temperature Monitoring: Simultaneously measures the local temperature and two remote temperatures.
    2. High Precision: Offers ±1.5°C accuracy over a wide temperature range.
    3. Programmability: Users can adjust conversion rates and temperature alarm thresholds.
    4. Compatibility: Fully compliant with SMBus/I²C protocols, ensuring easy integration with existing systems.
    5. Enhanced Safety: Equipped with multiple alarm outputs for under/over-temperature conditions, supporting actions like fan control or system shutdown.
    6. Flexibility: The MAX6695 has a fixed SMBus address, while the MAX6696 offers nine different selectable addresses.
    These features make the MAX6695/MAX6696 stand out in terms of reliability, adaptability, and performance.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Server Cooling Management: Ensures optimal cooling by continuously monitoring CPU temperatures, triggering fans or adjusting clocks when necessary.
    2. Workstation Performance Optimization: Protects critical components by alerting when temperatures exceed safe levels.
    3. Embedded Systems Monitoring: Provides comprehensive temperature data for diagnostic purposes.
    Usage Recommendations:
    - Always connect the DXN pin to the base of the remote diode transistor to avoid floating inputs.
    - Use a 2200pF capacitor between DXP1/2 and DXN to filter out electrical noise.
    - Ensure proper power supply decoupling with a 0.1µF capacitor close to the VCC pin.
    Compatibility and Support
    The MAX6695/MAX6696 supports the SMBus protocol, making it compatible with a wide range of existing motherboards, servers, and embedded systems. Maxim Integrated provides extensive documentation, including detailed datasheets, application notes, and technical support to aid users in deploying these sensors effectively.
    Common Issues and Solutions
    Here are some common issues users might encounter along with their solutions:
    1. Issue: Device Not Responding
    - Solution: Check the

MAX6695AUB参数

参数
精度 ±3°C
温度范围 -
温度阈值 -
3.05mm(Max)
3.05mm(Max)
1.1mm(Max)
通用封装 UMAX-10
安装方式 支架安装,贴片安装
应用等级 工业级
零件状态 最后售卖

MAX6695AUB厂商介绍

Maxim Integrated(美信集成)是一家全球领先的半导体设计公司,专注于模拟、混合信号和微处理器解决方案。公司成立于1983年,总部位于美国加州圣何塞。

Maxim Integrated的主要产品分为以下几类:
1. 电源管理:包括电源管理IC、电池管理、电源转换器等,广泛应用于移动设备、工业控制等领域。
2. 微控制器:包括微处理器、微控制器等,应用于智能家居、物联网、医疗设备等领域。
3. 接口产品:包括以太网、串行通信、USB等接口产品,应用于通信、计算机等领域。
4. 传感器:包括温度、湿度、压力等传感器,应用于汽车、工业控制等领域。
5. 射频和无线:包括无线通信、射频放大器等产品,应用于无线通信、**通信等领域。

Maxim Integrated的优势在于:
1. 强大的研发能力:拥有超过4000项专利,持续推出创新产品。
2. 丰富的产品线:提供超过7万种产品,满足不同客户的需求。
3. 广泛的应用领域:产品广泛应用于消费电子、工业、汽车等领域。
4. 优质的客户服务:提供技术支持、定制解决方案等服务,满足客户的个性化需求。

MAX6695AUB数据手册

厂牌 PDF简要描述 下载
MAXIM INTEGRATED 温度传感器 MAXIM INTEGRATED MAX6695AUB MAX6695AUB数据手册

MAX6695AUB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
010010TD ¥ 249.6512
01140.0-00 ¥ 239.0574
01143.0-00 ¥ 270.3884
01146.9-00 ¥ 230.3896
01147.9-00 ¥ 0
01160.0-00 ¥ 233.4561
01172.0-01 ¥ 509.9215
01175.0-00 ¥ 0
01220.0-00 ¥ 1123.577
01871.2-30 ¥ 837.2598