处理中...

首页  >  产品百科  >  OHRS3

OHRS3

产品分类:
厂牌: ABB
产品描述:
供应商型号: 1SCA108667R1001
供应商: 国内现货
标准整包数: 1
ABB  OHRS3

OHRS3概述

    # ABB Disconnect Switches: High Performance and Versatility for Your Applications
    Product Introduction
    ABB Disconnect Switches are a versatile solution for a variety of applications requiring efficient and safe power disconnection. These switches come in two types: Non-Fusible and Fusible, catering to diverse needs in industrial control systems, motor control centers, and service entrance equipment. They are suitable for applications involving voltages up to 600VAC or 1000VDC, making them ideal for both low and medium voltage environments.
    Non-fusible disconnect switches, such as those in the OT series, are primarily used for motor and control panel disconnects, while fusible models provide enhanced short-circuit protection through integrated fusing. With a wide range of amperage sizes (from 16A to 3150A), these switches offer unparalleled adaptability for various power distribution requirements.
    Key Features:
    - Non-Fusible: Ideal for mechanical switching without integral fuses.
    - Fusible: Combines switching and fuse functions for comprehensive protection.
    These switches are designed to comply with international standards including UL, CSA, IEC, and CE, ensuring global compatibility and reliability.
    Technical Parameters
    Below are the key technical specifications for the ABB Disconnect Switches:
    | Parameter | Non-Fusible Range | Fusible Range |
    |
    | Amperage Sizes | 16A – 3150A | 30A – 1200A |
    | Voltage Rating | 600VAC | 600VAC |
    | Mechanism Type | Quick-Make/Quick-Break | Similar to Non-Fusible |
    | Mounting Options | Base, Door, Flange | Base, Door, Flange |
    | Horsepower Ratings | Varies per Amperage Size | Varies per Amperage Size |
    | Environmental Protection | IP54, IP65, IP66 | IP54, IP65, IP66 |
    The switches also support a wide range of accessories, such as auxiliary contacts, terminal lugs, and finger-proof designs, further enhancing their functionality and safety.
    Product Features and Advantages
    Unique Characteristics:
    1. Versatility: Offers seventeen amperage sizes and multiple configurations (2, 3, 4, 6, 8 poles) to fit diverse applications.
    2. Compact Design: Small footprint allows for easier integration into tight spaces, ideal for retrofits.
    3. Safety Enhancements:
    - Positive opening operation ensures reliable disconnection.
    - Finger-proof construction minimizes risks associated with live parts.
    - Padlockable handles for secure locking in both "ON" and "OFF" positions.
    4. Durability: Self-cleaning contacts and robust mechanisms ensure long-term reliability.
    Market Positioning:
    These switches stand out due to their superior short-circuit protection, ease of installation, and compatibility with global standards. Their competitive edge lies in the balance between cost-efficiency and performance, making them a top choice for industries demanding high reliability and safety.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Industrial Control Panels
    - Motor Control Centers
    - Panelboards and Switchboards
    - Construction Safety Equipment
    Example Scenario:
    In a large-scale manufacturing plant, ABB's non-fusible disconnect switches are used to manage power flow to critical machinery. By mounting these switches on the door or base of control panels, operators can quickly isolate circuits during maintenance or emergencies.
    Usage Tips:
    1. Always ensure proper alignment when installing handles or shafts.
    2. Use terminal shrouds for enhanced safety in environments with high dust or moisture levels.
    3. Regularly inspect the positive opening mechanism to verify functiona

OHRS3厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

OHRS3数据手册

厂牌 PDF简要描述 下载
ABB ABB OHRS3 OHRS3数据手册

OHRS3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 15.6466
10+ ¥ 15.3858
50+ ¥ 14.9946
100+ ¥ 14.6035
库存: 4
起订量: 1 增量: 10
交货地:
最小起订量为:1
合计: ¥ 15.64
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879