处理中...

首页  >  产品百科  >  JNCW016A0R41Z

JNCW016A0R41Z

产品分类: DC-DC稳压器
厂牌: ABB
产品描述: 1 28V 27.5 VDC 28.5 VDC 75V 36V DIP-9 通孔安装 60.7mm*57.7mm*12.7mm
供应商型号: SG2-JNCW016A0R41Z
供应商: 期货订购
标准整包数: 1
ABB DC-DC稳压器 JNCW016A0R41Z

JNCW016A0R41Z概述

    GE JNCW016A0R Orca Series DC-DC Converter Power Module
    Product Introduction
    The JNCW016A0R Orca Series is a cutting-edge DC-DC converter power module designed to provide up to 16A of output current at a nominal output voltage of 28Vdc, within an industry-standard, DOSA-compliant half-brick form factor. The product is highly versatile, offering robust performance across a broad range of applications including RF Power Amplifiers, Wireless Networks, and Switching Networks. With a high power density of 166 W/in³ and a typical efficiency of >93.5% at full load, it sets a benchmark for energy-efficient and compact solutions in high-voltage and high-power systems.
    Technical Parameters
    Below is a concise summary of the key technical specifications of the JNCW016A0R:
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage (Nominal) | VIN | 36 | 48 | 75 | Vdc |
    | Output Voltage (Nominal) | VO, set | 27.5 | 28 | 28.5 | Vdc |
    | Output Ripple & Noise 45 | 55 mVrms |
    | Output Ripple & Noise (Peak-to-Peak) 190 | 200 mVpk-pk |
    | Efficiency | η | 93.0 | 93.5 % |
    | Switching Frequency | fsw 175 kHz |
    | Output Current (Continuous)| IO | 0 | 16 Adc |
    Other notable features include:
    - Wide Input Voltage Range: 36–75 Vdc
    - Output Overvoltage Protection: 36.5–39 Vdc
    - Operating Temperature Range: -40°C to 100°C
    - Remote Sensing Capability: Enhanced accuracy in voltage regulation
    - Compliance: RoHS, REACH, and UL/CSA/DIN-VDE safety standards.
    Product Features and Advantages
    The JNCW016A0R Orca Series excels through its unique attributes:
    - High Efficiency and Power Density: Delivers exceptional energy efficiency and compactness.
    - Robust Electrical Performance: Maintains tight voltage regulation under varying load and line conditions.
    - Flexible Polarity Configurations: Supports versatile grounding and polarity setups.
    - Overcurrent Protection: Implements constant current limiting with auto-restart capability.
    - Compliance and Safety: Meets global standards for safety and environmental sustainability.
    - Application Versatility: Ideal for RF, wireless networks, and industrial switching environments.
    These features make the Orca Series a standout solution in the market, particularly where space, efficiency, and reliability are critical.
    Application Cases and Usage Recommendations
    The JNCW016A0R is optimized for applications requiring reliable and efficient DC-DC conversion. Here are some practical scenarios:
    1. RF Power Amplifiers: For delivering stable high-power output to transmitters.
    2. Wireless Infrastructure: Supports base stations with diverse power requirements.
    3. Industrial Equipment: Compatible with demanding environments such as networking gear and automation controllers.
    Recommendations:
    - Use high-quality external capacitors (e.g., Nichicon PM series, ≥440µF) to enhance stability.
    - Ensure proper thermal management with heatsinks, especially in high-temperature environments.
    - Integrate an input fuse per safety standards to prevent catastrophic failures.
    Compatibility and Support
    The JNCW016A0R operates seamlessly with various other electronic components and devices, thanks to its standard pinout and DOSA-compliant footprint. General Electric provides comprehensive support through detailed datasheets, design guides, and technical assistance. Additionally, their ISO-certified manufacturing facilities ensure high-quality production and continuous improvement.
    Common Issues and S

JNCW016A0R41Z参数

参数
功能 -
输出数量 1
最小输入电压 36V
同步整流器 -
拓扑 -
开关频率 -
最大输出电压 28V
最大输入电压 75V
输出类型 -
最小输出电压 27.5 VDC 28.5 VDC
长*宽*高 60.7mm*57.7mm*12.7mm
通用封装 DIP-9
安装方式 通孔安装
应用等级 商用级
零件状态 在售
包装方式 托盘

JNCW016A0R41Z厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

JNCW016A0R41Z数据手册

厂牌 PDF简要描述 下载
ABB DC-DC稳压器 ABB JNCW016A0R41Z JNCW016A0R41Z数据手册

JNCW016A0R41Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
40+ ¥ 580
库存: 0
起订量: 40 增量: 1
交货地:
最小起订量为:40
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673