处理中...

首页  >  产品百科  >  CTPROXT250SELV

CTPROXT250SELV

产品分类: 电流互感器
厂牌: ABB
产品描述: Current Transformer Used to Transform Primary Currents to 5A Secondary Currents
供应商型号: 8817963
供应商: 海外现货
标准整包数: 1
ABB 电流互感器 CTPROXT250SELV

CTPROXT250SELV概述

    CT Current Transformers: A Comprehensive Guide
    Product Introduction
    CT current transformers are essential devices designed to measure electrical parameters indirectly, particularly when the network current exceeds the rated current measurement range of conventional instruments. These transformers play a critical role in enhancing energy efficiency, reducing consumption, and improving overall system performance. Ideal for both civil and industrial applications, they are integral to ensuring the reliability, safety, and sustainability of electrical systems.
    Key Features:
    - Functionality: Used primarily for indirect measurement of current in sub-distribution switchboards, power centers, and other complex electrical networks.
    - Applications: Suitable for industries requiring precise energy monitoring and optimization, including residential, commercial, and industrial sectors.
    Technical Parameters
    Below are the key technical specifications for CT PRO XT and CT MAX series transformers:
    | Parameter | Value |

    | Standard Secondary Current | 5 A |
    | Maximum Operating Voltage | 1.2 kV |
    | Test Voltage | 3 kV at 50 Hz for 1 minute |
    | Short Circuit Rated Thermal Current | 40 A for 1 sec, 60 A for 1 sec |
    | Short Circuit Rated Dynamic Current | 2.5 kA for 1 sec |
    | Permanent Overload Rating | 1.2 times the rated current |
    | Frequency Range | 50-60 Hz |
    | Operating Temperature | -5°C to +50°C |
    Additionally, these transformers feature:
    - Integrated electronic protection circuits for SELV versions.
    - Flexible assembly systems, minimizing installation time.
    - Sealed covers for billing applications.
    - Compatibility with DIN rail, cable, or busbar mounting configurations.
    Product Characteristics and Advantages
    CT PRO XT and CT MAX series transformers stand out due to their robust design and advanced functionalities:
    - Compact Size: Enables seamless integration into switchboards and panels, saving valuable space.
    - Advanced Protection: Automatic secondary terminal protection prevents risks from open circuits, ensuring operator and device safety.
    - Ease of Installation: Screwless terminals simplify wiring, while clear assembly instructions enhance user experience.
    - Durability: Constructed with self-extinguishing thermoplastic materials and brass terminals, ensuring long-term reliability.
    - Compliance: Meets international standards such as IEC EN 60044-1 and IEC EN 61010-1.
    Application Scenarios and Usage Recommendations
    These transformers find applications across diverse sectors:
    - Industrial Settings: Monitoring energy usage in factories and power centers.
    - Residential Uses: Supporting sub-metering in apartments and utilities.
    - Utility Billing: Providing accurate measurements for billing and regulatory compliance.
    For optimal performance:
    - Always connect the primary and secondary cables correctly, following the marked directions.
    - Ensure proper earthing to avoid electrical hazards.
    - Use short-circuiting devices if measuring instruments detach temporarily.
    Compatibility and Support
    The CT PRO XT and CT MAX series transformers are compatible with various ABB measurement devices and systems, ensuring smooth integration. Manufacturers provide comprehensive support, including detailed manuals and customer assistance.
    Common Issues and Solutions
    Some typical issues users may encounter include:
    - Overvoltage: Addressed by the integrated secondary protection circuit, which limits residual voltage to below 25V RMS.
    - Incorrect Wiring: Follow the provided wiring instructions meticulously.
    - Improper Installation: Consult the installation sequence guide for step-by-step guidance.
    Conclusio

CTPROXT250SELV参数

参数
匝数比 -
ET(伏特-时间) -
电流比 -
直流电阻(DCR) -
额定电流 -
频率范围 -
电感值 -
长*宽*高 45mm*96mm*69mm
安装方式 DIN导轨安装

CTPROXT250SELV厂商介绍

ABB是全球领先的电气设备和自动化解决方案提供商,总部位于瑞士苏黎世。公司业务遍布全球100多个国家,拥有超过14万名员工。

ABB的主营产品主要分为四大类:电气产品、机器人及运动控制、工业自动化和电网。电气产品包括开关设备、断路器、接触器等;机器人及运动控制包括工业机器人、伺服电机等;工业自动化包括过程控制系统、传感器等;电网包括变压器、开关设备等。

ABB的产品广泛应用于能源、交通、工业、建筑等多个领域。在能源领域,ABB提供智能电网解决方案,帮助提高能源效率和可靠性;在交通领域,ABB提供电动汽车充电解决方案,推动绿色出行;在工业领域,ABB的自动化和机器人技术帮助提高生产效率和灵活性;在建筑领域,ABB提供智能建筑解决方案,提高建筑能效和舒适度。

ABB的优势在于其创新能力、全球布局和客户服务。公司持续投入研发,拥有大量专利技术;在全球设有研发中心和生产基地,能够快速响应客户需求;同时,ABB提供全面的售后服务和技术支持,帮助客户实现价值最大化。

CTPROXT250SELV数据手册

厂牌 PDF简要描述 下载
ABB 电流互感器 ABB CTPROXT250SELV CTPROXT250SELV数据手册

CTPROXT250SELV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 383.4768
5+ ¥ 360.4682
10+ ¥ 345.4487
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
170SHT-501-E ¥ 2410.9565
2276117 ¥ 321.9257
2277019 ¥ 160.9098
2277093 ¥ 144.9673
2277116 ¥ 477.6548
2277129 ¥ 477.6548
2277831 ¥ 205.0722
2277844 ¥ 141.114
2277873 ¥ 372.8548
2906235 ¥ 3582.376