处理中...

首页  >  产品百科  >  L128-5090EC3500005

L128-5090EC3500005

产品分类: 发光二极管
厂牌: LUMILEDS
产品描述: 120° 9.9V 矩形 白色 贴片安装 3.5mm*2.8mm*700μm
供应商型号: F-L128-5090EC3500005
供应商: 海外现货
标准整包数: 4000
LUMILEDS 发光二极管 L128-5090EC3500005

L128-5090EC3500005概述

    # LUXEON 2835 Line: Compact, High-Efficiency LED Solution
    The LUXEON 2835 Line by Lumileds represents a cutting-edge collection of compact LED devices designed for unparalleled flexibility and performance. This versatile series offers a robust solution for applications requiring high lumen output and excellent efficacy, making it ideal for use in downlights, high bay/low bay lighting, indoor area lighting, and Troffers. The LUXEON 2835 Line is distinguished by its industry-standard footprint, enabling easy drop-in replacements for other 2835 products and mid-power offerings. Its unique color-targeted design ensures precise color control, while its superior reliability makes it a reliable choice across various industries.
    Product Introduction
    Type and Functionality
    The LUXEON 2835 Line comprises three primary product offerings:
    - LUXEON 2835C: Offers higher output.
    - LUXEON 2835E: Provides lower output.
    - LUXEON 2835 HE: Delivers high efficacy across diverse applications.
    These devices support a broad spectrum of CCTs (Correlated Color Temperatures) ranging from 2700K to 6500K, ensuring adaptability to various lighting requirements.
    Application Areas
    The LUXEON 2835 Line finds applications in:
    - Downlights and High/Low Bay Lighting
    - Indoor Area Lighting
    - Troffers
    - Lamps
    Its compatibility with a wide array of environments makes it an indispensable component in modern lighting systems.
    Technical Parameters
    Below are the key technical specifications for the LUXEON 2835 Line:
    | Parameter | Value |

    | Forward Current | Up to 480 mA |
    | Drive Current Options | 60 mA, 65 mA, 120 mA |
    | Voltage Ranges | 3V, 6V, 9V |
    | Thermal Resistance | Up to 20°C/W |
    | Junction Temperature Range| -40°C to 125°C |
    | Luminous Flux | 19 lm to 187.3 lm |
    | Color Rendering Index (CRI)| 80 or 90 |
    These parameters underline the LUXEON 2835 Line's versatility and efficiency, making it suitable for demanding applications.
    Product Features and Advantages
    Unique Features
    - Customizable Configurations: Various voltage and die counts ensure broad application coverage.
    - Precise Color Control: Hot-color targeting and micro-color binning provide consistent lighting experiences.
    - Durability and Reliability: Maintains performance under varying environmental conditions.
    Market Advantage
    The LUXEON 2835 Line excels in areas such as:
    - Energy Efficiency: High efficacy reduces energy consumption without compromising light quality.
    - Cost-Effectiveness: Compact size and drop-in replacement capability minimize redesign costs.
    - Environmental Compliance: RoHS and REACH compliance ensure adherence to global standards.
    Application Case Studies and Usage Recommendations
    Example Applications
    - High Bay Lighting: The LUXEON 2835E with a 9V voltage rating is optimal for industrial settings requiring intense illumination.
    - Indoor Area Lighting: The LUXEON 2835C, offering higher flux outputs, is ideal for commercial spaces.
    Usage Recommendations
    - Heat Management: Ensure adequate heat dissipation to prevent thermal runaway, especially at high drive currents.
    - Circuit Design: Consider pulse-width modulation (PWM) for flicker-free dimming.
    Compatibility and Support
    Compatibility
    The LUXEON 2835 Line is compatible with a wide range of LED drivers and controllers, ensuring seamless integration into existing systems.
    Support Services
    Lumileds offers comprehensive technical support, including detailed documentation and on-site assistance, ensuring smooth implementation and maintenance.
    Common Issues and Solutions
    | Problem | Solution

L128-5090EC3500005参数

参数
透镜类型 -
Vf-正向电压 9.9V
透镜形状 矩形
波长 -
测试电流 -
显示颜色 白色
视角 120°
长*宽*高 3.5mm*2.8mm*700μm
安装方式 贴片安装
应用等级 工业级

L128-5090EC3500005厂商介绍

LUMILEDS是一家全球领先的LED照明解决方案提供商,总部位于荷兰。公司专注于研发、制造和销售高品质的LED照明产品,包括LED芯片、封装器件、模组和照明解决方案。

LUMILEDS的主营产品主要分为以下几类:
1. LED芯片:提供高亮度、高效率的LED芯片,适用于各种照明应用。
2. 封装器件:包括各种封装形式的LED器件,如SMD、COB等,满足不同客户的需求。
3. 模组:提供集成化的LED模组,简化照明设计和制造过程。
4. 照明解决方案:提供一站式的照明解决方案,包括灯具、控制系统等。

LUMILEDS的产品广泛应用于以下领域:
1. 通用照明:如家居、商业、工业等场所的照明。
2. 汽车照明:包括前大灯、尾灯等汽车照明系统。
3. 特种照明:如植物照明、医疗照明等专业领域。
4. 显示屏:提供高品质的LED显示屏解决方案。

LUMILEDS的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出高性能的LED产品。
2. 品质保证:严格的质量控制体系,确保产品的可靠性和稳定性。
3. 定制服务:根据客户需求提供定制化的照明解决方案。
4. 全球布局:在全球范围内设有生产基地和销售网络,为客户提供便捷的服务。

L128-5090EC3500005数据手册

厂牌 PDF简要描述 下载
LUMILEDS 发光二极管 LUMILEDS L128-5090EC3500005 L128-5090EC3500005数据手册

L128-5090EC3500005封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.0316 ¥ 0.2675
8000+ $ 0.0313 ¥ 0.2651
12000+ $ 0.031 ¥ 0.2627
库存: 240000
起订量: 4000 增量: 4000
交货地:
最小起订量为:4000
合计: ¥ 1070
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987