处理中...

首页  >  产品百科  >  L2C5-35801204E1300

L2C5-35801204E1300

产品分类: 发光二极管
厂牌: LUMILEDS
产品描述: 3.5μm(K) 115° 34.8V 450mA 平的 暖白色 20mm*24mm*1.5mm
供应商型号: 997-L2C5-35801204E13
供应商: Mouser
标准整包数: 1
LUMILEDS 发光二极管 L2C5-35801204E1300

L2C5-35801204E1300概述

    LUXEON CoB Core Range Product Introduction
    1. Product Introduction
    The LUXEON CoB Core Range is a high-performance series of COB (Chip-on-Board) LEDs designed for advanced lighting applications. This product family stands out for its unparalleled flux density combined with industry-leading compactness in Light Emitting Surface (LES). Targeted at spotlights, track lights, downlights, high bay, low bay, and floodlights, these LEDs ensure superior color consistency across various luminaire models by adhering to the strict 3-step MacAdam ellipse color definition, thereby eliminating the need for binning. This makes the LUXEON CoB ideal for demanding professional environments where color stability and high lumen output are critical.
    Key attributes include:
    - Industry's smallest LES for concentrated illumination.
    - Color consistency with up to 4x lower thermal resistance compared to competitors.
    - Simplified luminaire design thanks to higher efficacy (up to >160 lm/W for 70CRI and 80CRI).
    - Tested at 85°C junction temperature, simulating real-world operational conditions.
    2. Technical Parameters
    Below are key technical specifications extracted from the product datasheet:
    | Parameter | Value |

    | Drive Current (mA) | Varies based on LED type (e.g., 200mA for LUXEON CoB 1202s, up to 2250mA for 1825) |
    | Light Emitting Surface (LES) | 6mm to 32mm depending on model |
    | Typical Luminous Flux (lm) | Ranges from 675lm for 1202s to 6739lm for 1211 models |
    | Efficacy (lm/W) | Up to 174 lm/W for high CRI versions |
    | Junction Temperature (Tj) | Standard test condition: 85°C |
    | Operating Temperature | Dependent on the specific thermal management system |
    Further detailed data can be found in Table 1 of the datasheet.
    3. Product Features and Advantages
    The LUXEON CoB Core Range offers numerous unique features that differentiate it in the market:
    - Highest Flux Density: The compact LES enables precise focusing, making it ideal for high-end spotlights.
    - Industry-Leading Efficiency: Up to >160 lm/W ensures top-tier performance with reduced energy consumption.
    - Simplified Design: Lower thermal resistance allows for smaller heatsinks and cost-efficient luminaire manufacturing.
    - Consistent Color Quality: The 3-step MacAdam ellipse ensures uniform optical performance without relying on binning.
    - Environmental Compliance: Compliant with RoHS and REACH regulations, ensuring safety and sustainability.
    These features make the LUXEON CoB an excellent choice for professional lighting applications requiring precision, reliability, and high-quality illumination.
    4. Application Case Studies and Usage Recommendations
    Based on provided data, the LUXEON CoB excels in several prominent lighting sectors:
    - Spotlights: With its highest flux density and smallest LES, it is ideal for precise directional lighting, such as art galleries or retail stores.
    - Track Lighting: The high efficacy and thermal stability make it suitable for commercial and residential lighting systems.
    - High Bay/Low Bay Lighting: Enhanced efficacy and rugged design support energy-efficient industrial environments.
    Usage Suggestions:
    1. Use the LUXEON CoB 1204 for general 4000K-5000K environments like offices and schools due to its balanced efficacy and flux output.
    2. Opt for the 1211 series for high-end applications needing maximum flux density (e.g., luxury showrooms).
    To maximize performance, always use appropriate heatsinks and ensure proper thermal mana

L2C5-35801204E1300参数

参数
测试电流 450mA
显示颜色 暖白色
视角 115°
透镜类型 -
Vf-正向电压 34.8V
透镜形状 平的
波长 3.5μm(K)
长*宽*高 20mm*24mm*1.5mm
应用等级 工业级
零件状态 在售
包装方式 管装

L2C5-35801204E1300厂商介绍

LUMILEDS是一家全球领先的LED照明解决方案提供商,总部位于荷兰。公司专注于研发、制造和销售高品质的LED照明产品,包括LED芯片、封装器件、模组和照明解决方案。

LUMILEDS的主营产品主要分为以下几类:
1. LED芯片:提供高亮度、高效率的LED芯片,适用于各种照明应用。
2. 封装器件:包括各种封装形式的LED器件,如SMD、COB等,满足不同客户的需求。
3. 模组:提供集成化的LED模组,简化照明设计和制造过程。
4. 照明解决方案:提供一站式的照明解决方案,包括灯具、控制系统等。

LUMILEDS的产品广泛应用于以下领域:
1. 通用照明:如家居、商业、工业等场所的照明。
2. 汽车照明:包括前大灯、尾灯等汽车照明系统。
3. 特种照明:如植物照明、医疗照明等专业领域。
4. 显示屏:提供高品质的LED显示屏解决方案。

LUMILEDS的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出高性能的LED产品。
2. 品质保证:严格的质量控制体系,确保产品的可靠性和稳定性。
3. 定制服务:根据客户需求提供定制化的照明解决方案。
4. 全球布局:在全球范围内设有生产基地和销售网络,为客户提供便捷的服务。

L2C5-35801204E1300数据手册

厂牌 PDF简要描述 下载
LUMILEDS 发光二极管 LUMILEDS L2C5-35801204E1300 L2C5-35801204E1300数据手册

L2C5-35801204E1300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 6.0605 ¥ 51.2112
100+ $ 4.7628 ¥ 40.2457
200+ $ 4.212 ¥ 35.5914
库存: 83
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 51.21
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987