处理中...

首页  >  产品百科  >  L128-3090EA3500005

L128-3090EA3500005

产品分类: 发光二极管
厂牌: LUMILEDS
产品描述: 120° 3.1V 矩形 白色 贴片安装 3.5mm*2.8mm*700μm
供应商型号: F-L128-3090EA3500005
供应商: 海外现货
标准整包数: 4000
LUMILEDS 发光二极管 L128-3090EA3500005

L128-3090EA3500005概述

    # LUXEON 2835 Line: Compact High-Efficiency LED Solution
    The LUXEON 2835 Line, produced by Lumileds, is a collection of compact LED devices designed to offer flexibility in design while delivering exceptional performance across a broad spectrum of applications. This line of LEDs is particularly suitable for projects requiring high lumen output and excellent efficacy. By maintaining an industry-standard footprint, it serves as an ideal upgrade option for existing 2835 products and other mid-power LED offerings.
    Product Introduction
    The LUXEON 2835 Line includes three distinct product offerings tailored to specific requirements: the LUXEON 2835C for higher output, the LUXEON 2835E for lower output, and the LUXEON 2835 HE for high efficacy ranges. These LEDs are color-targeted to meet diverse application needs, ensuring consistent performance in various environments such as downlights, high bay/low bay lighting, troffers, and lamps.
    Applications:
    - Downlights: Suitable for residential and commercial lighting solutions.
    - High Bay/Low Bay Lighting: Ideal for industrial spaces where robust lighting is required.
    - Indoor Area Lighting: Enhances general illumination in offices, schools, and retail settings.
    - Troffers and Lamps: Offers versatility in architectural and task-specific lighting designs.
    Technical Parameters
    The LUXEON 2835 Line is engineered with precision, offering a range of technical specifications:
    - Operating Voltage: Available in 3V, 6V, and 9V configurations.
    - Current Rating: Up to 480mA maximum continuous drive current.
    - Color Temperature: Ranges from 2700K to 6500K, supporting both warm and cool tones.
    - CRI Options: Provides options with 80 and 90 CRI for different levels of color rendering.
    - Thermal Management: Supports efficient thermal dissipation with junction temperatures up to 125°C.
    - Footprint Compatibility: Industry-standard footprint ensures easy integration into existing designs.
    Product Features and Advantages
    The LUXEON 2835 Line boasts several key features that enhance its appeal:
    - Versatile Configurations: Adjustable voltage and die count cater to varied application needs.
    - Superior Color Control: Hot-color targeting at 85°C and micro-color binning ensure precise color consistency.
    - Robust Performance: High efficacy and reliability across multiple application domains.
    - Compliance: Compliant with RoHS Directive 2011/65/EU and REACH Regulation (EC) 1907/2006, ensuring environmental friendliness.
    Application Cases and Usage Recommendations
    The LUXEON 2835 Line is widely applicable in environments demanding high-quality lighting. For instance, in retail stores, these LEDs can create inviting atmospheres by optimizing light distribution. In industrial settings, their high efficacy makes them ideal for energy-efficient lighting solutions.
    Recommendations:
    - Light Distribution: Utilize the 160° total included angle to maximize light coverage.
    - Power Management: Optimize current draw based on the application's power budget.
    Compatibility and Support
    The LUXEON 2835 Line is compatible with a wide array of systems due to its standardized footprint. Lumileds offers comprehensive support, including technical assistance and warranty services, ensuring long-term reliability.
    Common Issues and Solutions
    Some common issues users might face include thermal management challenges and improper soldering techniques. These can be mitigated by adhering to recommended soldering guidelines and employing effective thermal management strategies.
    Example Solutions:
    - Thermal Issues: Implement heat sinks to dissipate excess heat.
    - Soldering Errors: Follow reflow soldering guidelines strictly.
    Conclusion and Recommendation
    Overall, the LUXEON 2835 Line presents itself as a versatile and reliable choice for modern lighting applications. Its combination of high efficie

L128-3090EA3500005参数

参数
Vf-正向电压 3.1V
透镜形状 矩形
波长 -
测试电流 -
显示颜色 白色
视角 120°
透镜类型 -
长*宽*高 3.5mm*2.8mm*700μm
安装方式 贴片安装
应用等级 工业级

L128-3090EA3500005厂商介绍

LUMILEDS是一家全球领先的LED照明解决方案提供商,总部位于荷兰。公司专注于研发、制造和销售高品质的LED照明产品,包括LED芯片、封装器件、模组和照明解决方案。

LUMILEDS的主营产品主要分为以下几类:
1. LED芯片:提供高亮度、高效率的LED芯片,适用于各种照明应用。
2. 封装器件:包括各种封装形式的LED器件,如SMD、COB等,满足不同客户的需求。
3. 模组:提供集成化的LED模组,简化照明设计和制造过程。
4. 照明解决方案:提供一站式的照明解决方案,包括灯具、控制系统等。

LUMILEDS的产品广泛应用于以下领域:
1. 通用照明:如家居、商业、工业等场所的照明。
2. 汽车照明:包括前大灯、尾灯等汽车照明系统。
3. 特种照明:如植物照明、医疗照明等专业领域。
4. 显示屏:提供高品质的LED显示屏解决方案。

LUMILEDS的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出高性能的LED产品。
2. 品质保证:严格的质量控制体系,确保产品的可靠性和稳定性。
3. 定制服务:根据客户需求提供定制化的照明解决方案。
4. 全球布局:在全球范围内设有生产基地和销售网络,为客户提供便捷的服务。

L128-3090EA3500005数据手册

厂牌 PDF简要描述 下载
LUMILEDS 发光二极管 LUMILEDS L128-3090EA3500005 L128-3090EA3500005数据手册

L128-3090EA3500005封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
8000+ $ 0.0128 ¥ 0.1081
12000+ $ 0.0127 ¥ 0.1071
库存: 196000
起订量: 8000 增量: 4000
交货地:
最小起订量为:8000
合计: ¥ 864.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987