处理中...

首页  >  产品百科  >  L60QS040.T

L60QS040.T

产品分类: 熔断保险丝
厂牌: LITTELFUSE
产品描述: 600V 600V 快速熔断 Cartridge 40A 底座安装 38mm(长度)
供应商型号: 576-L60QS040.T
供应商: Mouser
标准整包数: 1
LITTELFUSE 熔断保险丝 L60QS040.T

L60QS040.T概述

    # Littelfuse POWR-SPEED® Fuse L60QS Series: High-Speed Cylindrical Fuse Technical Overview
    Product Introduction
    The Littelfuse POWR-SPEED® L60QS series represents an advanced line of high-speed semiconductor fuses designed to protect critical power semiconductor devices from damage caused by overcurrent conditions. These cylindrical-shaped, 10x38 mm fuses come equipped with higher current ratings, ensuring they provide exceptional current-limiting capabilities. The L60QS series combines robustness and reliability to extend the longevity of protected components while reducing the potential for damaging heat build-up.
    This product line is ideal for various industries requiring high-performance circuit protection solutions, including EV charging infrastructure, industrial controls, renewable energy systems, and data centers. By offering precise and dependable short-circuit protection, these fuses support the development of safe and efficient electrical systems.
    Technical Parameters
    | Parameter | Specification |

    | Voltage Rating | 600 V AC / 600 V DC |
    | Amperage Rating | 40 A |
    | Interrupting Rating | 200 kA (AC), 100 kA (DC) |
    | Minimum Breaking Capacity | 400% |
    | Operating Temperature Range| -55 °C to +125 °C (-67 °F to +257 °F) |
    | Time Constant | ≤ 10 ms |
    | Nominal Cold Resistance | AC: 0.00253 Ω, DC: 0.00253 Ω |
    | Mounting Options | Cartridge and PCB mount |
    The L60QS series excels in its ability to rapidly respond to a wide range of fault currents, minimizing downtime and component damage. Its high breaking capacity ensures reliable operation even under extreme fault scenarios, while its compact design enhances flexibility in integration across diverse applications.
    Product Features and Advantages
    Key Features:
    - High AC and DC Interrupting Ratings: Offers superior protection against short circuits in both AC and DC environments.
    - Fast Acting: Immediate response to overcurrent conditions protects sensitive components efficiently.
    - Excellent Cycling Capability: Capable of handling frequent on/off cycles without compromising performance.
    - Compact Size: Fits seamlessly into limited spaces, supporting versatile application designs.
    - Compliance with Standards: Meets UL 248-13 and IEC 60269-4 requirements, ensuring compliance with global safety regulations.
    Benefits:
    - Reliability: Provides long-term reliability by effectively limiting transient overvoltages and protecting expensive power semiconductors.
    - Space Efficiency: Optimized footprint facilitates ease of integration into modern electronic assemblies.
    - Global Applicability: Certified to multiple international standards, enabling seamless use across regions.
    Application Cases and Usage Recommendations
    Typical Applications:
    - AC-DC Power Converters: Safeguard complex power conversion equipment from damaging surges.
    - Control Circuits: Ensure reliable operation in sensitive control electronics.
    - EV Charging Stations: Protect high-power charging infrastructures from unexpected faults.
    - Power Supplies: Prevent overcurrent issues in power distribution systems.
    - Uninterruptible Power Supply (UPS): Maintain continuous operation during transient faults.
    Usage Tips:
    - Thermal Management: Ensure adequate cooling

L60QS040.T参数

参数
额定电压-AC 600V
额定电压-DC 600V
熔断特性 快速熔断
保险丝类型 Cartridge
熔断 I²t -
额定电流 40A
熔断电流 -
长*宽*高 38mm(长度)
安装方式 底座安装
应用等级 工业级
包装方式 散装

L60QS040.T厂商介绍

Littelfuse是一家全球领先的电路保护和功率控制解决方案提供商,成立于1927年,总部位于美国伊利诺伊州芝加哥。公司致力于为汽车、工业、消费电子和通信市场提供创新的产品和服务。

Littelfuse的主营产品分为以下几类:
1. 电路保护:包括保险丝、气体放电管、瞬态电压抑制二极管等,用于保护电子设备免受过电流和过电压的损害。
2. 功率控制:包括固态继电器、功率模块等,用于控制和分配电力。
3. 传感器:包括光敏传感器、压力传感器等,用于检测环境参数并提供反馈信号。
4. 电子元件:包括电阻、电容、电感等,用于构建和优化电子电路。

Littelfuse的产品广泛应用于汽车、工业控制、消费电子、通信、医疗等领域。公司的优势在于:
1. 技术领先:Littelfuse拥有强大的研发能力,不断推出创新产品,满足市场需求。
2. 品质可靠:公司严格把控产品质量,确保产品性能稳定可靠。
3. 客户服务:Littelfuse提供专业的技术支持和定制化解决方案,满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和销售网络,能够快速响应客户需求。

L60QS040.T数据手册

厂牌 PDF简要描述 下载
LITTELFUSE 熔断保险丝 LITTELFUSE L60QS040.T L60QS040.T数据手册

L60QS040.T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 36.256 ¥ 306.3632
5+ $ 33.2532 ¥ 280.9895
10+ $ 28.7496 ¥ 242.9341
50+ $ 27.405 ¥ 231.5723
100+ $ 26.3445 ¥ 222.611
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 306.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0034.1531 ¥ 31.7762
0034.3122.PT ¥ 4.3805
0034.3126 ¥ 1.319
0034.3883.TR ¥ 1.4979
0090.0002 ¥ 84.3189
0154.062DR ¥ 8.375
015701.5DRT ¥ 17.9147
0202005.HXG ¥ 62.5321
0215010.MXEP ¥ 0.9867
0216.050MXEP ¥ 10.7546