处理中...

首页  >  产品百科  >  V26MLA1206NA

V26MLA1206NA

产品分类: 压敏电阻
厂牌: LITTELFUSE
产品描述: 34V 150A 1 29.5V 385V 26V 20V 600mJ 720pF@1MHz 1206 贴片安装 3.2mm(长度)*1.8mm(高度)
供应商型号: ZT-V26MLA1206NA
供应商: 海外现货
标准整包数: 1
LITTELFUSE 压敏电阻 V26MLA1206NA

V26MLA1206NA概述

    # Littelfuse MLA Series Surface Mount Multilayer Varistors (MLVs)
    Product Introduction
    The Littelfuse MLA Series is a family of surface-mount transient voltage suppression devices designed for use in electronic systems. Utilizing Littelfuse’s advanced multilayer fabrication technology, these varistors are engineered to suppress a wide range of transient voltage events, making them highly effective in protecting sensitive electronic components against electromagnetic interference (EMI) and transient surges. The MLA Series is typically deployed at the circuit board level to safeguard integrated circuits (ICs), transistors, and other electronic components.
    These varistors find applications across various industries, including telecommunications, automotive, industrial automation, consumer electronics, and renewable energy. Their small form factor and wide operating voltage and energy ranges make them suitable for a variety of power supply, control, and signal line protection needs.
    Technical Parameters
    Key Specifications:
    - Operating Voltage Range: DC: 3.5V to 120V
    - Rated Energy (Surge Energy): 0.02J to 2.5J
    - Maximum Surge Current (8/20µs Waveform): 4A to 500A
    - Operating Temperature Range: -55°C to +125°C
    - Capacitance (f=1MHz): 70pF to 5000pF
    - Compliance: RoHS, Halogen-Free
    Variants and Sizes:
    - Available in chip sizes: 0402, 0603, 0805, 1206, 1210
    - Voltage Ratings: 3.5V to 120V
    Performance Highlights:
    - Bidirectional clamping ensures protection from both positive and negative voltage spikes.
    - Enhanced thermal stability with lower leakage current and minimal temperature coefficient (<0.01%/°C).
    - Low capacitance options for applications where signal integrity is critical.
    Product Features and Advantages
    The MLA Series combines several key advantages:
    1. Compact Design: Smaller than traditional plastic-housed components, allowing more efficient board layouts.
    2. Wide Temperature Range: Operates effectively from -55°C to +125°C, providing robust performance in harsh environments.
    3. Energy Efficiency: Efficient dissipation of transient energy, reducing overheating and ensuring longer product lifespan.
    4. Compatibility: Designed for compatibility with standard reflow and wave soldering processes, streamlining manufacturing.
    5. Standards Compliance: Meets IEC 61000-4-2 (Level 4) and MIL-STD-883 Method 3015.7 standards, ensuring high reliability in critical applications.
    Application Case Studies and Usage Recommendations
    Applications:
    - EMC Compliance: Protects equipment from electromagnetic transients, ensuring compliance with international standards.
    - ESD Protection: Effective in safeguarding devices against electrostatic discharge, up to 15kV air discharge and 8kV contact discharge.
    - Signal Line Protection: Ideal for signal lines where capacitance needs to remain low to prevent signal distortion.
    Use Case Example:
    In automotive applications, MLA Series varistors can replace larger surface-mount TVS diodes, providing compact yet reliable surge protection for onboard systems. Proper placement of MLA Series components close to sensitive ICs minimizes the impact of transient voltages, enhancing overall system resilience.
    Usage Tips:
    - Place MLA Series varistors as close as possible to the protected component to minimize inductive loops and maximize effectiveness.
    - Select the appropriate varistor based on the specific application voltage and energy requirements to optimize performance and longevity.
    Compatibility and Support
    The MLA Series is fully compatible with standard reflow and wave soldering processes, making integration into existing production lines straightforward. Littelfuse provides comprehensive support through datasheets, application notes, and technical assistance to facilitate seamless adoption.
    For customers seeking RoHS-compliant sol

V26MLA1206NA参数

参数
压敏电压 34V
电路数 1
浪涌电流 150A
不同频率时的电容 720pF@1MHz
最小压敏电压 29.5V
能量 600mJ
最大直流电压 26V
最大压敏电压 385V
最大交流电压 20V
长*宽*高 3.2mm(长度)*1.8mm(高度)
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

V26MLA1206NA厂商介绍

Littelfuse是一家全球领先的电路保护和功率控制解决方案提供商,成立于1927年,总部位于美国伊利诺伊州芝加哥。公司致力于为汽车、工业、消费电子和通信市场提供创新的产品和服务。

Littelfuse的主营产品分为以下几类:
1. 电路保护:包括保险丝、气体放电管、瞬态电压抑制二极管等,用于保护电子设备免受过电流和过电压的损害。
2. 功率控制:包括固态继电器、功率模块等,用于控制和分配电力。
3. 传感器:包括光敏传感器、压力传感器等,用于检测环境参数并提供反馈信号。
4. 电子元件:包括电阻、电容、电感等,用于构建和优化电子电路。

Littelfuse的产品广泛应用于汽车、工业控制、消费电子、通信、医疗等领域。公司的优势在于:
1. 技术领先:Littelfuse拥有强大的研发能力,不断推出创新产品,满足市场需求。
2. 品质可靠:公司严格把控产品质量,确保产品性能稳定可靠。
3. 客户服务:Littelfuse提供专业的技术支持和定制化解决方案,满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和销售网络,能够快速响应客户需求。

V26MLA1206NA数据手册

厂牌 PDF简要描述 下载
LITTELFUSE 压敏电阻 LITTELFUSE V26MLA1206NA V26MLA1206NA数据手册

V26MLA1206NA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.3746 ¥ 3.1394
库存: 0
起订量: 176 增量: 2500
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
05D180K ¥ 0.1372
05D561K ¥ 0.1165
07D241K ¥ 0.1111
07D270K ¥ 0.1242
07D271K ¥ 0.1176
07D271K ¥ 0.1869
07D271KJ ¥ 0.2156
07D330K ¥ 0.1296
07D361K ¥ 0.1196
07D471K ¥ 0.1196