处理中...

首页  >  产品百科  >  J2014003L002

J2014003L002

产品分类: 其他电源配件
厂牌: OMNION POWER
产品描述:
供应商型号: SG-J2014003L002
供应商: 国内现货
标准整包数: 1
OMNION POWER 其他电源配件 J2014003L002

J2014003L002概述

    # Compact Power Line (CPL) 48V DC Critical Power Solution
    Product Introduction
    The Compact Power Line (CPL) 48V DC Critical Power Solution is a highly reliable power supply system designed for 48V distributed power architectures. It is optimized for mission-critical applications such as enterprise networks, telecommunications systems, and industrial environments. The platform offers a compact 1U height, providing up to 14kW of 48V output power, and can be mounted in standard 19-inch or 23-inch wide racks. With its scalable architecture, the CPL platform supports future growth while maintaining high efficiency and reliability.
    Main Features:
    - High efficiency: Approaching 97%
    - Maximum power density in minimal space
    - Scalability to 80kW
    - Ideal for powering enterprise and telecommunications networks
    Technical Parameters
    AC-DC Power Supplies:
    | Parameter | Value |

    | Voltage Range | 2000W to 3500W |
    | Input Frequency | 47–63Hz |
    | Power Factor | 0.98 to 1.00 |
    | Efficiency (Typical) | 96.5% |
    | Ripple (5Hz–20MHz) | 9mVrms, 100mVrms max |
    | Over Voltage Protection | <60Vdc, >65Vdc |
    Environmental Specifications:
    | Parameter | Value |

    | Operating Temperature | -40°C to +75°C |
    | Storage Temperature | -40°C to +85°C |
    | Relative Humidity | 95% max (non-condensing) |
    | Altitude | 4000m max (13,000 ft) |
    Product Characteristics and Advantages
    Unique Features:
    - Compact 1RU form factor
    - PMBus-compliant dual I2C and RS485 serial bus communications
    - Front panel LED indicators
    - Internal variable-speed fan control
    - Constant power output: 52–58Vdc
    - Programmable output voltage: 44–58Vdc
    - Hot-plug capability
    Market Positioning:
    The CPL platform stands out due to its high efficiency, scalability, and robustness. Its ability to deliver maximum power in minimal space makes it ideal for applications where space optimization is critical. The system's compatibility with both PMBus and RS485 protocols ensures flexibility in integration with various control systems.
    Application Scenarios and Usage Suggestions
    Common Applications:
    - Enterprise Networks
    - OEM Telecom Equipment
    - Power Over Ethernet
    - VoIP/Soft Switches
    - SAN/NAS/iSCSI Applications
    - Industrial Environments
    Use Case Analysis:
    In data center environments, the CPL platform can efficiently power servers and networking equipment while minimizing heat dissipation. For outdoor installations, ensuring proper ventilation and thermal management is crucial to maintain optimal performance.
    Recommendations:
    - Implement redundant power supplies for enhanced reliability.
    - Regularly monitor system temperatures and adjust fan speeds as needed.
    Compatibility and Support
    Compatibility:
    The CPL platform is compatible with industry-standard PMBus and RS485 communication protocols, making it easy to integrate with existing control systems. It also supports PoE-compliant versions for seamless integration with Ethernet-based networks.
    Support and Maintenance:
    OmniOn Power Inc. provides comprehensive support, including software updates, firmware upgrades, and troubleshooting assistance. Their Galaxy Manager software facilitates centralized monitoring and control of multiple devices across a network.
    Common Issues and Solutions
    Issue 1: High Temperature Alarms
    - Solution: Increase airflow around the device or adjust fan speeds using the internal fan control settings.
    Issue 2: Communication Failure
    - Solution: Verify correct cable connections and ensure compliance with PMBus or RS485 protocols. Check for firmware updates.
    I

J2014003L002参数

参数
包装方式 盒装

J2014003L002厂商介绍

OMNION POWER是一家专注于提供电源解决方案的公司,其主营产品涵盖了多种电源设备,包括但不限于不间断电源(UPS)、电源适配器、电池和电源管理系统等。这些产品广泛应用于数据中心、工业自动化、医疗设备、通信基站等多个领域,为各种设备提供稳定、可靠的电力支持。

OMNION POWER的产品分类主要包括:

1. 不间断电源(UPS):为关键设备提供持续电力,确保在电网不稳定或停电时设备能够正常运行。
2. 电源适配器:为电子设备提供适配的电源,确保设备能够安全、高效地运行。
3. 电池:包括铅酸电池、锂电池等,用于存储电能,为设备提供备用电源。
4. 电源管理系统:监控和管理电源设备,提高能源效率,减少能耗。

OMNION POWER的优势在于:

- 高品质:提供符合国际标准的高品质电源产品。
- 技术创新:不断研发新技术,提高产品性能和可靠性。
- 定制服务:根据客户需求提供定制化的电源解决方案。
- 售后服务:提供全面的技术支持和售后服务,确保客户满意度。

OMNION POWER致力于为客户提供高效、可靠的电源解决方案,以满足不同行业和应用场景的需求。

J2014003L002数据手册

厂牌 PDF简要描述 下载
OMNION POWER 其他电源配件 OMNION POWER J2014003L002 J2014003L002数据手册

J2014003L002封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1002668 ¥ 354.9124
1012C ¥ 4.0515
1018C ¥ 8.2599
1029LC ¥ 8.3571
1088206 ¥ 1560.5734
1139022 ¥ 4873.96
1155601 ¥ 215.9229
1622317 ¥ 734.6625
2319919 ¥ 1206.5462
241404B91200G ¥ 95.5133