处理中...

首页  >  产品百科  >  QBVW025A0B1-HZ

QBVW025A0B1-HZ

产品分类: DC-DC稳压器
厂牌: OMNION POWER
产品描述: 1 12V 75V 36V 通孔安装 58.4mm*36.8mm*11.7mm
供应商型号: SG-QBVW025A0B1-HZ
供应商: 国内现货
标准整包数: 1
OMNION POWER DC-DC稳压器 QBVW025A0B1-HZ

QBVW025A0B1-HZ概述

    Product Overview: QBVW025A0B Barracuda® Series DC-DC Converter
    Product Introduction
    The QBVW025A0B Barracuda® series of DC-DC converters represents a cutting-edge solution for powering modern electronic systems, especially in distributed power architectures. Designed primarily for 12V intermediate bus applications, it supports subsequent generation of low voltages through Point-of-Load (POL) converters. These converters find their utility in servers, storage systems, networking equipment (including Power over Ethernet or PoE), fan assemblies, and other systems requiring tight regulation of output voltage.
    Key Features
    - Wide Input Voltage Range: Operates from 36Vdc to 75Vdc, ensuring compatibility with a broad range of input sources.
    - High Efficiency: Achieves efficiencies up to 96%, minimizing power dissipation and making external cooling solutions unnecessary in many use cases.
    - Isolated Output: Fully isolated from the input, allowing flexible polarity configurations and grounding schemes.
    - Compact Design: Complies with industry-standard quarter-brick dimensions (58.4mm x 36.8mm x 11.7mm).
    - Comprehensive Safety Certifications: Meets critical standards like ANSI/UL 62368-1 and RoHS compliance, ensuring safety and environmental responsibility.

    Technical Specifications
    Below is a concise list of key technical parameters:
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage Range | VIN | 36 | 48 | 75 | Vdc |
    | Maximum Output Current | IO | 0 | 25 Adc |
    | Output Voltage Set-Point | VO,set | 11.97 | 12.00 | 12.03 | Vdc |
    | Output Ripple & Noise | VO,NL RMS 70 | mVrms |
    | Output Ripple & Noise (p-p) | VO,NL pk-pk 200 | mVpk-pk |
    | Switching Frequency | fsw 150 kHz |
    | Efficiency (100% Load) | η 96.0 % |
    Other notable aspects include:
    - Wide Operating Temperature Range: -40°C to 85°C.
    - Advanced Packaging: Incorporates synchronous rectification and digital control.
    - Protection Mechanisms: Includes overcurrent, overvoltage, short-circuit, and overtemperature protection.
    Advantages and Product Strengths
    1. Energy Efficiency: Exceptional efficiency ensures minimal thermal stress and reduced power loss, leading to longer lifespan and lower operational costs.
    2. Highly Regulated Output: Maintains a stable output voltage under varying loads and conditions, vital for sensitive applications.
    3. Ease of Integration: Industry-standard quarter-brick form factor simplifies PCB design and integration into existing systems.
    4. Compliance with Global Standards: Adheres to key regulatory standards, ensuring worldwide applicability and reliability.
    Application Scenarios and Usage Tips
    The QBVW025A0B excels in distributed power architectures where multiple voltages need to be derived from a common bus. It is particularly suited for server farms, network switches, and high-density fan systems.
    Usage Tips:
    - Ensure proper input filtering to maintain stability and minimize input reflections.
    - Implement load balancing strategies in multi-module configurations.
    - For scenarios requiring remote sensing, connect SENSE(-) to VO(-) to mitigate voltage drop effects.
    Compatibility and Support
    This product is compatible with a variety of devices and systems requiring precise DC-DC conversion. OmionOn Power Inc. provides comprehensive technical support, including design guidelines and troubleshooting assistance.
    Common Issues and Solutions
    | Problem | Solution

QBVW025A0B1-HZ参数

参数
输出类型 -
最大输出电压 12V
最小输入电压 36V
拓扑 -
同步整流器 -
输出数量 1
功能 -
最小输出电压 -
最大输入电压 75V
开关频率 -
长*宽*高 58.4mm*36.8mm*11.7mm
安装方式 通孔安装
应用等级 商用级
包装方式 托盘

QBVW025A0B1-HZ厂商介绍

OMNION POWER是一家专注于提供电源解决方案的公司,其主营产品涵盖了多种电源设备,包括但不限于不间断电源(UPS)、电源适配器、电池和电源管理系统等。这些产品广泛应用于数据中心、工业自动化、医疗设备、通信基站等多个领域,为各种设备提供稳定、可靠的电力支持。

OMNION POWER的产品分类主要包括:

1. 不间断电源(UPS):为关键设备提供持续电力,确保在电网不稳定或停电时设备能够正常运行。
2. 电源适配器:为电子设备提供适配的电源,确保设备能够安全、高效地运行。
3. 电池:包括铅酸电池、锂电池等,用于存储电能,为设备提供备用电源。
4. 电源管理系统:监控和管理电源设备,提高能源效率,减少能耗。

OMNION POWER的优势在于:

- 高品质:提供符合国际标准的高品质电源产品。
- 技术创新:不断研发新技术,提高产品性能和可靠性。
- 定制服务:根据客户需求提供定制化的电源解决方案。
- 售后服务:提供全面的技术支持和售后服务,确保客户满意度。

OMNION POWER致力于为客户提供高效、可靠的电源解决方案,以满足不同行业和应用场景的需求。

QBVW025A0B1-HZ数据手册

厂牌 PDF简要描述 下载
OMNION POWER DC-DC稳压器 OMNION POWER QBVW025A0B1-HZ QBVW025A0B1-HZ数据手册

QBVW025A0B1-HZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0RQB-50Y15LG ¥ 505.461
1.5M24-P1 ¥ 2344.0416
1/16A12-P4 ¥ 4326.089
110RCM1000-24DMQF ¥ 4784
110RCM500-24DMQF ¥ 4814.5702
15FL12-12W-I/O-RB ¥ 14718.2354
171010550 ¥ 32.7529
171020302 ¥ 67.6045
171020601 ¥ 201.3686
171031801 ¥ 81.2673