处理中...

首页  >  产品百科  >  0 343 86

0 343 86

产品分类: 机架/存储/外壳
厂牌: LEGRAND
产品描述: Legrand 雷电接地钳, 聚酰胺制
供应商型号: 7527757
供应商: 海外现货
标准整包数: 10
LEGRAND 机架/存储/外壳 0 343 86

0 343 86概述

    TENBY® Rapid Clamp Ultra Earth Clamps: Simplifying Earthing Connections
    Product Introduction
    TENBY® Rapid Clamp Ultra earth clamps represent an innovative solution designed to streamline the process of creating earthing connections in various environments. These clamps are specifically engineered for both residential and commercial applications, making them suitable for new installations as well as retrofits in existing setups. The product lineup includes three distinct sizes, each tailored to meet different pipe diameters and connection cross-section requirements, ensuring compatibility across a broad spectrum of applications.
    Key features of the TENBY® Rapid Clamp Ultra include:
    - Fast and secure installation through a simple "twist" mechanism.
    - Reliable and long-lasting equipotential links.
    - Compatibility with mains incomers, boilers, and supplementary bonding scenarios.
    - Availability in grey polyamide material, which ensures durability against environmental factors.
    These clamps adhere to the stringent standards set by BS 951:2009, guaranteeing compliance and safety in their intended uses.
    Technical Parameters
    | Parameter | Specification |

    | Terminal Size | A–D (2.5–10 mm²) |
    | Maximum Earth Conductor | 1 × 10 mm² |
    | Pipe Diameter Range | 20–32 mm |
    | Connection Cross Section | 2.5–16 mm² |
    | Material | Polyamide |
    | Operating Temperature | Incandescent wire resistance at 960°C |
    | Resistivity | 0.4 mΩ |
    | Color | Grey |
    The clamp design supports dry, non-corrosive, and humid/corrosive environments, enhancing its versatility and longevity.
    Product Features and Advantages
    The TENBY® Rapid Clamp Ultra boasts several advantages that set it apart from conventional earth clamps:
    - Speed and Efficiency: The unique 1/4 turn mounting system allows for installation speeds up to five times faster than traditional methods.
    - Durability: Constructed from high-quality polyamide, these clamps offer excellent resistance to wear and tear, even under harsh conditions.
    - Safety: Designed to ensure safe and effective equipotential links, providing peace of mind regarding electrical safety.
    - Versatility: With three different sizes available, they cater to a wide array of application needs.
    These features collectively enhance productivity while maintaining high levels of performance and reliability.
    Application Cases and Usage Recommendations
    The TENBY® Rapid Clamp Ultra is ideally suited for scenarios requiring efficient earthing solutions such as:
    - Mains incomer piping systems.
    - Boiler replacements and maintenance.
    - Supplementary bonding in pre-17th Edition installations.
    In practical terms, users should consider the following tips during installation:
    - Always ensure the surface of the pipe is clean and free from debris before attaching the clamp.
    - Verify that the selected clamp matches the diameter of the pipe being connected.
    - Regularly inspect connections to confirm their integrity and adjust as necessary.
    By adhering to these guidelines, professionals can maximize the efficiency and lifespan of their earthing connections.
    Compatibility and Support
    TENBY® Rapid Clamp Ultra clamps are compatible with a variety of standard electrical equipment and systems. They are supported by Legrand’s extensive network, offering technical assistance and customer service via multiple channels. For inquiries or troubleshooting, customers can reach out through phone, email, or visit the official website for detailed guides and resources.

0 343 86厂商介绍

Legrand(罗格朗)提供建筑电气和数字基础设施产品与连接解决方案,覆盖控制与连接接口、线缆管理、配电及数据分配等领域。集团服务住宅、商业建筑、工业场所和数据中心,支持照明、能源、网络及建筑出入管理。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 legrand 相关型号,如 20455、00800、29301、35112 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

0 343 86数据手册

厂牌 PDF简要描述 下载
LEGRAND 机架/存储/外壳 LEGRAND 0 343 86 0 343 86数据手册

0 343 86封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 57.102
库存: 86
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 571.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.55.0030.0 ¥ 155.2126
00 19 41 ¥ 2502.3534
00 21 10 LE ¥ 1262.3709
00 21 19 LB ¥ 1603.2903
00 21 41 LE ¥ 1425.1541
01925.0-01 ¥ 0
02060606 ¥ 262.852
02080808 ¥ 324.5871
02221100 ¥ 384.183
02502023.11 ¥ 5009.8663