处理中...

首页  >  产品百科  >  ISPLSI 2032E-110LT44

ISPLSI 2032E-110LT44

产品分类: 可编程逻辑器件(PLD)
产品描述: 系统内可编程 32 4.75V 10ns 5.25V QFP 贴片安装 10mm*10mm*1mm
供应商型号: CSCS-ISPLSI 2032E-110LT44
供应商: 海外现货
标准整包数: 1
LATTICE SEMICONDUCTOR 可编程逻辑器件(PLD) ISPLSI 2032E-110LT44

ISPLSI 2032E-110LT44概述

    ispLSI 2032E In-System Programmable PLD: A Comprehensive Overview
    Product Introduction
    The ispLSI 2032E is a high-density, programmable logic device that serves as a robust solution for modern electronic applications requiring complex logic operations. It combines the benefits of in-system programmability and reconfigurability with high performance characteristics such as low propagation delays and wide interconnectivity. The device offers 1,000 PLD gates, featuring 32 I/O pins, two dedicated inputs, and three clock pins. Its unique architecture supports various applications including state machines, address decoders, and fast counters.
    Primarily designed for high-speed digital logic design, the ispLSI 2032E is a member of the SuperFAST™ family, providing excellent performance and flexibility. It is suitable for a variety of industries such as telecommunications, consumer electronics, industrial automation, and automotive.
    Technical Parameters
    Below are key technical specifications for the ispLSI 2032E:
    | Parameter | Value |

    | Logic Gates | 1,000 PLD Gates |
    | I/O Pins | 32 Universal I/O Pins |
    | Clock Pins | 3 Dedicated Clock Pins |
    | Maximum Operating Frequency | 225 MHz |
    | Propagation Delay | 3.5 ns |
    | Input Voltage Range | 0 to 5.25V |
    | Logic Core Voltage | 5V |
    | Voltage Support | 3.3V or 5V |
    | Erase/Reprogram Cycles | 10,000 cycles |
    Other notable features include electrically erasable and reprogrammable functionality, support for open-drain outputs, and compatibility with PCI standards for enhanced performance in mixed voltage systems.
    Product Features and Advantages
    The ispLSI 2032E offers several standout features:
    1. High-Speed Operation: With a maximum operating frequency of 225 MHz, it ensures rapid execution of logic tasks.
    2. Flexibility: The 100% functional and JEDEC upward compatibility with previous ispLSI devices simplifies system upgrades.
    3. Non-Volatility: The ability to retain configurations without power ensures reliability.
    4. Power Optimization: Unused product term shutdown reduces unnecessary power consumption.
    5. Enhanced Diagnostics: Built-in JTAG testing allows for in-system diagnostics.
    6. Design Ease: Combining glue logic and structured designs in one device reduces design complexity.
    Its competitive edge lies in delivering high-density programmable solutions with advanced features like synchronous/asynchronous clocking and global routing pools that enhance system scalability and efficiency.
    Application Cases and Use Suggestions
    The ispLSI 2032E is ideal for various real-world applications:
    - Digital Control Systems: Utilize its robust state machine and counter functions to handle intricate control tasks.
    - Embedded Applications: The chip's small logic block size and flexible pin placement are advantageous for compact embedded systems.
    - Signal Decoding: Efficient address decoders simplify bus management in multi-channel communication interfaces.
    To maximize performance, users should consider:
    - Matching I/O levels to target systems by appropriately configuring VCCIO.
    - Utilizing multiple clock inputs to synchronize different sub-systems effectively.
    - Programming slew rates to mitigate switching noise during high-frequency operations.
    Compatibility and Support
    The ispLSI 2032E supports a range of configurations and integrates seamlessly with other components. For instance, the open-drain output mode enhances compatibility with external pull-up resistors, making it suitable for bus interface ap

ISPLSI 2032E-110LT44参数

参数
可编程类型 系统内可编程
宏单元数 32
最大传输延迟时间 10ns
最大工作供电电压 5.25V
最小工作供电电压 4.75V
长*宽*高 10mm*10mm*1mm
通用封装 QFP
安装方式 贴片安装
应用等级 商用级
零件状态 停产
包装方式 托盘装

ISPLSI 2032E-110LT44厂商介绍

Lattice Semiconductor(莱迪思半导体)是一家美国半导体公司,专注于提供低功耗、小型化的FPGA(现场可编程门阵列)解决方案。公司成立于1983年,总部位于俄勒冈州希尔斯伯勒。

Lattice Semiconductor的主营产品主要分为以下几类:

1. FPGA产品:提供广泛的FPGA产品线,包括iCE系列、ECP系列和XO系列等,适用于各种应用场景。

2. 可编程解决方案:包括视频桥接、音频桥接、USB桥接等,为各种接口提供灵活的解决方案。

3. 可编程互连:提供可编程互连解决方案,如CrossLink系列,用于实现高速数据传输和信号路由。

4. 可编程电源管理:提供可编程电源管理解决方案,如SiP系列,用于实现高效能的电源管理。

Lattice Semiconductor的产品广泛应用于通信、消费电子、工业控制、汽车电子等领域。其优势在于:

1. 低功耗:Lattice的FPGA产品具有低功耗特性,适合电池供电的应用。

2. 小型化:Lattice的FPGA产品尺寸较小,适合空间受限的应用。

3. 灵活性:Lattice的FPGA产品具有高度的可编程性,可以根据客户需求进行定制。

4. 快速上市:Lattice提供快速上市解决方案,帮助客户缩短产品开发周期。

ISPLSI 2032E-110LT44数据手册

厂牌 PDF简要描述 下载
LATTICE SEMICONDUCTOR 可编程逻辑器件(PLD) LATTICE SEMICONDUCTOR ISPLSI 2032E-110LT44 ISPLSI 2032E-110LT44数据手册

ISPLSI 2032E-110LT44封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 89
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
2700458 ¥ 2391.0957
2700459 ¥ 2249.8425
2700775 ¥ 1543.4941
2702875 ¥ 12719.7047
2861360 ¥ 1608.0967
2862194 ¥ 4204.9418
2884208 ¥ 9683.0364
2905137 ¥ 682.7083
2906917 ¥ 547.6513
2907443 ¥ 1047.9014