处理中...

首页  >  产品百科  >  0102SDLF06/SB

0102SDLF06/SB

产品分类: 焊锡丝/锡膏/助焊
厂牌: KURTZ ERSA
产品描述:
供应商型号: SCE-ERSA-102SDLF06
供应商: 海外现货
标准整包数: 1
KURTZ ERSA 焊锡丝/锡膏/助焊 0102SDLF06/SB

0102SDLF06/SB概述

    # Ersa Soldering Solutions: Professional Soldering and Desoldering Tools
    Product Introduction
    Ersa is a global leader in soldering and desoldering tools, offering a comprehensive range of products designed for industries, IoT applications, and professional use. Their product line includes soldering and desoldering stations, high-speed soldering irons, fume extractions, hybrid rework equipment, and a variety of accessories. With over 100 years of expertise in soldering technology, Ersa provides innovative solutions tailored to meet diverse application needs.
    Key products include:
    - Soldering and Desoldering Stations: Analogue and digital models for varied requirements.
    - Compact and Multifunctional Soldering Stations: Ideal for industry and IoT applications.
    - Fume Extraction Systems: To ensure safe working environments.
    - Soldering Robots and Rework Systems: For complex tasks.
    - Process Materials and Accessories: To complement their core products.
    Ersa’s focus on sustainability and continuous improvement drives their commitment to providing reliable, efficient, and environmentally friendly tools for modern soldering operations.
    Technical Parameters
    ANALOG 60 / ANALOG 60 A
    - Station Rating: 60 W
    - Voltage: 230 V, 50–60 Hz
    - Temperature Range: 150–450 °C
    - Weight: ~60 g (excluding cable)
    RDS 80
    - Station Rating: 80 W
    - Voltage: 230 V or 115 V, 50–60 Hz
    - Temperature Range: 150–450 °C
    - Heating Time: ~40 s (280 °C)
    - Weight: ~130 g (excluding cable)
    DIGITAL 2000 A
    - Station Rating: 80 W
    - Voltage: 230 V, 50–60 Hz
    - Temperature Range: 150–450 °C
    - Heating Time: ~40 s (280 °C)
    - Weight: ~50 g (soldering iron); ~75 g (desoldering tweezers)
    i-CON PICO MK2
    - Station Rating: Max. 80 W
    - Voltage: 230 V (115 V optional), 50 Hz
    - Temperature Range: 150–450 °C
    - Heating Time: ~9 s (350 °C)
    - Weight: ~30 g
    These technical specifications highlight Ersa’s commitment to delivering high performance with precise temperature control, quick heating, and ergonomic designs.
    Product Features and Advantages
    Ersa’s soldering solutions are characterized by several key features that set them apart from competitors:
    1. Patented Tip'n'Turn Technology: Offers rapid tip replacement with 20% more power, reducing downtime and increasing productivity.
    2. ESD Protection: Many models comply with MIL-SPEC/ESA standards, ensuring safe handling of sensitive electronics.
    3. User-Friendly Interfaces: Digital displays and intuitive controls allow users to easily program and adjust settings.
    4. Powerful and Efficient Heating Elements: Ensures fast heat-up and recovery, optimizing work efficiency.
    5. Sustainability Focus: Designed to reduce waste through cartridge-free tip changes and long-lasting components.
    These advantages make Ersa products ideal for professionals in electronics manufacturing, repair shops, and IoT industries.
    Application Case Studies and Usage Recommendations
    Application Example: RDS 80
    The RDS 80 is a versatile station suitable for both small and medium-sized solder joints. Its high thermal efficiency and digital control enable precise temperature management. For instance, in printed circuit board assembly, the RDS 80 can efficiently handle fine-pitch components, ensuring consistent solder joints.
    Usage Recommendation: Utilize the pre-programmed temperatures for common tasks to maximize speed and accuracy. Regular maintenance of soldering tips using the recommended Ersa process materials extends the lifespan of the tools.
    Application Example: DIGITAL 2000 A
    The DIGITAL 2000 A excels in industrial applications requiring simultaneous soldering and desoldering. Its ability to switch seamlessly between soldering and desoldering operations makes it invaluable for multi-tasking scenarios like rework stations.
    Usage Recom

0102SDLF06/SB参数

参数 值
长*宽*高 9.5mm(长度)
包装方式 袋装

0102SDLF06/SB厂商介绍

Kurtz Ersa是一家全球知名的电子制造服务(EMS)提供商,专注于为电子行业提供定制化的制造解决方案。公司主营产品分类包括:

1. PCB组装:提供从单层到多层的印刷电路板(PCB)组装服务,涵盖表面贴装技术(SMT)和通孔技术(THT)。

2. 电子组装:提供完整的电子组装服务,包括组件采购、组装、测试和包装。

3. 定制解决方案:根据客户需求,提供定制化的电子制造解决方案,如特殊材料处理、复杂电路设计和高可靠性要求的产品。

4. 测试与验证:提供全面的测试服务,确保产品在交付前满足所有性能和安全标准。

Kurtz Ersa的应用领域广泛,包括:

- 汽车电子:为汽车行业提供高可靠性的电子组件和系统。
- 工业自动化:提供工业自动化设备所需的电子组件和系统。
- 医疗设备:制造符合医疗行业严格标准的电子设备。
- 通信技术:为通信行业提供高性能的电子组件和系统。

Kurtz Ersa的优势在于:

- 技术创新:持续投资于研发,以保持技术领先。
- 质量控制:严格的质量管理体系,确保产品符合国际标准。
- 灵活定制:能够根据客户需求提供灵活的定制服务。
- 全球网络:拥有遍布全球的服务网络,能够快速响应客户需求。

0102SDLF06/SB数据手册

厂牌 PDF简要描述 下载
KURTZ ERSA 焊锡丝/锡膏/助焊 KURTZ ERSA 0102SDLF06/SB 0102SDLF06/SB数据手册

0102SDLF06/SB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 256.5669
2+ ¥ 246.0853
5+ ¥ 218.5619
10+ ¥ 214.6041
库存: 9
起订量: 2 增量: 1
交货地:
最小起订量为:2
合计: ¥ 492.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0102WDLF35/SB ¥ 244.17
0212CDLF/SB ¥ 255.2672
0212FDLF/SB ¥ 185.146
02693 ¥ 64.2036
0462MDLF015 ¥ 903.877
0621003700 ¥ 12122.649
0768554RS ¥ 125.6914
0768555RS ¥ 125.6914
0768865RS ¥ 166.2513
0768880RS ¥ 166.2513