处理中...

首页  >  产品百科  >  D3899932F19N

D3899932F19N

产品分类:
厂牌: AMPHENOL
产品描述: Connector Accessories Metal Protection Cap
供应商型号:
供应商:
标准整包数: 0
AMPHENOL  D3899932F19N

D3899932F19N概述

    Amphenol Tri-Start Series III Connector: The Ultimate Interconnection Solution
    1. Product Introduction
    Amphenol Tri-Start Series III connectors are part of the MIL-DTL-38999 family of high-performance interconnect solutions. Designed for demanding environments, these connectors cater to both general-purpose and severe-duty applications, ensuring reliable connections in critical systems such as military, aerospace, and ground vehicles. Available in aluminum, stainless steel, composite materials, and a specialized Clutch-Lok design for high vibration scenarios, the connectors support a variety of configurations including hermetic, ground plane, and filter/transient protection types.
    Key Features:
    - Advanced Shielding: Solid metal-to-metal coupling with grounding fingers and electroless nickel plating ensures minimal EMI/EMP leakage.
    - Versatility: With a vast array of shell styles, materials, and contact options, these connectors are suitable for diverse applications.
    - Innovative Design: Quick-coupling mechanisms and self-locking features reduce assembly time while improving connection reliability.
    2. Technical Parameters
    The following are the primary technical specifications of the Amphenol Tri-Start Series III connectors:
    - Electrical Characteristics:
    - Operating Voltage: Up to 2300 VRMS at sea level
    - Maximum Test Voltages: Up to 110,000 feet altitude
    - Current Ratings: Varies from 5A to 150A depending on contact size and arrangement
    - Environmental Durability:
    - Temperature Range: -55°C to +200°C
    - Salt Spray Resistance: 500 hours for metal shells, 2000 hours for composite shells
    - Vibration Capability: Exceeds MIL-STD-202G, with a maximum amplitude of 10 inches/second
    - Physical Attributes:
    - Contact Sizes: From 22D to 0
    - Thread Types: Acme thread for enhanced coupling durability
    - Shell Materials: Aluminum, stainless steel, composite with proprietary plating options
    3. Product Features and Advantages
    The standout features of the Amphenol Tri-Start Series III connectors include:
    - Superior EMI Shielding: Achieves a minimum shielding effectiveness of 65 dB at 10 GHz.
    - Rapid Coupling: Fully mates and self-locks in a 360° turn, facilitating efficient installation.
    - Lightweight and Durable: Composite models offer significant weight savings compared to traditional metal connectors while maintaining high durability.
    - Corrosion Resistant: Available in multiple plating options, including olive drab cadmium and electroless nickel, for extended service life.
    - Versatile Contact Options: Supports a wide range of contact types, including coax, shielded twinax, and power contacts, making it adaptable to various applications.
    4. Application Case Studies and Usage Tips
    The Amphenol Tri-Start Series III connectors are deployed across numerous industries due to their robustness and adaptability. Here are some notable use cases:
    - Military Applications: Used in avionics and missile guidance systems requiring high-shielding effectiveness.
    - Aerospace: Ideal for satellite communication systems where EMI shielding and vibration resistance are paramount.
    - Ground Vehicles: Suitable for armored vehicles needing quick-connect/disconnect solutions under harsh conditions.
    Usage Tips:
    - Ensure proper torque application during coupling to achieve optimal performance and longevity.
    - Use protective caps when connectors are not in use to maintain environmental integrity.
    - For sensitive electronic circuits, consider incorporating ESD protection modules to safeguard against static discharges.
    5. Compatibility and Support
    The Tri-Start Series III connectors are fully compatible with existing MIL-DTL-38999 insert arrangements and application tools, simplifying integration into legacy systems. Additionally, Amphenol Aerospace provides comprehensive technical support, including ass

D3899932F19N厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

D3899932F19N数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL D3899932F19N D3899932F19N数据手册

D3899932F19N封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0