处理中...

首页  >  产品百科  >  M85049/89-13W02

M85049/89-13W02

厂牌: AMPHENOL
产品描述: 后壳,箍带 镉 橄榄绿 8.13mm 45°
供应商型号: PCD M85049/89-13W02
供应商: PEI-Genesis
标准整包数: 1
AMPHENOL 圆形连接器-后壳和电缆夹 M85049/89-13W02

M85049/89-13W02概述

    # Amphenol Backshells Technical Overview
    Product Introduction
    Amphenol Backshells offer a comprehensive line of interconnect solutions designed for military, aerospace, and industrial applications. These backshells are engineered to provide effective cable management and environmental sealing for various connector families such as MIL-DTL-38999, MIL-DTL-26482, and MIL-DTL-5015. They are widely used in ground, naval, and space applications, where robustness, environmental sealing, and electromagnetic compatibility are critical.
    Key Features:
    - Connector families: "L" (MIL-DTL-38999 Series III & IV), "K" (MIL-DTL-38999 Series I & II), "J" (MIL-DTL-26482 Series 2, MIL-DTL-5015, and MIL-DTL-83723)
    - Available in straight, 90°, and 45° angular profiles
    - Various coupling styles: spin, self-lock, and direct coupling
    - Support for both non-environmental and environmental sealing
    Technical Parameters
    Amphenol Backshells come equipped with a range of technical specifications tailored to meet diverse operational requirements:
    | Parameter | Value |

    | Angular Profiles | Straight, 90°, 45° |
    | Material | Aluminum Alloy |
    | Surface Finishes | Anodized (Black, Hard), Nickel, Electroless Nickel, Cadmium, Zinc-Cobalt |
    | Torque Values (Inch-Pounds) | Varies by Shell Size: 40-120 |
    | Environmental Sealing | Up to 6 feet water sealing |
    These backshells are manufactured to meet stringent military standards and offer superior performance in challenging environments.
    Product Characteristics and Advantages
    Unique Features:
    - Environmental Protection: Ensures cable sealing and environmental protection through high-quality grommets.
    - Strain Relief: Provides excellent cable holding and strain relief mechanisms.
    - Electromagnetic Interference (EMI) Shielding: Offers 360-degree screen termination for enhanced EMI/RFI isolation.
    - Customizable Designs: Supports customization to meet specific application needs.
    Market Competitiveness:
    Amphenol Backshells stand out due to their versatility, reliability, and compliance with global standards. They are ideal for applications requiring high durability, secure connections, and resistance to harsh conditions.
    Application Scenarios and Recommendations
    Application Case Studies:
    1. Military Ground Vehicles: Amphenol Backshells are used to protect high-density cabling from physical damage and moisture ingress, ensuring reliable signal transmission.
    2. Naval Systems: They provide critical environmental sealing and strain relief for shipboard communications equipment exposed to saline environments.
    3. Spacecraft Communication: Lightweight and compact designs minimize weight while maintaining strong electrical connections in zero-gravity conditions.
    Usage Tips:
    - Always refer to the Quick Reference Guide for selecting the appropriate backshell based on connector type and application.
    - Ensure proper torque application during installation to avoid mechanical stress on connectors.
    - Use compatible accessories like heat shrink boots and crimp rings for enhanced performance.
    Compatibility and Support
    Amphenol Backshells are compatible with numerous connector series and are supported by comprehensive technical documentation available online. For further assistance, users can contact Amphenol PCD via email (sales@backshellworld.com) or visit their website for detailed guides and custom design consultations.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient Cable Holding | Ensure correct installation procedures are followed. |
    | Poor Environmental Sealing | Verify the use of appropriate grommets and tighten properly. |
    | Difficulty in Self-Locking Mechanism | Check

M85049/89-13W02参数

参数
镀层
材料 -
电缆出口 45°
螺丝尺寸 -
电缆开口 8.13mm
类型 后壳,箍带
颜色 橄榄绿
应用等级 军用级
零件状态 在售
包装方式 散装

M85049/89-13W02厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

M85049/89-13W02数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-后壳和电缆夹 AMPHENOL M85049/89-13W02 M85049/89-13W02数据手册

M85049/89-13W02封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 63.7414 ¥ 541.8015
10+ $ 61.5044 ¥ 522.7871
25+ $ 56.9491 ¥ 484.0671
50+ $ 53.444 ¥ 454.2737
100+ $ 49.8843 ¥ 424.0163
库存: 137
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 541.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
058-8578-100 ¥ 14.2633
058-8578-101 ¥ 11.5688
058-8578-103 ¥ 6.336
1122196000 ¥ 0
192900-0344 ¥ 27.9824
192900-0637 ¥ 135.0372
201M914-19G ¥ 424.5478
204M024-19B16 ¥ 724.8545
209M412-19B ¥ 485.235
310HS001NF17 ¥ 4519.2865