处理中...

首页  >  产品百科  >  10-555210-13S

10-555210-13S

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular SKT Solder Cup ST Box Mount 1 Port
供应商型号: WES-10-555210-13S
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-555210-13S

10-555210-13S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Guide
    Product Introduction
    The Amphenol QWL Series Cylindrical Connectors are heavy-duty electronic connectors designed specifically for demanding industrial environments. These connectors combine robustness and versatility, making them ideal for shipboard installations and ground support power distribution systems. They are engineered to meet stringent MIL-C-22992 environmental standards, ensuring reliability even under extreme conditions.
    Key Features:
    - High Current Capacity: Ideal for power distribution networks and equipment inputs requiring substantial electrical flow.
    - Rugged Construction: High-strength aluminum shells with Alumilite 225 hard anodic finish, resilient inserts, and appropriate seals ensure weather-tight connections.
    - Serviceability & Fool-proof Operation: Fast coupling mechanisms, easy maintenance of double stub threads, and left-hand accessory threads simplify operations.
    - Versatility: Supports both MS and custom insert patterns for a variety of multi-conductor cables.
    Technical Parameters
    Below are some of the essential technical specifications and performance parameters of the QWL Series:
    | Parameter | Value |

    | Current Rating | Up to 400 amps |
    | Voltage Rating | Up to 500 volts AC/DC |
    | Operating Temperature| -55°C to +125°C |
    | Contact Material | Gold or Silver Plated |
    | Shell Materials | Aluminum (Anodized) |
    | Insert Arrangements | Equivalent MS Shell Sizes |
    | Mechanical Durability| 500 mating cycles |
    These connectors also excel in durability and environmental resistance, as confirmed by MIL-STD tests such as thermal shock, moisture resistance, salt spray, vibration, fluid immersion, and water immersion.
    Product Features and Advantages
    The QWL Series stands out due to its exceptional service life, rugged build quality, and ease of installation. The following advantages make them stand out in the market:
    - Exceptional resistance to environmental factors like moisture, corrosion, and vibration.
    - Easy-to-use quick-connect coupling system ensures reliable and consistent connectivity.
    - Compatibility with multiple cable types and custom configurations for diverse applications.
    - Comprehensive range of accessories including sealing adapters, protection caps, and clamps enhance usability.
    Application Case Studies and Usage Suggestions
    The QWL Series is suitable for a variety of industries, including marine, aerospace, defense, and industrial machinery. Typical applications include:
    - Power distribution systems in naval vessels and aircraft carriers.
    - Industrial machinery controls requiring reliable connectors in harsh environments.
    Usage Suggestions:
    - Ensure proper selection of inserts based on specific current and voltage requirements.
    - Use the appropriate sealing adapters to maintain moisture resistance during field operations.
    - Consider installing protective caps during storage and transportation to avoid contamination.
    Compatibility and Support
    Amphenol provides extensive support for the QWL Series, including technical documentation, customer service, and after-sales maintenance. Additionally, the connectors are compatible with various other Amphenol products and third-party equipment, facilitating integration into larger systems.
    Common Issues and Solutions
    Some common problems users might face include incorrect insertion or removal force, insufficient waterproofing, and misalignment during coupling. Here are solutions:
    - Problem: Difficult insertion/removal.
    - Solution: Ensure proper alignment and apply recommended lubricants if necessary.

    - Problem: Insufficient waterproofing.
    - Solution: Use the correct sea

10-555210-13S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555210-13S数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-555210-13S 10-555210-13S数据手册

10-555210-13S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 11.564 ¥ 97.9471
库存: 37
起订量: 17 增量: 0
交货地:
最小起订量为:1
合计: ¥ 97.94
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879