处理中...

首页  >  产品百科  >  10-117931-203

10-117931-203

厂牌: AMPHENOL
产品描述: Accessories,Circular MIL Spec Tools,Hardware &
供应商型号: WES-10-117931-203
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器-后壳和电缆夹 10-117931-203

10-117931-203概述

    # Amphenol Miniature Cylindrical Connectors: A Comprehensive Overview
    Product Introduction
    Amphenol Miniature Cylindrical Connectors are a robust line of connectors designed for general duty applications and environmental sealing, offering versatility across multiple industries. The connectors are available in several series—PT, SP, MS/PT, PT-SE, SP-SE, PT-CE, SP-CE, PC, PC-SE, and PC-CE—with varying contact arrangements and termination types. They are ideal for instrumentation, communications, industrial controls, aerospace, and military applications.
    Key features include:
    - Twice the number of contacts in half the space compared to standard connectors.
    - Available in both bayonet and threaded coupling styles.
    - Solder and crimp termination options for flexibility.
    - Compliance with MIL-C-26482, Series 1 specifications.
    These connectors excel in environments requiring durability and reliability, making them suitable for demanding industrial and military applications.
    Technical Parameters
    General Specifications
    - Operating Temperature: –55°C to +125°C
    - Operating Voltage: Up to 1000 VAC (RMS) at sea level
    - Contact Material: Low-loss copper alloy with gold plating
    - Dielectric Strength: High resilience with moisture barrier
    Shell Styles and Options
    - Shell Styles: PT, SP, PC, PT-SE, SP-SE, PT-CE, SP-CE, PC-SE, PC-CE
    - Flange Options: Wide mounting flanges available for certain styles
    - Hermetic Seals: Available in hermetic versions with fused compression glass seals
    - Contact Arrangements: Various configurations with up to 55 total contacts
    Environmental Features
    - Sealing Mechanism: Grommet and clamp design for environmental protection
    - EMI Protection: Optional EMI filter protection styles
    - Overmolding: Customizable overmold seals and cables
    Product Characteristics and Advantages
    Unique Features
    1. Compact Design: The miniature form factor allows for high-density contact arrangements in small spaces.
    2. Durability: Gold-plated contacts ensure long-term performance and corrosion resistance.
    3. Versatility: Bayonet and threaded coupling styles cater to different installation requirements.
    Market Competitiveness
    - Applications: Suitable for military, aerospace, industrial control, oil and petrochemical sectors.
    - Certifications: Meets MIL-C-26482, Series 1 standards; UL recognized.
    - Customization: Multiple shell styles and contact arrangements provide tailored solutions.
    Application Case Studies and Usage Tips
    Typical Applications
    1. Military Avionics: Use in aircraft communication systems where lightweight, compact connectors are critical.
    2. Industrial Automation: Deployed in factory automation equipment requiring robust connections under harsh conditions.
    3. Oil & Gas Industry: Used in drilling equipment for reliable signal transmission in extreme environments.
    Usage Suggestions
    - Environmental Sealing: Ensure proper grommet placement for optimal moisture resistance.
    - Contact Management: Use factory-installed solder contacts for increased reliability.
    - EMI Mitigation: Opt for models with integrated EMI filters to protect sensitive circuits.
    Compatibility and Support
    Interoperability
    - Intermateability: Compatible with other miniature connector series except threaded PC series.
    - Coaxial Contacts: Shielded coax contacts available in specific configurations.
    Manufacturer Support
    - Technical Assistance: Contact Amphenol Corporation for detailed specifications and customizations.
    - Online Resources: Download catalogs and technical documents via [Amphenol websites](www.amphenol-industrial.com).
    Common Issues and Solutions
    | Issue | Solution |

    | Poor connection stability | Verify proper mating and tightening of couplings. |
    | Corrosion on contacts

10-117931-203参数

参数
材料 -
电缆出口 -
螺丝尺寸 -
电缆开口 -
类型 Accessories,Circular MIL Spec Tools,Hardware &
颜色 -
镀层 -
零件状态 在售
包装方式 散装

10-117931-203厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-117931-203数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-后壳和电缆夹 AMPHENOL 10-117931-203 10-117931-203数据手册

10-117931-203封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.0798 ¥ 26.0859
库存: 48
起订量: 62 增量: 0
交货地:
最小起订量为:1
合计: ¥ 26.08
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
058-8578-100 ¥ 14.2633
058-8578-101 ¥ 11.5688
058-8578-103 ¥ 6.336
1122196000 ¥ 0
192900-0344 ¥ 27.9824
192900-0637 ¥ 135.0372
201M914-19G ¥ 424.5478
204M024-19B16 ¥ 724.8545
209M412-19B ¥ 485.235
310HS001NF17 ¥ 4519.2865