处理中...

首页  >  产品百科  >  D38999/20ZA35BA

D38999/20ZA35BA

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Receptacle Housing,Threaded 6pin Aluminum 5A 法兰安装,面板安装 32.74mm(长度)*24.1mm(高度)
供应商型号: D38999/20ZA35BA
供应商: 国内现货
标准整包数: 1
AMPHENOL 圆形连接器 D38999/20ZA35BA

D38999/20ZA35BA概述

    Amphenol Aerospace MIL-DTL-38999 Interconnect Systems: A Comprehensive Guide
    Product Introduction
    Amphenol Aerospace is a leading manufacturer of interconnect products designed for Military, Commercial Aerospace, and Industrial applications. Their MIL-DTL-38999 series connectors are engineered to meet stringent industry standards, providing reliable connections across various critical environments. These connectors come in several sub-series—Series I LJT, II JT, III TV, and HD (High Density)—each optimized for specific requirements. The core offering includes a range of contact sizes and configurations that cater to both electrical and fiber-optic needs.
    These connectors are ideal for applications demanding high performance, such as avionics, military vehicles, radar systems, satellite communications, and industrial automation. Their rugged design ensures durability against extreme temperatures, shock, vibration, and environmental contaminants.
    Technical Parameters
    The following table highlights key technical specifications extracted from the product manual:
    | Parameter | Details |

    | Series | I LJT, II JT, III TV, HD |
    | Contact Sizes | 8, 10, 12, 16, 20, 22, 22M, 22D, 23 |
    | Total Contacts | Varies per arrangement (from 4 to 128) |
    | Service Ratings | Up to 56A per contact; voltage ratings depend on specific arrangement |
    | Environmental Conditions | Operating temperature: -55°C to +200°C (Standard), -55°C to +175°C (Hermetic) |
    | Insert Arrangements | Multiple options available for pin, socket, coaxial, and fiber-optic contacts |
    | Termination Methods | Solder, crimp, PCB, or eyelet terminations available |
    Product Features and Advantages
    1. Durability: Designed to withstand harsh conditions, ensuring long-term reliability.
    2. Versatility: Supports multiple contact types (pins, sockets, coaxial, fiber-optic) for flexible integration.
    3. High Performance: Ensures minimal signal loss with excellent shielding against electromagnetic interference.
    4. Customization: Offers customizable shell sizes and insert arrangements tailored to specific application needs.
    5. Certifications: Complies with AS9100 and ISO9001:2008 standards, providing assurance of consistent quality.
    Application Cases and Use Recommendations
    Application Examples:
    - Military Avionics: Used in aircraft communication systems where robustness and precision are crucial.
    - Satellite Communications: Suitable for transmitting data through space due to its ability to maintain signal integrity under extreme conditions.
    - Industrial Automation: Ideal for connecting sensors and actuators in automated machinery environments.
    Use Recommendations:
    - Always consult the insertion chart to determine compatibility between shells and inserts.
    - For high-density applications, opt for the HD Series III patterns with size 23 contacts.
    - Ensure proper termination method selection based on installation constraints.
    Compatibility and Support
    Amphenol Aerospace provides seamless integration with other components through their extensive distribution network. The company offers support services, including pre-sales consultations, technical documentation, and post-sale maintenance, ensuring optimal system performance.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor contact engagement | Verify correct crimping technique and ensure proper matin

D38999/20ZA35BA参数

参数
针脚数 6pin
触头镀层 - 配接 -
类型 Receptacle Housing,Threaded
颜色 -
端接 -
额定电流 5A
外壳材料 Aluminum
长*宽*高 32.74mm(长度)*24.1mm(高度)
安装方式 法兰安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

D38999/20ZA35BA厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

D38999/20ZA35BA数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL D38999/20ZA35BA D38999/20ZA35BA数据手册

D38999/20ZA35BA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 71.175 ¥ 597.87
10+ $ 57.6636 ¥ 484.3742
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908