处理中...

首页  >  产品百科  >  PT08E-16-26P

PT08E-16-26P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Male Pins,Plug 焊盘 26pin Aluminum 7.5A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 58.8mm(长度)
供应商型号: 339-PT08E-16-26P-ND
供应商: Digi-Key
标准整包数: 1
AMPHENOL 圆形连接器 PT08E-16-26P

PT08E-16-26P概述

    Amphenol® Miniature Cylindrical Connectors: A Comprehensive Overview
    1. Product Introduction
    Amphenol® Miniature Cylindrical Connectors are a versatile line of electronic components designed for various applications, including industrial, military, and communication sectors. These connectors are renowned for their small form factor, offering double the number of contacts in half the size compared to standard connectors. Available in multiple series, they cater to diverse design requirements while maintaining flexibility and performance standards. Their primary applications span industries such as instrumentation, machine tool automation, communications, geophysical studies, robotics, oil and petrochemical sectors, rail transit systems, and military/aerospace environments.
    2. Technical Parameters
    The key technical specifications of the Amphenol® miniature cylindrical connectors are as follows:
    - Operating Temperature: -55°C to +125°C.
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level.
    - Contacts: Machined from low-loss copper alloys and gold-plated to prevent corrosion.
    - Insert Types: Offers resilience with high dielectric strength and moisture barriers.
    - Shell Finishes: Includes non-cadmium options, catering to environmental compliance needs.
    - Coupling Mechanisms: Bayonet and threaded couplings with solder or crimp contact terminations.
    - Service Classes: Complies with MIL-DTL-26482 Series 1 service classes E, F, and P.
    - Applications: Interfacing with electrical systems requiring reliable connectivity under demanding conditions.
    3. Product Features and Advantages
    - Design Flexibility: Variants like PT, SP, MS/PT allow customization for specific use cases, such as solder or crimp termination preferences.
    - Compact Design: Double the contact density compared to standard connectors, ideal for space-constrained applications.
    - Environmental Sealing: Achieved through grommet and clamp designs, ensuring robustness against moisture ingress.
    - Wide Applicability: Suitable for military-grade equipment and harsh industrial settings due to its durability.
    - Compliance: UL and CSA recognized, making them compliant with global safety standards.
    4. Application Cases and Usage Suggestions
    These connectors are widely used in:
    - Industrial Automation: Robust interconnections in robotic arms and factory machinery.
    - Geophysical Equipment: Deployed in seismic monitoring and drilling operations.
    - Military Systems: Used in radar and satellite communication setups.

    Usage Tips:
    - Always ensure proper mating alignment using bayonet or threaded coupling mechanisms.
    - Use the alternate positioning feature when multiple connectors of the same size are employed to prevent cross-plugging.
    - Select the correct insert arrangement based on the application's required number of contacts and their size.
    5. Compatibility and Support
    Amphenol’s connectors are compatible with other MIL-DTL-26482 connectors and various PCB tail designs. They support overmolding solutions tailored to specific environmental demands. Additionally, Amphenol provides comprehensive customer support through its global network and online resources at [amphenol-industrial.com](http://www.amphenol-industrial.com).
    6. Common Issues and Solutions
    | Problem | Solution |

    | Cross-plug connections | Utilize alternate positioning features for distinct insert rotations. |
    | Insufficient moisture protection | Ensure proper sealing grommets and clamps are used. |
    | Inadequate insertion force | Check for proper alignment and ensure compatible insert types. |
    7. Summary and Recommendation
    Amphenol® Miniature Cylindrical Connectors are an excellent choice for engineers seeking high-perfo

PT08E-16-26P参数

参数
类型 Bayonet Lock,Male Pins,Plug
颜色 橄榄绿,褐色
端接 焊盘
额定电流 7.5A
外壳材料 Aluminum
针脚数 26pin
触头镀层 - 配接
长*宽*高 58.8mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装,袋装

PT08E-16-26P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT08E-16-26P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT08E-16-26P PT08E-16-26P数据手册

PT08E-16-26P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 129.8648 ¥ 1086.806
10+ $ 110.3918 ¥ 923.8417
25+ $ 103.4862 ¥ 866.0505
50+ $ 98.5535 ¥ 824.7698
100+ $ 96.525 ¥ 807.7936
库存: 40
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1086.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908