处理中...

首页  >  产品百科  >  PT05A-10-6PW

PT05A-10-6PW

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Male Pins,Plug 焊盘 6pin Aluminum 13A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装
供应商型号: 654-PT05A106PW
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 PT05A-10-6PW

PT05A-10-6PW概述

    Amphenol Miniature Cylindrical Connectors: Product Overview
    1. Product Introduction
    Amphenol Miniature Cylindrical Connectors represent a high-performance solution for a wide range of applications across both industrial and military sectors. These connectors are specifically designed to provide reliable and robust performance while maintaining a compact form factor. The product line includes connectors that meet MIL-C-26482, Series 1 standards, offering superior durability and versatility.
    Key features include:
    - Twice the number of contacts in half the size compared to standard connectors.
    - Available in multiple series to suit varying design and cost considerations.
    - Compatible with various industries including instrumentation, monitoring equipment, machine tools, factory automation, communications, geophysical applications, and aerospace.
    2. Technical Parameters
    The technical specifications of the Amphenol Miniature Cylindrical Connectors are impressive:
    - Operating Temperature: -55°C to +125°C
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level
    - Contact Material: Low-loss copper alloy, gold-plated to prevent corrosion and ensure indefinite shelf life.
    - Dielectric Strength: High-resilient inserts providing excellent dielectric strength and moisture barrier.
    - Shell Finishes: Options include non-cadmium finishes, offering flexibility for diverse environments.
    Additional Features:
    - Multiple shell styles and insert patterns are available, allowing for 7 shell styles with 60 insert patterns in the PT series and 5 shell styles with 60 insert patterns in the PC series.
    - Hermetic seal variants are available, providing enhanced environmental protection.
    - Support for crimp and solder contacts, with options for threaded or bayonet couplings.
    3. Product Characteristics and Advantages
    The standout features of the Amphenol Miniature Cylindrical Connectors include:
    - Compact Design: Half the size of standard connectors with double the contact density.
    - Versatility: Multiple styles and configurations cater to specific application needs.
    - Durability: High-temperature tolerance and resistance to corrosion ensure longevity.
    - Environmental Sealing: Achieved through grommet and clamp designs, ensuring reliable performance in harsh conditions.
    - EMI Protection: Optional EMI filter protection enhances signal integrity in sensitive circuits.
    These connectors stand out in their market segment due to their balance of compactness, reliability, and flexibility, making them suitable for a broad range of applications.
    4. Application Case Studies and Usage Tips
    The Amphenol Miniature Cylindrical Connectors are extensively used in:
    - Military and Aerospace Applications: Where durability and precision are critical.
    - Industrial Automation: Enhancing connectivity in complex machinery and control systems.
    - Medical Devices: Ensuring stable connections in portable and wearable health monitors.
    Usage Suggestions:
    - Always ensure proper mating of the plug and receptacle before using the lanyard to disconnect.
    - Utilize the flex circuitry option when designing PCB-mounted connectors to improve integration.
    - Consider hermetic seal variants for applications requiring superior moisture resistance.
    5. Compatibility and Support
    The connectors are compatible with other devices and components within the same series, facilitating seamless integration. Amphenol provides comprehensive support, including detailed catalogs, application tools, and contact information for technical inquiries.
    6. Common Issues and Solutions
    Problem 1: Mating issues due to improper alignment.
    Solution: Ensure correct key and keyway alignment during installation.
    Problem 2: Signal degradation in noisy environments.
    Solution: Use connectors with integrated EMI filter protection.
    Problem 3: Corrosion over time.

PT05A-10-6PW参数

参数
针脚数 6pin
触头镀层 - 配接
类型 Bayonet Lock,Male Pins,Plug
颜色 橄榄绿,褐色
端接 焊盘
额定电流 13A
外壳材料 Aluminum
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

PT05A-10-6PW厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT05A-10-6PW数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT05A-10-6PW PT05A-10-6PW数据手册

PT05A-10-6PW封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 12.684 ¥ 107.1798
库存: 0
起订量: 100 增量: 1
交货地:
最小起订量为:100
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908