处理中...

首页  >  产品百科  >  PLB16F0000/AA

PLB16F0000/AA

产品分类:
厂牌: AMPHENOL
产品描述: Conn Housing F 16 POS Crimp ST Cable Mount
供应商型号: 276-PLB16F0000/AA
供应商: Mouser
标准整包数: 1
AMPHENOL  PLB16F0000/AA

PLB16F0000/AA概述

    Power Connection Systems by Positronic Industries
    Product Introduction
    Positronic Industries, established in 1966, has consistently contributed to the electronic industry's progress through innovative connector designs and developments aligned with global standards. Their Power Connection Systems (PCS) series represents a pioneering advancement in power connectors, offering reliability and versatility across a wide range of applications. This comprehensive line of connectors focuses on robust performance, making them indispensable in industrial, military, and commercial sectors.
    The PCS series includes a variety of configurations—such as board-to-board, cable-to-board, and cable-to-cable connections—that support both straight and right-angle soldered, press-in, and removable contact options. These connectors are known for their low contact resistance, sequential mating options, and safety shrouded designs, ensuring superior electrical performance in demanding environments.
    Technical Parameters
    The PCS series boasts impressive technical specifications designed to meet stringent industry standards:
    - Current Rating: Varies based on configuration, typically up to 65A per contact.
    - Voltage Rating: Up to 1000V DC/AC depending on the variant.
    - Operating Temperature Range: -55°C to +150°C.
    - Contact Material: Gold-plated copper alloy for enhanced conductivity and durability.
    - Insulation Material: High-temperature thermoplastics ensuring reliability under extreme conditions.
    - Contact Plating: Gold or Tin options available for specific requirements.
    - Mechanical Life: Guaranteed over 10,000 mating cycles.
    - Resistance to Corrosion: Excellent protection against harsh environments.
    Product Features and Advantages
    One of the standout features of the PCS series is its low contact resistance, which ensures efficient energy transfer and minimizes losses. The sequential mating system allows users to control power flow precisely during connector engagement. Additionally, the safety shrouded design offers additional protection against accidental short circuits, making these connectors suitable for critical applications.
    Positronic’s expertise in producing high-reliability connectors with specialized machining processes provides significant competitive advantages. These connectors are particularly suited for high-current-density applications, including military-grade systems, telecommunications equipment, renewable energy systems, and advanced industrial machinery.
    Application Cases and Usage Recommendations
    The PCS series is highly versatile, supporting multiple applications:
    1. Industrial Automation: Ideal for powering robotic arms and other high-power devices.
    2. Renewable Energy: Suitable for wind turbines and solar inverters where high voltage and current handling are crucial.
    3. Military Applications: Adheres to strict MIL-STD specifications, ensuring compliance in defense-related projects.
    To optimize performance, consider selecting the correct termination style (solder or press-in) and configuring the appropriate contact density for your application. Properly managing heat dissipation in dense installations is also essential for maintaining optimal functionality.
    Compatibility and Support
    The PCS series connectors exhibit broad compatibility with standard PCB layouts and cable configurations. Positronic offers comprehensive support, including technical assistance from regional offices and factory-trained personnel. Their global presence ensures swift delivery of components and tailored solutions to meet customer-specific needs.
    Moreover, compliance with international standards like ISO 9001, ISO 14001, and AS9100 underscores Positronic’s commitment to quality and environmental stewardship.
    Common Issues and Solutions
    Users might encounter issues related to incorrect contact insertion or improper soldering. Here are common

PLB16F0000/AA参数

参数
包装方式 托盘装

PLB16F0000/AA厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PLB16F0000/AA数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL PLB16F0000/AA PLB16F0000/AA数据手册

PLB16F0000/AA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 6.5435 ¥ 55.2926
10+ $ 5.478 ¥ 46.2891
50+ $ 5.076 ¥ 42.8922
100+ $ 4.9356 ¥ 41.7058
1000+ $ 4.347 ¥ 36.7322
库存: 72
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 55.29
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879