处理中...

首页  >  产品百科  >  10-417325-04S

10-417325-04S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: 焊盘 螺纹安装
供应商型号: WES-10-417325-04S
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-417325-04S

10-417325-04S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Guide
    1. Product Introduction
    The Amphenol QWL Series is a robust family of cylindrical connectors designed for heavy-duty industrial applications. These connectors are tailored to deliver exceptional performance in environments demanding durability and reliability. Primarily used in shipboard installations and ground support power distribution systems, the QWL series excels in contexts where physical strength and dependability are critical.
    This series provides a versatile, cost-effective alternative to military-qualified designs while adhering to rigorous standards such as MIL-C-22992 environmental connector requirements. It supports a wide range of applications including power distribution networks and equipment interfaces due to its high current capacity and rugged construction.
    2. Technical Parameters
    Below is a summary of key technical specifications for the Amphenol QWL Series:
    | Parameter | Value |

    | Shell Sizes | Equivalent to MS shell sizes (10S to 48) |
    | Current Capacity | High current for power distribution |
    | Materials | High-strength aluminum with alumilite coating |
    | Insert Arrangements | Customizable MS and proprietary patterns |
    | Temperature Range | -55°C to +125°C |
    | Environmental Features| Waterproof, corrosion-resistant |
    | Contact Types | Pin and socket designs |
    | Cable Compatibility | Supports multiple standard cable types |
    | Thread Type | Double stub, left-hand thread |
    These parameters highlight the robustness and flexibility of the QWL Series in diverse operational environments.
    3. Product Features and Advantages
    The Amphenol QWL Series offers several unique advantages:
    - Exceptional Durability: Constructed with high-strength aluminum shells and alumilite coatings for resistance against corrosion and impact.
    - Versatility: Available in multiple shell sizes and insert arrangements to fit various cable configurations.
    - Ease of Use: Features foolproof coupling mechanisms with double stub threads and single keyway mating for quick assembly.
    - Reliability: Meets stringent MIL-C-22992 standards, ensuring reliable operation under extreme conditions.
    - Economic Alternative: Offers comparable performance to military-grade products but at a more cost-effective price point.
    These features make the QWL Series ideal for industrial applications requiring durability, adaptability, and ease of maintenance.
    4. Application Cases and Usage Recommendations
    The QWL Series connectors excel in various scenarios:
    - Maritime Applications: Withstand harsh marine environments, ensuring uninterrupted power transmission.
    - Ground Support Equipment: Used in large-scale industrial machinery and power distribution systems.
    - Military and Aerospace: Substitute for high-cost military connectors in non-critical applications.
    Usage Recommendations:
    - Always select the correct insert arrangement based on cable requirements.
    - Ensure proper sealing using the provided cable clamps and sealing adapters.
    - Regularly inspect threads and gaskets for wear and tear to maintain optimal performance.
    5. Compatibility and Support
    The QWL Series connectors are compatible with standard cable types and adhere to industry standards like MIL-C-22992. Amphenol offers a comprehensive range of accessories, including sealing adapters, cable clamps, and protective caps, to enhance functionality. Additionally, they provide robust technical support through their global sales offices.
    6. Common Issues and Solutions
    Here are some common problems users might face along with their solutions:
    - Issue: Connector does not seal properly.
    - Solution: Ensure the correct sealing adapte

10-417325-04S参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -
端接 焊盘
安装方式 螺纹安装
应用等级 工业级

10-417325-04S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-417325-04S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-417325-04S 10-417325-04S数据手册

10-417325-04S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 50.9878 ¥ 431.8667
库存: 25
起订量: 4 增量: 0
交货地:
最小起订量为:1
合计: ¥ 431.86
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908