处理中...

首页  >  产品百科  >  10-035530-000

10-035530-000

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connector Circular 导线安装
供应商型号: WES-10-035530-000
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-035530-000

10-035530-000概述

    Amphenol ACA-B Reverse Bayonet Coupling Connectors: Comprehensive Technical Overview
    Product Introduction
    Amphenol's ACA-B Reverse Bayonet Coupling Connectors represent a robust solution designed for demanding industrial environments. These connectors cater specifically to commercial and industrial settings where reliability under extreme conditions is paramount. Primarily used for heavy-duty power and signal transmission, they find extensive application in factory automation, robotics, process control, and test and measurement equipment. The connectors incorporate reverse bayonet coupling, offering quick, secure, and reliable connections.
    Technical Parameters
    The Amphenol ACA-B series is engineered to meet rigorous standards such as MIL-DTL-5015 and VG95234. Key technical specifications include:
    - Temperature Range: Operates between -55°C to +125°C.
    - Insulator Material: Made of high-quality polychloroprene, capable of withstanding harsh environmental conditions.
    - Shell Material: Constructed from aluminum alloy, providing excellent durability and resistance to corrosion.
    - Contact Materials: Contacts are precision-machined from copper alloy or brass, with options for gold or silver plating.
    - Waterproof Rating: IP67 certified, ensuring protection against water ingress.
    - Coupling Mechanism: Reverse bayonet coupling mechanism allows for quick and audible tactile confirmation of full connection.
    - Electrical Performance: Rugged design ensures high shock and vibration tolerance.
    - Wire Compatibility: Crimp and solder termination options accommodate a wide range of cable sizes.
    Product Features and Advantages
    The ACA-B series excels in its versatility and performance:
    - Quick Coupling: The reverse bayonet design provides rapid connection and disconnection.
    - Reliability: No lockwiring required, simplifying maintenance.
    - Environmentally Sealed: Waterproof IP67 rating ensures long-term stability in wet conditions.
    - High Contact Density: Numerous contact arrangements cater to diverse applications.
    - Material Flexibility: Shell finishes are customizable, allowing adaptation to specific needs.
    - Advanced Contacts: Optional RADSOK® technology increases ampacity by up to 50%, making these connectors ideal for high-power applications.
    - Interoperability: Compatible with existing VG95234 connectors, ensuring backward compatibility.
    Applications and Usage Recommendations
    The ACA-B connectors are well-suited for critical industries such as factory automation, robotics, process control, and testing systems. Some notable use cases include:
    - Factory Automation: For securing high-speed signal and power connections.
    - Robotics: Used in critical control interfaces and power delivery systems.
    - Test and Measurement: Ideal for test setups requiring robust and reliable connections.
    Usage Suggestions:
    - Ensure proper sealing gaskets and caps are used to maintain waterproof integrity.
    - Regularly inspect the connection points for wear and tear in high-vibration environments.
    - For high-current applications, consider RADSOK® contacts to maximize efficiency.
    Compatibility and Support
    Amphenol provides a comprehensive suite of accessories, including sealing gaskets, protection caps, and rear-mounting hardware. Additionally, the company offers detailed technical support through their online resources and sales offices. Users are encouraged to consult the technical documentation for optimal integration into complex systems.
    Common Issues and Solutions
    | Issue | Solution |

    | Connector loosening under vibration | Tighten the coupling mechanism regularly or add additional locking mechanisms. |
    | Water ingress despite IP67 rating | Double-check that all sealing components are properly installed and intact. |
    | Diff

10-035530-000参数

参数
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Connector Circular
颜色 -
端接 -
安装方式 导线安装

10-035530-000厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-035530-000数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-035530-000 10-035530-000数据手册

10-035530-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 5.1448 ¥ 43.5765
库存: 187
起订量: 37 增量: 0
交货地:
最小起订量为:1
合计: ¥ 43.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908