处理中...

首页  >  产品百科  >  PT08E-16-8P

PT08E-16-8P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Male Pins,Plug 焊盘 8pin Aluminum 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 58.8mm(长度)
供应商型号: 654-PT08E168P
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 PT08E-16-8P

PT08E-16-8P概述

    Amphenol® 97 Series Miniature Cylindrical Connectors: Technical Overview and Applications
    Product Introduction
    Amphenol® 97 Series miniature cylindrical connectors represent advanced interconnection solutions designed for a wide range of industrial and military applications. These connectors are distinguished by their compact design, enabling twice the number of contacts in half the space compared to standard connectors. Primarily categorized into PT Series (Bayonet Coupling with Solder Contacts) and PT-SE Series (Bayonet Coupling with Crimp Contacts), they serve diverse industries such as instrumentation, monitoring equipment, communications, geophysical exploration, robotics, oil and petrochemical industries, rail/mass transit systems, and military/aerospace sectors. The connectors comply with MIL-DTL-26482, Series 1 standards, ensuring robust performance across stringent environments.
    Technical Parameters
    The technical specifications for Amphenol® 97 Series connectors include:
    - Electrical Characteristics: Up to 1000 VAC (RMS) operating voltage at sea level.
    - Operating Temperature: -55°C to +125°C.
    - Material Properties: Contacts made from low-loss copper alloy with gold plating to prevent corrosion and ensure indefinite shelf life.
    - Dielectric Strength: High resilience due to the use of resilient inserts that provide effective moisture barriers.
    - Environmental Sealing: Achieved through grommet and clamp designs, with optional hermetic seals via fused glass compression inserts.
    - Insertion Configurations: Available in seven shell styles with 60 insert patterns for PT Series and six shell styles with 47 insert patterns for PT-SE Series.
    - Coupling Mechanism: Bayonet coupling with three-point locking and five keys/keyways for secure mating.
    Key Features and Advantages
    Amphenol® 97 Series connectors are renowned for their design flexibility and extensive customization options:
    - High Density: Supports up to 60 insert patterns, maximizing contact density within limited space.
    - Versatility: Interchangeable with various other series connectors for compatibility and ease of integration.
    - Durability: Manufactured with high-quality materials to withstand harsh conditions, including extreme temperatures and humidity.
    - Electromagnetic Compatibility: Suitable for applications requiring shielding, such as RF signals and thermocouples, with integrated coaxial contacts and EMI filter protection options.
    Application Cases and Usage Suggestions
    Amphenol® 97 Series connectors excel in applications demanding reliability and precision, such as:
    - Instrumentation: Use PT Series for signal connections in data acquisition systems.
    - Military and Aerospace: Select PT-SE Series with crimp terminations for rugged, long-lasting installations.
    - Industrial Control Systems: Deploy hermetic variants in environments exposed to corrosive substances or high pressure.
    For optimal performance, ensure proper mating alignment using alternately positioned inserts, and consult specific catalogs for detailed shell and insert configurations tailored to your application's requirements.
    Compatibility and Support
    Amphenol® 97 Series connectors are fully compatible with MIL-DTL-26482 standards, making them interchangeable with Matrix® and other compatible products. Amphenol offers comprehensive support, including technical assistance, product customization, and maintenance services, ensuring reliable performance across diverse operating conditions.
    Common Issues and Solutions
    - Problem: Mating issues due to incorrect key orientation.
    - Solution: Refer to the rotation guide provided in the technical manual and ensure correct alignment.
    - Problem: Corrosion on solder contacts.
    - Solution: Use gold-plated contacts and implement regular cleaning routines.
    - Problem: Water ingress in non-hermetic variants.
    - Solution:

PT08E-16-8P参数

参数
外壳材料 Aluminum
针脚数 8pin
触头镀层 - 配接
类型 Bayonet Lock,Male Pins,Plug
颜色 橄榄绿,褐色
端接 焊盘
额定电流 -
长*宽*高 58.8mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装,袋装

PT08E-16-8P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT08E-16-8P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT08E-16-8P PT08E-16-8P数据手册

PT08E-16-8P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 95.9175 ¥ 810.5029
50+ $ 95.2875 ¥ 805.1794
库存: 0
起订量: 25 增量: 1
交货地:
最小起订量为:25
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908