处理中...

首页  >  产品百科  >  M85049/2119W04

M85049/2119W04

厂牌: AMPHENOL
产品描述: Circular MIL Spec Backshells,Non-Environmental Backshells 180°
供应商型号: M85049/2119W04
供应商: Master
标准整包数: 1
AMPHENOL 圆形连接器-后壳和电缆夹 M85049/2119W04

M85049/2119W04概述

    # Amphenol PCD Backshells: Comprehensive Technical Overview
    Product Introduction
    Amphenol PCD offers a diverse range of backshells that cater to military, aerospace, and industrial applications. These backshells are designed to enhance connector performance in demanding environments. They are available for various connector families, including MIL-DTL-38999 (Series III and IV), MIL-DTL-38999 (Series II and I), and MIL-DTL-26482 (Series 2), MIL-DTL-5015 (Matrix MS345X), and MIL-DTL-83723 (Matrix & Pyle Series III). Each family caters to specific needs, whether for ruggedized environments or lightweight aerospace applications.
    Key applications include military equipment, avionics, marine systems, and industrial automation, ensuring optimal functionality in high-stress scenarios.
    Technical Parameters
    Below are key technical specifications extracted from the Amphenol PCD backshell documentation:
    General Features:
    - Materials: Aluminum alloy with optional electroplated finishes.
    - Finish Options: Multiple options including anodizing (black and hard), nickel, electroless nickel, cadmium, zinc-cobalt.
    - Angles/Profiles: Straight, 90°, and 45° angular configurations available.
    - Coupling Styles: Spin coupling, self-lock coupling, and direct coupling options.
    Electrical and Environmental Specifications:
    - Torque Values: Standard torque values are provided to ensure secure connections, ranging from 40 to 120 inch-pounds depending on shell size.
    - Strain Relief: Excellent strain relief mechanisms suitable for both non-environmental and fully sealed applications.
    - Temperature Range: Operating temperature typically ranges from -55°C to +125°C, ensuring reliability in extreme conditions.
    - IP Ratings: Some models offer IP68/IP69K ratings for complete water sealing under specific conditions.
    Mechanical Properties:
    - Cable Entry Diameter: Ranges from 8mm to 44mm, adaptable for various cable sizes.
    - Coupling Mechanisms: Spin coupling and self-locking designs for ease of installation and durability.
    Product Features and Advantages
    Amphenol PCD backshells stand out due to their adaptability and performance capabilities:
    - Customizable Solutions: With multiple angles, profiles, and coupling styles, they can fit nearly any cable routing scenario.
    - Superior Strain Relief: Ensures secure cable attachment, reducing mechanical stress and improving longevity.
    - Environmental Protection: Models offering environmental sealing are ideal for severe conditions, preventing ingress of moisture and contaminants.
    - Lightweight Design: Particularly beneficial for space-constrained applications like aerospace.
    - Ease of Use: Quick and efficient installation with minimal tools required.
    Application Case Studies and Usage Recommendations
    Application Scenarios:
    1. Military Ground Vehicles: Non-environmental backshells with strong cable gripping mechanisms are ideal for vehicle wiring harnesses.
    2. Naval Applications: Environmentally sealed backshells protect against sea spray and humidity, ensuring reliable communication systems.
    3. Aviation: Lightweight self-locking backshells reduce weight without compromising security, essential for fuel efficiency.
    Usage Recommendations:
    - Ensure proper selection of the correct backshell angle and coupling style based on the application's physical constraints.
    - Consider using strain relief clamps or pre-shield adapters for added cable support in non-sealed environments.
    - Always follow the recommended torque values to avoid over-tightening, which can damage threads or lead to poor connections.
    Compatibility and Support
    Amphenol PCD offers broad compatibility across its extensive product line, making it easier to integrate backshells into existing systems. The company also provides comprehensive support, including:
    - Technical Assistance: Accessible through their website

M85049/2119W04参数

参数
镀层 -
材料 -
电缆出口 180°
螺丝尺寸 -
电缆开口 -
类型 Circular MIL Spec Backshells,Non-Environmental Backshells
颜色 -
应用等级 军用级

M85049/2119W04厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

M85049/2119W04数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-后壳和电缆夹 AMPHENOL M85049/2119W04 M85049/2119W04数据手册

M85049/2119W04封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 57.4425 ¥ 486.538
5+ $ 53.628 ¥ 445.8947
7+ $ 43.3166 ¥ 360.1596
13+ $ 41.4963 ¥ 335.351
19+ $ 39.538 ¥ 328.5682
25+ $ 39.538 ¥ 322.2496
库存: 18
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 486.53
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
058-8578-100 ¥ 14.2633
058-8578-101 ¥ 11.5688
058-8578-103 ¥ 6.336
1122196000 ¥ 0
192900-0344 ¥ 27.9824
192900-0637 ¥ 135.0372
201M914-19G ¥ 424.5478
204M024-19B16 ¥ 724.8545
209M412-19B ¥ 485.235
310HS001NF17 ¥ 4519.2865