处理中...

首页  >  产品百科  >  PCIH47F300A1

PCIH47F300A1

产品分类: 背板连接器 - 专用
厂牌: AMPHENOL
产品描述: Conn Power F 23Power/24Signal POS Solder ST Thru-Hole 47 Terminal 1 Port
供应商型号: 276-PCIH47F300A1
供应商: Mouser
标准整包数: 1
AMPHENOL 背板连接器 - 专用 PCIH47F300A1

PCIH47F300A1概述

    # Compact Power Connectors: A Comprehensive Overview
    Product Introduction
    Compact Power Connectors are designed to offer high-reliability interconnection solutions for a variety of applications, particularly suited for plug-in power supplies or chassis-mount installations. These connectors are ideal for applications requiring efficient power distribution across multiple voltage outputs. Key features include high current density, multiple power contacts for enhanced current distribution, and the ability to facilitate AC and DC inputs and outputs in compact packages. They are extensively utilized in industries such as telecommunications, medical devices, industrial automation, and computing.
    Technical Parameters
    Below are the key technical specifications and performance parameters for the Compact Power Connectors:
    | Parameter | Details |

    | Current Rating | Up to 40 amperes (dependent on configurations). |
    | Voltage Ratings | AC/DC up to 1000V depending on the specific series. |
    | Contact Resistance | ≤1mΩ (typical). |
    | Operating Temperature Range | -55°C to +125°C. |
    | Mechanical Life | Up to 500 mating cycles. |
    | Keying Options | Available for AC pass-through and other configurations. |
    | Materials | Contact plating options include gold or tin over nickel for durability. |
    | Mounting Types | Includes straight solder, right-angle board mount, panel mount, and press-fit designs. |
    These connectors are compliant with global standards such as IEC 60512-3 and are designed to meet rigorous industrial requirements, ensuring consistent performance in harsh environments.
    Product Features and Advantages
    The Compact Power Connectors are engineered with several distinct advantages that set them apart from competitors:
    1. High Current Density: Enables power distribution through a compact footprint.
    2. Sequential Mating Capability: Supports three-level sequential mating for improved reliability in critical systems.
    3. Versatile Configurations: Offers numerous variations including straight and right-angle soldering, AC pass-through, and jackscrew locking systems.
    4. Superior Mating Accuracy: Ensures blind mating capability, reducing the chance of connection errors during assembly.
    5. Multi-Contact Design: Provides flexibility for distributed power architectures with multiple parallel contacts.
    These features make the Compact Power Connectors a highly competitive solution for space-constrained environments where efficiency and reliability are paramount.
    Application Cases and Usage Recommendations
    The Compact Power Connectors are deployed in a variety of scenarios, including:
    - Plug-In Power Supplies: Ideal for converting bulk power into usable outputs.
    - Telecommunications Equipment: Enhances connectivity between racks and subsystems.
    - Medical Devices: Provides stable power connections in life-critical applications.
    - Industrial Automation: Supports high-current requirements in motor control and drive systems.
    For optimal performance, it is recommended to:
    - Ensure proper mating sequence to avoid damage to contacts.
    - Use appropriate wire gauges to match the rated current of the connector.
    - Maintain the operating temperature within recommended limits to prevent thermal degradation.
    Compatibility and Support
    The Compact Power Connectors are designed to integrate seamlessly with other electronic components. They are compatible with standard PCB layouts and feature ro

PCIH47F300A1参数

参数
安装方式 通孔安装
包装方式 托盘

PCIH47F300A1厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PCIH47F300A1数据手册

厂牌 PDF简要描述 下载
AMPHENOL 背板连接器 - 专用 AMPHENOL PCIH47F300A1 PCIH47F300A1数据手册

PCIH47F300A1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 60.5 ¥ 511.225
10+ $ 56.0304 ¥ 473.4569
25+ $ 51.6672 ¥ 424.4604
50+ $ 46.1475 ¥ 389.9464
100+ $ 45.6225 ¥ 385.5101
库存: 40
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 511.22
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0459840483 ¥ 0
0459841451 ¥ 125.173
0459846282 ¥ 100.0337
064688 ¥ 73.1207
0765601728 ¥ 263.5686
1-148445-5 ¥ 409.4997
1-532825-4 ¥ 406.105
1-536501-1 ¥ 116.927
1-5532428-5 ¥ 450.5901
1-5532430-4 ¥ 352.0875