处理中...

首页  >  产品百科  >  PT06E-8-4S(023)

PT06E-8-4S(023)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs 焊盘 Aluminum Alloy 导线安装 32.15mm(长度)
供应商型号: PT06E-8-4S(023)
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 PT06E-8-4S(023)

PT06E-8-4S(023)概述

    Amphenol® Miniature Cylindrical Connectors: Comprehensive Technical Overview
    Product Introduction
    Amphenol® Miniature Cylindrical Connectors represent a breakthrough in miniaturization technology, offering twice the number of contacts in half the size compared to standard connectors. These connectors come in multiple series, each designed with varying specifications to meet diverse cost considerations while maintaining optimal design flexibility. Two primary styles within this family—PT and PC—are compliant with MS and MIL-C-26482 standards, alongside several proprietary designs. These connectors are well-suited for general-duty applications across both industrial and military sectors, with robust environmental sealing capabilities.
    Applications Include:
    - Instrumentation
    - Machine Tools & Factory Automation
    - Communications
    - Industrial Controls and Robotics
    - Military/Aerospace
    Technical Parameters
    Below are the key technical specifications extracted from the Amphenol® Miniature Cylindrical Connectors technical manual:
    - Operating Temperature: -55°C to +125°C
    - Voltage Rating: Up to 1000 VAC (RMS) at sea level
    - Contact Material: Low-loss copper alloy, gold-plated for enhanced corrosion resistance
    - Dielectric Strength: High-resilience inserts ensure excellent moisture protection
    - Shell Finishes: Options include non-cadmium finishes
    - Service Classes: Supports E, F, and P service classes
    - Coupling Mechanism: Bayonet or threaded coupling with solder or crimp terminations
    The connectors also support various contact arrangements (e.g., 12-contact to 41-contact models) and multiple shell styles for customization.
    Product Features and Advantages
    1. Miniaturization: Twice the density of standard cylindrical connectors.
    2. Environmental Sealing: Grommet and clamp design ensures reliable moisture protection.
    3. Wide Temperature Range: Operates in extreme conditions from -55°C to +125°C.
    4. High Durability: Gold-plated contacts for indefinite shelf life.
    5. Customizable Options: Available in hermetic versions, breakaway quick disconnects, and coaxial contact configurations.
    These features make the Amphenol® connectors highly competitive in environments requiring small form factors, reliable connectivity, and superior performance.
    Application Case Studies and Usage Suggestions
    Instrumentation Example:
    In applications such as monitoring equipment, these connectors are often mounted directly on printed circuit boards due to their compact size and secure solder termination. It is recommended to use them with flex circuitry for ease of integration and vibration resistance.
    Industrial Control Systems:
    For factory automation environments, the hermetic sealing and quick-disconnect features are particularly beneficial. Use hermetic versions where moisture-sensitive applications demand absolute reliability. Also, consider implementing breakaway twist-pull versions for scenarios involving frequent connection and disconnection.
    Military/Aerospace Use Cases:
    For military systems, compatibility with MIL-C-26482 standards ensures seamless integration. The threaded coupling and crimp contacts offer increased mechanical stability, making these connectors ideal for harsh operational conditions.
    Usage Tips:
    - Ensure thorough mating before applying axial pull for breakaway functionality.
    - Select the correct shell style based on mounting requirements (e.g., wall mount vs. box mount).
    Compatibility and Support
    These connectors exhibit compatibility with other Amphenol series and are supported by robust documentation and customer service resources. Additionally, Amphenol offers RoHS-compliant versions upon request, ensuring compliance with environmental regulations. The company's commitment to quality is reflected in its ISO 9001:2000 certification.
    Common Issues and Solutions
    |

PT06E-8-4S(023)参数

参数
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Plugs
颜色 -
端接 焊盘
额定电流 -
外壳材料 Aluminum Alloy
针脚数 -
长*宽*高 32.15mm(长度)
安装方式 导线安装
应用等级 军用级
包装方式 散装

PT06E-8-4S(023)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06E-8-4S(023)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06E-8-4S(023) PT06E-8-4S(023)数据手册

PT06E-8-4S(023)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 130
10+ ¥ 125
50+ ¥ 120
库存: 11
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 130
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908