处理中...

首页  >  产品百科  >  10-405014-04P

10-405014-04P

产品分类: 圆形连接器-配件
厂牌: AMPHENOL
产品描述: 环形MIL规格工具、五金与附件 INSERT
供应商型号: WES-10-405014-04P
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器-配件 10-405014-04P

10-405014-04P概述

    Amphenol® JT/LJT Subminiature Cylindrical Connectors
    Product Introduction
    The Amphenol® JT/LJT series represents a family of subminiature cylindrical connectors designed to meet the stringent demands of aerospace and other high-reliability applications. These connectors are available in two variants: JT (Military Standard Series II) and LJT (Military Standard Series I). They are manufactured to comply with MIL-DTL-38999 specifications, offering lightweight designs with exceptional contact density, crucial for saving weight and space in critical applications.
    Key features include quick bayonet lock coupling, multiple keying systems to prevent mismating, and a variety of termination methods such as crimp, solder, and PCB connections. These connectors are equipped with EMI shielding and hermetic sealing options, ensuring robust performance even in harsh environments.
    Applications span across military aviation, commercial aviation, telecommunications, and industrial automation where reliable connectivity is essential.
    Technical Parameters
    | Specification | Details |

    | Contact Sizes | 22M, 22D, 22, 20, 16, 12, 10 (Power) |
    | Termination Methods | Crimp, Solder, PCB, Wire Wrap, Coaxial, Triaxial, Twinaxial, Thermocouple, Fiber Optic |
    | Voltage Ratings | AC (RMS): 400V M class, 300V N class; DC: 500V M class, 450V N class |
    | Temperature Range | Standard: Up to 302°F; High Temp: Up to 392°F |
    | Contact Resistance | ≤ 5mΩ |
    | Insertion Force | 4 lbs max per contact |
    | Pull-Out Force | ≥ 30 lbs per contact |
    | Shell Materials | Aluminum (standard), Carbon Steel, Stainless Steel |
    | Finishes | Cadmium over Nickel, Anodic Coating, Olive Drab Cadmium, Electroless Nickel |
    | Connector Sizes | Shells available in eight sizes ranging from 8 to 24 |
    | Environmental Sealing | Fluorinated Silicone Grommet Seal (optional hermetic sealing available) |
    Product Features and Advantages
    - Space and Weight Efficiency: The subminiature design minimizes footprint while maintaining high contact density.
    - Robust Mating Mechanism: The 3-point bayonet lock system ensures quick and secure connections without misalignment risks.
    - EMI Protection: LJT series features grounding fingers standard, reducing electromagnetic interference.
    - Customizable Configurations: Offers a wide range of contact types including power, signal, coaxial, and thermocouple contacts.
    - High Reliability: Qualified to MIL-DTL-38999 standards, ensuring durability and performance under extreme conditions.
    - Rapid Disconnect Feature: The "Breakaway" Lanyard Release Style enables easy disconnection in emergency situations.
    - Compatibility: Utilizes standard MIL-DTL-38999 contacts, simplifying inventory management.
    Application Case Studies and Usage Tips
    - Aerospace Applications: Installed in avionics systems requiring compact yet highly reliable connectors. To optimize performance, ensure proper cable strain relief is implemented.
    - Industrial Automation: Suitable for robotics and automated machinery due to its robust construction. Regular inspection and cleaning of connectors help maintain long-term functionality.
    - Communication Systems: Deployed in rada

10-405014-04P参数

参数
材料 -
配件类型 -
外壳尺寸 - 插件 -
颜色 -

10-405014-04P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-405014-04P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-配件 AMPHENOL 10-405014-04P 10-405014-04P数据手册

10-405014-04P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 26.2786 ¥ 222.5797
库存: 17
起订量: 8 增量: 0
交货地:
最小起订量为:1
合计: ¥ 222.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01 0146 001 ¥ 0
01 5006 001 ¥ 63.5792
0107 08-1 ¥ 31.2526
0383 ¥ 82.1416
0384 ¥ 9.7415
0413-215-1605 ¥ 5.1559
066-8516-000 ¥ 36.3438
069644-000 ¥ 397.4988
075-8512-000 ¥ 3.5955
075-8518-000 ¥ 7.9265