处理中...

首页  >  产品百科  >  97-28-11P

97-28-11P

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Insert,Male Pins 焊盘 22pin 银
供应商型号: N-97-28-11P
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 97-28-11P

97-28-11P概述

    Amphenol 97 Series Cylindrical Connectors: A Comprehensive Technical Overview
    Product Introduction
    The Amphenol 97 Series is a standard cylindrical connector designed for medium to heavy-duty applications, widely used across diverse industries including factory automation, robotics, machine tooling, instrumentation, welding equipment, and medical devices. Compliant with MIL-5015 specifications, these connectors offer cost-effective solutions without compromising reliability and performance. Available in both non-environmental and environmental configurations, the 97 Series connectors cater to applications requiring high durability and versatility.
    The connectors are UL recognized and CSA certified, ensuring safety and compliance with global standards. They feature a durable design capable of operating within a temperature range of -55°C to +125°C, making them suitable for demanding environments.
    Technical Parameters
    The Amphenol 97 Series connectors are engineered to meet rigorous technical requirements. Below is a summary of key specifications:
    - Contact Arrangements: Ranging from 1 to 52 circuits.
    - Mechanical Spacing: Supports a variety of wire gauges and electrical load ratings.
    - Operating Voltage: Up to 17kVAC/24kVDC (Hi-Voltage version).
    - Operating Temperature Range: -55°C to +125°C.
    - Shell Materials: High-grade aluminum alloy, providing strength and corrosion resistance.
    - Plating Options: Cadmium or environmentally friendly zinc alloy finishes.
    - Environmental Capability: Optional 417 suffix for enhanced sealing with the 9767 cable clamp.
    - Termination Types: Solder or crimp termination options.
    - Environmental Protection: IP-rated designs available for applications requiring dust/water ingress protection.
    These connectors are designed to support applications in harsh conditions, offering superior performance and longevity.
    Product Features and Advantages
    The Amphenol 97 Series connectors stand out due to their robust design and versatile functionality. Key features include:
    - Interchangeability: Compatible with existing MIL-5015 and 97 Series connectors, ensuring seamless integration into legacy systems.
    - Quick Installation: Split shell design enables easy inspection of solder terminals during installation and maintenance.
    - Durability: Constructed with high-strength aluminum alloy and olive drab chromate treatments for long-term reliability.
    - Customization: A wide selection of shell styles, contact arrangements, and plating options ensures adaptability to specific user needs.
    - RoHS Compliance: Environmentally friendly materials reduce ecological impact.
    - Field Proven Design: Years of successful deployment across industries underscore the product's reliability.
    These features make the Amphenol 97 Series connectors a top choice for industrial and commercial applications.
    Application Case Studies and Usage Recommendations
    The Amphenol 97 Series connectors are highly adaptable, finding use in numerous scenarios:
    - Factory Automation: Ideal for connecting sensors, actuators, and control panels in robotics systems.
    - Medical Devices: Suitable for ECG monitoring cables where reliable connectivity is critical.
    - Machine Tooling: Used for interconnecting electrical components in CNC machines.
    Usage Suggestions:
    1. Non-Critical Environments: Choose non-environmental versions with soldered connections for cost-effective solutions.
    2. Harsh Environments: Opt for environmental variants with enhanced sealing and higher temperature capabilities.
    3. Multi-Wire Applications: Utilize multi-contact inserts to simplify wiring and reduce clutter.
    4. High-Current Loads: Ensure correct configuration of pins and sockets to prevent cross-mating risks.
    By tailoring the connector type and accessories to the specific application, users can maximize system performance and reliability.
    Compati

97-28-11P参数

参数
类型 Insert,Male Pins
颜色 -
端接 焊盘
额定电流 -
外壳材料 -
针脚数 22pin
触头镀层 - 配接
应用等级 工业级,汽车级
零件状态 在售
包装方式 散装,袋装

97-28-11P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

97-28-11P数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 97-28-11P 97-28-11P数据手册

97-28-11P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
6+ $ 18.1684 ¥ 154.4314
16+ $ 16.9538 ¥ 144.1073
64+ $ 16.116 ¥ 136.986
库存: 69
起订量: 6 增量: 1
交货地:
最小起订量为:6
合计: ¥ 926.58
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908