处理中...

首页  >  产品百科  >  12288529-1

12288529-1

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: REVERSE BAYONET COUPLING CONNECTORS
供应商型号: WES-12288529-1
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 12288529-1

12288529-1概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    The Amphenol GT Series reverse bayonet coupling connectors are renowned for their rugged design and versatility, making them ideal for harsh environments such as rail/mass transit systems, geophysical exploration, aerospace, and shipboard applications. Originally designed for military use, these connectors have transitioned into commercial settings due to their robust performance. Known for their reliability under extreme conditions, the GT Series connectors are the preferred choice for mass transit applications.
    Technical Parameters
    - Coupling Mechanism: Reverse bayonet coupling provides quick and secure connections.
    - Environmental Protection: IP67-rated waterproof connectors ensure reliable operation in wet or dusty conditions.
    - Operating Temperature Range:
    - Neoprene inserts: -55°C to +125°C
    - Viton inserts: -50°C to +200°C
    - Low smoke/flame retardant inserts: -55°C to +125°C
    - Materials: Available in Neoprene, Viton, and low smoke/flame retardant materials.
    - Terminations: Crimp and solder terminations available.
    - Plating Options: Gold and silver plating options for contacts.
    - Coupling Durability: Minimum of 2000 couplings.
    - Certifications: UL recognized and compliant with ISO9001:2000 standards.
    - Intermateability: Compatible with existing VG95234 connectors.
    Product Features and Advantages
    1. Quick Positive Coupling: Easy and efficient connection mechanism.
    2. Audible, Tactile, and Visual Indicators: Ensures proper coupling.
    3. High Shock and Vibration Resistance: Suitable for demanding environments.
    4. Wide Temperature Range: Accommodates extreme operating conditions.
    5. No Lockwiring Required: Simplifies installation and maintenance.
    6. Rugged Construction: Aluminum or stainless steel components ensure durability.
    7. Increased Ampacity: Up to 50% more ampacity with RADSOK® technology.
    Applications and Usage Suggestions
    The Amphenol GT Series connectors are versatile and can be used in various scenarios, including:
    - Rail Systems: For reliable communication and power distribution.
    - Mass Transit: Essential for onboard electronics and signaling systems.
    - Aerospace: Ideal for aircraft systems requiring robust connectors.
    - Geophysical Exploration: Suitable for data acquisition systems in harsh environments.
    Usage suggestions include ensuring proper mating techniques and using protective caps when not in use to extend the connector's lifespan.
    Compatibility and Support
    These connectors are compatible with existing VG95234 connectors, providing backward compatibility. Amphenol offers comprehensive technical support and resources through its global sales network.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor coupling engagement | Ensure correct alignment and follow proper coupling procedures. |
    | Water ingress | Use appropriate sealing gaskets and caps. |
    | Contact degradation | Regularly inspect and clean contacts to maintain performance. |
    Summary and Recommendation
    The Amphenol GT Series connectors are a superior choice for applications requiring high reliability and durability in challenging environments. Their unique features, such as reverse bayonet coupling and enhanced ampacity with RADSOK® technology, make them stand out. This product is highly recommended for professionals in the rail, aerospace, and industrial sectors who demand top-tier connectivity solutions.
    For further inquiries or specific application needs, contact Amphenol Industrial Operations at 607-563-5011 or visit [www.amphenol-industrial.com](http://www.amphenol-industrial.com).

12288529-1参数

参数
端接 -
额定电流 -
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 -
颜色 -

12288529-1厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

12288529-1数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 12288529-1 12288529-1数据手册

12288529-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 181.4722 ¥ 1537.0695
库存: 27
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 1537.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908