处理中...

首页  >  产品百科  >  GTC06CF18-8S-025-A24

GTC06CF18-8S-025-A24

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector
供应商型号: 1943834
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 GTC06CF18-8S-025-A24

GTC06CF18-8S-025-A24概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors: A Comprehensive Overview
    Product Introduction
    Amphenol GT Series Reverse Bayonet Coupling Connectors are high-performance electronic connectors designed for use in demanding environments such as rail/mass transit and harsh industrial settings. These connectors leverage a reverse bayonet coupling mechanism, ensuring quick and secure connections while providing exceptional durability and reliability. As part of the ruggedized connector series, these products are engineered to withstand extreme conditions, making them ideal for military, geophysical, aerospace, and shipboard applications. Additionally, their preference for mass transit applications highlights their suitability in scenarios requiring robust performance under repetitive usage.
    Key Features:
    - Reverse bayonet coupling for rapid and secure connections.
    - Compatible with MIL-C-5015 insert patterns.
    - Water-resistant up to IP67 standards.
    - No need for lockwiring due to its positive locking mechanism.
    - Excellent resistance to shock and vibration.
    Technical Parameters
    | Parameter | Specification |

    | Operating Temperature | -55°C to +125°C (Neoprene inserts)
    -50°C to +200°C (Viton inserts)
    -55°C to +125°C (Low Smoke/Flame Retardant inserts) |
    | Contact Plating Options | Gold and Silver plating |
    | Service Ratings | Ranges from 0 to 85 total contacts |
    | Connector Insert Patterns | MIL-C-5015 |
    | Locking Mechanism | Reverse bayonet with audible, tactile, and visual confirmation |
    | Sealing | IP67 waterproof sealing |
    Product Characteristics and Advantages
    The Amphenol GT Series connectors offer several standout features that enhance their utility across various industries:
    1. Ease of Use: The reverse bayonet coupling allows for quick connection and disconnection without tools, simplifying maintenance tasks.
    2. Durability: Constructed with aluminum or stainless steel components, these connectors exhibit high strength and resistance to wear and tear.
    3. Versatility: Available in multiple shell styles including wall mount receptacles, inline receptacles, straight plugs, and jam nut receptacles.
    4. Compatibility: Interoperable with existing VG95234 connectors, ensuring backward compatibility.
    5. Performance Under Extreme Conditions: Withstands severe environmental challenges like moisture, dust, and vibrations, making them suitable for railway and marine applications.
    Application Cases and Usage Recommendations
    Amphenol GT Series connectors find applications in numerous sectors where reliability and performance are paramount. Some notable examples include:
    - Rail Transport: Used extensively in passenger and freight trains for reliable signal transmission and control systems.
    - Military Applications: Essential for communication equipment in vehicles and aircraft.
    - Geophysical Exploration: Suitable for seismic monitoring devices deployed in rugged terrains.
    When using these connectors, it is recommended to ensure proper mating cycles (minimum 2000) and correct installation procedures to maximize lifespan. Regular inspections and maintenance should be performed to check for any signs of degradation or failure.
    Compatibility and Support
    These connectors are designed to work seamlessly with a wide range of accessories, including sealing gaskets, protection caps, and cable clamps. Amphenol provides comprehensive techn

GTC06CF18-8S-025-A24参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
颜色 -
端接 -
额定电流 -
零件状态 在售
包装方式 散装

GTC06CF18-8S-025-A24厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

GTC06CF18-8S-025-A24数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL GTC06CF18-8S-025-A24 GTC06CF18-8S-025-A24数据手册

GTC06CF18-8S-025-A24封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 639.3868
10+ ¥ 639.3868
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908