处理中...

首页  >  产品百科  >  D38999/26KC35PBLC

D38999/26KC35PBLC

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Plug Housing,Threaded 22pin Stainless Steel 导线安装,自由悬挂,通孔安装 31.34mm(长度)
供应商型号: D38999/26KC35PBLC
供应商: 国内现货
标准整包数: 1
AMPHENOL 圆形连接器 D38999/26KC35PBLC

D38999/26KC35PBLC概述

    # Amphenol® Aerospace MIL-DTL-38999 Series Interconnect Systems: Comprehensive Overview
    Product Introduction
    Amphenol® Aerospace offers an extensive range of high-performance electronic interconnect solutions under the MIL-DTL-38999 series, widely used in military, commercial aerospace, and industrial applications. This product line includes Series I (LJT), II (JT), III (TV), and HD connectors designed for rugged environments, delivering exceptional durability and reliability. The series supports various contact types—such as pin and socket contacts, coaxial, twinaxial, and power contacts—and caters to diverse needs in data transmission, signal processing, and power distribution.
    The primary function of these connectors is to establish secure and dependable electrical connections in critical systems where environmental resilience and performance stability are paramount. Applications span across avionics, defense electronics, industrial automation, medical devices, and telecommunications, making them indispensable in modern technological ecosystems.
    Technical Parameters
    The MIL-DTL-38999 series offers a wide array of technical specifications tailored for specific operational requirements:
    | Parameter | Details |

    | Contact Types | Pin and socket contacts, coaxial, twinaxial, quadraxial, fiber-optic, and power contacts |
    | Total Number of Contacts | Ranges from 4 to 128 depending on the insert arrangement |
    | Contact Sizes | 23, 22D, 22M, 22, 20, 16, 12, 10, 8 |
    | Service Ratings | Includes 150°C, 175°C, hermetic (sealed) variants |
    | Electrical Characteristics| Up to 13 GHz bandwidth for high-frequency applications |
    | Mechanical Durability | Over 1000 mating cycles; meets stringent MIL standards |
    | Environmental Conditions | Operates in extreme temperatures (-65°C to +200°C), vibration, and shock-resistant designs |
    Key Notes:
    - Hermetic inserts come with solder termination by default but can be custom-ordered with PCB or eyelet terminations.
    - High-Density (HD) versions use size 23 contacts exclusively and are not rated above 175°C.
    Product Features and Advantages
    Amphenol's MIL-DTL-38999 series connectors stand out due to their unique features and advantages:
    1. Versatility: Offers multiple insert configurations catering to a wide range of contact arrangements.
    2. Durability: Mechanically robust with exceptional resistance to corrosion, vibration, and shock.
    3. Performance: High-frequency and low-loss characteristics make them ideal for demanding applications.
    4. Customization: Proprietary ground plane options (Arrg. 9-5, 26-62) ensure enhanced shielding capabilities.
    5. Industry Compliance: AS9100 and ISO9001:2008 certified, meeting strict quality assurance standards.
    These features collectively enhance system reliability, minimize downtime, and optimize operational efficiency.
    Application Case Studies and Usage Recommendations
    Case Study 1: Avionics Systems
    In aviation, MIL-DTL-38999 connectors are deployed in flight control systems, navigation equipment, and communication modules. These connectors must withstand harsh conditions like rapid temperature fluctuations and severe vibrations.
    Usage Recommendation: For such applications, prioritize high-density inserts and hermetic seals to ensure long-term reliability. Regular maintenance checks and compliance audits can help maintain optimal performance.
    Case Study 2: Defense Electronics
    Military applications require ruggedized connectors that suppor

D38999/26KC35PBLC参数

参数
颜色 -
端接 -
额定电流 -
外壳材料 Stainless Steel
针脚数 22pin
触头镀层 - 配接 -
类型 Plug Housing,Threaded
长*宽*高 31.34mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

D38999/26KC35PBLC厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

D38999/26KC35PBLC数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL D38999/26KC35PBLC D38999/26KC35PBLC数据手册

D38999/26KC35PBLC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 153.425 ¥ 1288.77
10+ $ 136.6132 ¥ 1147.5509
25+ $ 119.9608 ¥ 1007.6707
50+ $ 110.693 ¥ 929.8212
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908