处理中...

首页  >  产品百科  >  PT06SE24-61PW-SR

PT06SE24-61PW-SR

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector Aluminium合金 7.5A 导线安装
供应商型号: 654-PT06SE24-61PW-SR
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 PT06SE24-61PW-SR

PT06SE24-61PW-SR概述

    # Amphenol® Miniature Cylindrical Connectors: Product Overview
    Product Introduction
    Amphenol® Miniature Cylindrical Connectors are designed for use in a wide range of industrial and military applications. Known for their compact size and exceptional reliability, these connectors offer twice the number of contacts compared to standard connectors in half the space. Available in several series, they cater to various cost considerations and design flexibility requirements.
    These connectors are primarily used in industries such as instrumentation, machine tool automation, communications, geophysical applications, and aerospace. Their robust design ensures durability in harsh environments, making them ideal for critical applications where environmental sealing and electrical performance are paramount.
    Technical Parameters
    The technical specifications of the Amphenol® Miniature Cylindrical Connectors include:
    - Operating Temperature: -55°C to +125°C.
    - Operating Voltage: Up to 1000 VAC (RMS) at sea level.
    - Contact Material: Machined from low-loss copper alloy and gold-plated to prevent corrosion.
    - Dielectric Strength: High resilience inserts ensure excellent moisture barrier properties.
    - Shell Finishes: Options include olive drab cadmium and anodic coating.
    - Contact Ratings: Multiple configurations with up to 26 contacts per connector.
    Product Features and Advantages
    The Amphenol® Miniature Cylindrical Connectors stand out due to their advanced features:
    - Compact Size: Twice the contact density in half the space.
    - Environmental Sealing: Achieved through the grommet and clamp design.
    - Broad Compatibility: Interfacing with other miniature series connectors via bayonet coupling.
    - Versatility: Available in solder and crimp contact terminations, supporting both MS and proprietary standards.
    These features make the connectors highly competitive in markets demanding high-reliability solutions, offering both efficiency and adaptability.
    Application Case Studies and Usage Suggestions
    These connectors are commonly used in industrial monitoring equipment and military-grade devices. For instance, in factory automation, these connectors are employed in signal transmission systems, ensuring seamless integration and operation under severe conditions.
    Usage Suggestions:
    - Ensure proper cable management to reduce mechanical stress on the connectors.
    - Use appropriate overmolding techniques when exposed to extreme environmental conditions.
    Compatibility and Support
    The Amphenol® Miniature Cylindrical Connectors are compatible with a variety of accessories and backend accessories, enhancing their versatility. They also support multiple backend options, including printed circuit board contacts and coaxial contacts.
    For support, users can access extensive documentation and technical assistance from Amphenol Corporation, including detailed installation guides and troubleshooting tips.
    Common Issues and Solutions
    Common issues and their resolutions include:
    - Loose Connections: Tighten bayonet coupling securely and ensure all keys align properly.
    - Corrosion: Regularly clean connectors with appropriate agents and consider using gold-plated contacts.
    Conclusion and Recommendation
    The Amphenol® Miniature Cylindrical Connectors represent a significant advancement in miniaturization and functionality for electrical connectors. With their broad compatibility, robust construction, and support services, they are recommended for applications requiring high-density connectivity in harsh environments. Users seeking efficient and reliable solutions for industrial and military applications will find these connectors to be an excellent choice.

PT06SE24-61PW-SR参数

参数
颜色 -
端接 -
额定电流 7.5A
外壳材料 Aluminium合金
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector
安装方式 导线安装
应用等级 军用级

PT06SE24-61PW-SR厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06SE24-61PW-SR数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06SE24-61PW-SR PT06SE24-61PW-SR数据手册

PT06SE24-61PW-SR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 86.977 ¥ 734.9557
10+ $ 79.9956 ¥ 675.9628
25+ $ 76.7025 ¥ 648.1361
50+ $ 73.2585 ¥ 619.0343
100+ $ 70.0455 ¥ 591.8845
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908