处理中...

首页  >  产品百科  >  CF-020011-2N9

CF-020011-2N9

产品分类: 工具-嵌入式系统
厂牌: AMPHENOL
产品描述: 媒体转换器 Dual Chnl XAUI to 10G-Base-SR
供应商型号: TS-CF-020011-2N9
供应商: 海外现货
标准整包数: 1
AMPHENOL 工具-嵌入式系统 CF-020011-2N9

CF-020011-2N9概述

    Amphenol’s 10G Embedded Media Converters: High-Performance Solutions for Harsh Environments
    Product Introduction
    Amphenol Aerospace introduces a robust family of multi-channel 10G embedded media converters designed to meet the demands of Ethernet and other encoded interfaces. These converters are ideal for applications such as avionics, ground systems, and naval environments where reliable transmission and reception of encoded interfaces over fiber optic cables are essential. Available in multiple configurations, these products ensure seamless integration into complex subsystems while maintaining high performance and reliability.
    Technical Parameters
    The following table summarizes key technical specifications for each model:
    | Model | Type | Channels | Data Rate (Gbps) | Interfaces | Environment |
    |
    | CF-020011-1XX | 4-Channel SR/KR | 4 | 10 | 10G-Base-SR / 10G-Base-KR | -40°C to +85°C |
    | CF-020011-2XX | 2-Channel SR/XAUI | 2 | 10 | XAUI to 10G-Base-SR | -40°C to +85°C |
    | CF-020010-8XX | 4-Channel Encoded Agnostic | 4 | Up to 10.3125 | Copper to Fiber (Protocol-agnostic) | -40°C to +85°C |
    Features Include:
    - Compliance with IEEE standards.
    - Ruggedized design using MIL-DTL-38999 connectors with embedded MT contacts.
    - Fully configurable plating, shell rotation, HQDP ribbon length, and connector types.
    - Built-in pre-emphasis/equalization circuits for optimal signal integrity.
    - Operating voltage: 5V.
    - I²C or MDIO interfaces for configuration and diagnostic purposes.
    Product Features and Advantages
    1. Versatile Compatibility: Supports various encoded protocols, including 10G-Base-SR, 10G-Base-KR, XAUI, and protocol-agnostic encoding, making it suitable for diverse applications.
    2. Ruggedized Design: Military-grade connectors ensure durability in harsh environmental conditions, critical for avionics and defense applications.
    3. Configurability: Adjustable parameters allow customization based on specific user requirements, enhancing adaptability across industries.
    4. Wide Temperature Range: Operates effectively within -40°C to +85°C, ensuring reliable performance in extreme climates.
    5. Ease of Integration: Designed with industry-standard interfaces (e.g., Samtec HQDP ribbons), facilitating smooth integration into existing architectures.
    Application Cases and Use Suggestions
    These media converters excel in applications requiring high-speed data transfer in challenging environments. Some notable examples include:
    - Avionic Systems: Ensuring uninterrupted communication between onboard devices despite vibrations and thermal fluctuations.
    - Ground-Based Radar Stations: Facilitating long-distance data transmission under harsh weather conditions.
    - Naval Warfare Platforms: Providing secure and reliable connectivity amid saltwater exposure and high temperatures.
    Use Recommendations:
    - For applications involving multiple encoders, consider models like the CF-020011-1XX for enhanced channel density.
    - When working with legacy XAUI systems, the CF-020011-2XX provides a seamless upgrade path.
    - If your system requires flexibility in protocol handling, the CF-020010-8XX offers unmatched versatility.
    Compatibility and Support
    Amphenol’s media converters are fully compatible with standard Samtec HQDP connectors and MIL-DTL-38999 shells, ensuring broad interoperability. Additionally, the company offers comprehensive technical support, including design assistance, troubleshooting guides, and after-sales maintenance services to ensure peak performance throughout the product lifecycle.
    Common Issues and Solutions
    | Issue

CF-020011-2N9参数

参数
应用等级 工业级

CF-020011-2N9厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

CF-020011-2N9数据手册

厂牌 PDF简要描述 下载
AMPHENOL 工具-嵌入式系统 AMPHENOL CF-020011-2N9 CF-020011-2N9数据手册

CF-020011-2N9封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0541100012 ¥ 0
0542100012 ¥ 0
1003824 ¥ 4682.1139
1046666 ¥ 5818.8011
1060549 ¥ 3047.0954
1060630 ¥ 6423.7052
110061441 ¥ 2301
1321XNSK ¥ 5995.6299
1700020277-01 ¥ 205.2336
1709100201 ¥ 60.3742