处理中...

首页  >  产品百科  >  PT06SE-10-6S

PT06SE-10-6S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Female Sockets,Plug 6pin Aluminum 7.5A 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 33.73mm(长度)
供应商型号: 654-PT06SE-10-6S
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 PT06SE-10-6S

PT06SE-10-6S概述

    Amphenol® 97 Series Connectors: A Comprehensive Technical Overview
    Product Introduction
    Amphenol® 97 Series Connectors represent a robust family of miniature cylindrical connectors designed for a wide range of industrial and military applications. These connectors are UL recognized and CSA recognized, ensuring compliance with stringent safety standards. The series covers connectors with both solder and crimp contact terminations, making them highly versatile. The primary application areas for these connectors include instrumentation, monitoring equipment, machine tool operations, factory automation, communications, geophysical studies, industrial controls, robotics, oil and petrochemical industries, rail/mass transit systems, and military/aerospace environments.
    Technical Parameters
    - Operating Temperature: From -55°C to +125°C.
    - Operating Voltage: Up to 1000 VAC (RMS) at sea level.
    - Contact Material: Low-loss copper alloy machined contacts with gold plating for superior corrosion resistance and an indefinite shelf life.
    - Dielectric Strength: Provided by resilient inserts which ensure high insulation and moisture barrier properties.
    - Shell Finishes: Available in multiple finishes including non-cadmium options.
    - Contact Arrangements: Offers a variety of configurations including soldered and crimped terminals, supporting up to 32 contacts per connector depending on the insert pattern.
    - Electrical Characteristics: Supports power and signal transmission, including thermocouple contacts and shielded coaxial contacts.
    - Environmental Sealing: The grommet and clamp design ensures effective environmental sealing.
    Product Features and Advantages
    1. Design Flexibility: Available in multiple series, each offering different contact configurations and termination methods to suit specific design and cost considerations.
    2. MS Approval: Meets MIL-DTL-26482 Series 1 specifications, making them compliant with military standards.
    3. Cradle-to-Grave Support: Backed by a robust quality system certified to ISO 9001:2015, ISO 14001:2015, and ISO/TS 16949:2016.
    4. High Reliability: Gold-plated contacts ensure longevity and performance even under harsh conditions.
    5. Versatility: Both soldered and crimped versions allow for optimal installation methods depending on the specific requirements.
    Application Case Studies and Usage Recommendations
    These connectors are ideal for environments where space is limited yet high reliability is essential. For instance:
    - Instrumentation: Used in precision measurement equipment requiring reliable data transmission.
    - Military/Aerospace: Deployed in mission-critical systems where connectors must withstand extreme environmental conditions.
    - Industrial Controls: Suitable for robotic arms and control panels requiring durable interconnect solutions.
    Usage Tips:
    - Ensure proper alignment during mating to avoid cross-plugging.
    - Select appropriate shell and insert configurations based on required contact counts and types.
    Compatibility and Support
    These connectors are fully interchangeable with other miniature series within the Amphenol portfolio, ensuring seamless integration. Amphenol Industrial Operations provides comprehensive technical support, including assistance with special application requirements. The company also offers RoHS-compliant versions upon request.
    Common Issues and Solutions
    1. Problem: Connector not properly mated.
    - Solution: Verify keyway alignment before mating.
    2. Problem: Moisture ingress.
    - Solution: Use hermetic sealing options or enhanced grommets.
    3. Problem: Inconsistent electrical performance.
    - Solution: Confirm correct contact insertion depth and ensure all connections are securely fastened.
    Conclusion and Recommendation
    The Amphenol® 97 Series Connectors are an excellent choice for engineers seeking reliable

PT06SE-10-6S参数

参数
类型 Bayonet Lock,Female Sockets,Plug
颜色 橄榄绿,褐色
端接 -
额定电流 7.5A
外壳材料 Aluminum
针脚数 6pin
触头镀层 - 配接
长*宽*高 33.73mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售

PT06SE-10-6S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06SE-10-6S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06SE-10-6S PT06SE-10-6S数据手册

PT06SE-10-6S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 52.756 ¥ 445.7882
10+ $ 48.0276 ¥ 405.8332
50+ $ 45.948 ¥ 388.2606
100+ $ 40.824 ¥ 344.9628
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 445.78
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908