处理中...

首页  >  产品百科  >  10-184997-083

10-184997-083

厂牌: AMPHENOL
产品描述: Accessories,Circular MIL Spec Tools,Hardware &
供应商型号: WES-10-184997-083
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器-后壳和电缆夹 10-184997-083

10-184997-083概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Overview
    1. Product Introduction
    The Amphenol QWL Series offers a robust line of cylindrical connectors designed specifically for demanding industrial applications. These connectors are ideal for environments where physical strength, reliability, and environmental protection are crucial, such as shipboard installations and ground support power distribution systems. The QWL series combines the versatility of standard military specifications with the flexibility to customize insert arrangements, making it a strong competitor in its class.
    Key Features:
    - Heavy-duty construction: Designed for extreme environments.
    - Compatibility: Compatible with MIL-C-22992 standards, offering interchangeability with other military-grade connectors.
    - Applications: Broadly used in aerospace, defense, marine, and industrial sectors.
    2. Technical Parameters
    | Parameter | Value |

    | Current Capacity | High current capability for power distribution networks and large equipment. |
    | Material | High-strength aluminum with Alumilite 225 hard anodic finish. |
    | Environmental Resistance | Salt spray (corrosion resistance), moisture resistance, and thermal shock durability. |
    | Mechanical Durability | 500 mating/unmating cycles, high impact resistance, and vibration resistance up to 2000Hz. |
    | Temperature Range | Operating temperature: -55°C to +125°C. |
    | Contact Type | Solder or crimp-type contacts with silver plating; special gold-plated options available. |
    | Shell Sizes | Equivalent MS shell sizes ranging from 10S to 48. |
    3. Product Features and Advantages
    The QWL series stands out due to its exceptional design attributes:
    - Exceptional Service: The aluminum shells, combined with a durable hard anodic coating, ensure superior corrosion resistance and longevity.
    - Serviceability: Double stub threads, left-hand accessory threads, and single keyway mating ensure foolproof operation and ease of maintenance.
    - Versatility: Available in both standard MS and custom insert patterns to accommodate various multi-conductor cables.
    - Reliability: Ensures weather-tight connections with "O" rings or gaskets at appropriate surfaces.
    4. Application Case Studies and Usage Suggestions
    - Marine Environment: Ideal for harsh maritime applications requiring waterproofing and durability. Use QWL connectors for electrical power distribution across ships.
    - Industrial Automation: Suitable for heavy-duty machinery where connectors must endure continuous stress and contamination.
    - Usage Tips: Ensure proper cable management to reduce mechanical strain and maintain optimal performance. Utilize sealing adapters for enhanced moisture protection.
    5. Compatibility and Support
    - Interoperability: Compliant with MIL-C-22992 standards, ensuring compatibility with a broad range of equipment.
    - Support Services: Amphenol provides a comprehensive suite of accessories, including cable clamps, sealing adapters, and protective caps, tailored to meet specific application needs.
    6. Common Issues and Solutions
    - Problem: Moisture Ingress
    Solution: Use cable sealing adapters with woven strain relief and ensure proper installation of O-rings.
    - Problem: Connector Loosening
    Solution: Tighten using double stub threads and verify the fit during assembly.
    - Problem: Corrosion Build-Up
    Solution: Regularly inspect and clean connectors, particularly after exposure to saltwater or corrosive agents.
    7. Conclusion and Recommendation
    The Amphenol QWL Series cylindrical connectors are a top-tier choice for applications demanding ruggedn

10-184997-083参数

参数
电缆开口 -
类型 Accessories,Circular MIL Spec Tools,Hardware &
颜色 -
镀层 -
材料 -
电缆出口 -
螺丝尺寸 -
零件状态 在售
包装方式 散装

10-184997-083厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-184997-083数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-后壳和电缆夹 AMPHENOL 10-184997-083 10-184997-083数据手册

10-184997-083封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 27.494 ¥ 232.8742
库存: 118
起订量: 7 增量: 0
交货地:
最小起订量为:1
合计: ¥ 232.87
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
058-8578-100 ¥ 14.2633
058-8578-101 ¥ 11.5688
058-8578-103 ¥ 6.336
1122196000 ¥ 0
192900-0344 ¥ 27.9824
192900-0637 ¥ 135.0372
201M914-19G ¥ 424.5478
204M024-19B16 ¥ 724.8545
209M412-19B ¥ 485.235
310HS001NF17 ¥ 4519.2865