处理中...

首页  >  产品百科  >  10-580902-20Y

10-580902-20Y

产品分类: 圆形连接器-配件
厂牌: AMPHENOL
产品描述: 钴,锌 20mm 黑色 Cap (Cover),Protective
供应商型号: APH 10-580902-20Y
供应商: PEI-Genesis
标准整包数: 1
AMPHENOL 圆形连接器-配件 10-580902-20Y

10-580902-20Y概述

    Amphenol GT Series Reverse Bayonet Coupling Connectors
    Product Introduction
    Amphenol GT Series reverse bayonet coupling connectors are engineered for demanding environments, including rail/mass transit applications and harsh environmental conditions. They feature ruggedized designs suitable for critical applications where reliability and durability are paramount. This series is popular in geophysical, aerospace, and shipboard industries due to its ability to withstand severe conditions.
    These connectors utilize the MIL-C-5015 insert pattern, offering a quick and secure coupling mechanism. Their versatility lies in the variety of shell styles, which includes wall mount receptacles, inline receptacles, and straight and rubber-covered plug options. With advanced materials and robust performance, the GT Series connectors have become the go-to solution for mass transit applications.
    Technical Parameters
    The key technical specifications of the Amphenol GT Series connectors include:
    | Feature | Specifications |

    | Quick Coupling Mechanism | Reverse bayonet coupling, audible and tactile coupling indicators |
    | Waterproof Rating | IP67 (dust and water ingress protection) |
    | Operating Temperature | -55°C to +125°C (Neoprene inserts), -50°C to +200°C (Viton inserts) |
    | Coupling Durability | Minimum 2000 couplings |
    | Contact Options | Gold and silver plating, various crimp and solder termination types |
    | Environmental Compliance | UL recognized, RoHS compliant |
    Additionally, the series supports numerous military and commercial finishes, including zinc alloy plating (cadmium-free). Special variants like the GT Amphe-Power® connectors with RADSOK® technology offer up to 50% higher current capacity.
    Product Features and Advantages
    The Amphenol GT Series connectors are renowned for their exceptional reliability and adaptability:
    1. High Shock and Vibration Resistance: Built for extreme environments, these connectors maintain performance under harsh mechanical conditions.
    2. Wide Insert Availability: Inserts are available in various configurations and materials (e.g., Neoprene, Viton, low-smoke/flame retardant).
    3. Advanced Termination Options: Crimp and solder terminations ensure robust connections across multiple wire gauges.
    4. Enhanced Safety Features: Visual and tactile indicators confirm proper coupling, eliminating guesswork.
    5. Industry Compatibility: Fully intermateable with existing VG95234 connectors.
    6. Innovative Technologies: Utilizes RADSOK® technology to enhance power transmission efficiency.
    These advantages make the GT Series connectors ideal for applications requiring dependable connectivity in challenging settings.
    Application Case Studies and Usage Recommendations
    The Amphenol GT Series is extensively used in rail/mass transit, aerospace, and industrial equipment. Here are some typical scenarios:
    1. Rail/Mass Transit: Installed in control panels and signaling systems, ensuring uninterrupted communication during high-vibration train operations.
    2. Military Ground Support: Deployed in portable equipment where quick-connect functionality and ruggedness are critical.
    3. Geophysical Exploration: Used in seismic data acquisition systems exposed to extreme weather and terrain.
    Usage Suggestions:
    - Always match inserts with appropriate wire sizes to maximize performance.
    - Consider using resilient cover couplings to protect against accidental damage.
    - Ensure proper grounding and shielding when integrating connectors into larger systems.
    Compatibility and Support
    The Amphenol GT Series con

10-580902-20Y参数

参数
颜色 黑色
材料 钴,锌
配件类型 Cap (Cover),Protective
外壳尺寸 - 插件 20mm
应用等级 军用级
零件状态 在售
包装方式 散装

10-580902-20Y厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-580902-20Y数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-配件 AMPHENOL 10-580902-20Y 10-580902-20Y数据手册

10-580902-20Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 26.7454 ¥ 227.3359
10+ $ 23.4883 ¥ 199.6506
25+ $ 20.8059 ¥ 176.8503
库存: 19
起订量: 4 增量: 1
交货地:
最小起订量为:1
合计: ¥ 227.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01 0146 001 ¥ 0
01 5006 001 ¥ 63.5792
0107 08-1 ¥ 35.4862
029-0262-000 ¥ 10.8983
0383 ¥ 82.1416
0384 ¥ 16.6169
0413-215-1605 ¥ 5.1559
069644-000 ¥ 397.4988
08 1202 001 001 ¥ 69.4623
0848549319 ¥ 322.3254