处理中...

首页  >  产品百科  >  10-553974-139

10-553974-139

产品分类: 圆形连接器-配件
厂牌: AMPHENOL
产品描述: Connector Accessories Dummy Receptacle Shell Size 13 Olive Drab Cadmium Over Nickel Finish
供应商型号: WES-10-553974-139
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器-配件 10-553974-139

10-553974-139概述

    Amphenol Tri-Start Series III Connectors: High Performance Interconnect Solutions
    Product Introduction
    Amphenol Tri-Start Series III connectors represent the pinnacle of performance in the MIL-DTL-38999 connector family. Designed to cater to both general-duty and severe-environment applications, these connectors are widely used in military, aerospace, and industrial sectors. Available in aluminum, stainless steel, composite materials, and featuring innovative clutch-lock designs, these connectors ensure exceptional reliability and performance.
    Key applications include military communications, avionics, missile systems, radar equipment, satellite communication systems, and electronic warfare devices. Their robust construction and diverse configurations make them ideal for environments subjected to extreme temperatures, vibration, and electromagnetic interference (EMI).
    Technical Parameters
    - Shell Materials: Aluminum, stainless steel, composite materials.
    - Connector Types: Standard metal shells, clutch-lock high-vibration connectors, hermetic connectors.
    - Operating Environment: Temperature range -55°C to +200°C.
    - Electrical Specifications:
    - Voltage Ratings: Up to 1850 VRMS (AC).
    - Current Ratings: Up to 150A per contact.
    - Contact Resistance: Less than 5 mΩ.
    - Mechanical Characteristics:
    - Coupling Mechanism: Triple-start thread for rapid coupling.
    - Vibration Resistance: Up to 60G at -55°C to +200°C.
    - Shock Resistance: 200G at ambient conditions.
    - EMI Shielding: Minimum 65 dB shielding effectiveness at 10 GHz.
    - Sealing: Waterproof and moisture-resistant seals.
    Product Features and Advantages
    Amphenol Tri-Start Series III connectors offer several distinct advantages:
    1. Superior EMI Shielding: The solid metal-to-metal coupling design, grounding fingers, and electroless nickel plating ensure a minimum of 65 dB shielding at 10 GHz.

    2. Rapid Coupling: The triple-start thread allows for complete mating and self-locking in just one full rotation of the coupling nut.
    3. Durability and Vibration Resistance: Designed to withstand up to 2000 hours of salt spray exposure and operate under extreme vibration and shock conditions.
    4. Lightweight Solutions: Composite versions provide up to 70% weight savings compared to stainless steel alternatives.
    5. Fail-Safe Mechanisms: Available with lanyard release options, ensuring secure disconnection in high-vibration environments.
    6. Versatile Configurations: Offers extensive options including coaxial, twinaxial, triaxial, fiber-optic, and press-fit contacts, allowing customization for specific applications.
    Application Cases and Usage Recommendations
    1. Military Communication Systems: These connectors are frequently used in high-reliability military radios and communication systems where signal integrity and environmental resilience are critical. Users should ensure proper mating procedures to avoid damage to delicate components.
    2. Aerospace Avionics: Ideal for use in avionic systems requiring EMI protection and resistance to extreme environmental conditions. Recommended practices include maintaining consistent mating cycles and inspecting connectors periodically for wear.
    3. Automotive and Industrial Applications: Suitable for harsh environments such as engine compartments or manufacturing facilities. Ensure that appropriate strain relief mechanisms are employed during installation to extend connector lifespan.
    4. Ground Vehicle Integration: For applications involving frequent vibration and shock exposure, the clutch-lock design ensures stable connections even under adverse conditions.
    Compatibility and Support
    Amphenol Tri-Start Series III connectors maintain compatibility with standard MIL-DTL-38999 contacts and application tools, promoting easy integration into existing systems. The manufacturer provides comprehensive technical support

10-553974-139参数

参数
颜色 -
材料 -
配件类型 -
外壳尺寸 - 插件 -
长*宽*高 23.37mm(长度)*20.62mm(高度)
应用等级 军用级

10-553974-139厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-553974-139数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-配件 AMPHENOL 10-553974-139 10-553974-139数据手册

10-553974-139封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 82.0454 ¥ 694.9245
库存: 79
起订量: 3 增量: 0
交货地:
最小起订量为:1
合计: ¥ 694.92
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01 0146 001 ¥ 0
01 5006 001 ¥ 63.5792
0107 08-1 ¥ 31.2526
0383 ¥ 82.1416
0384 ¥ 9.7415
0413-215-1605 ¥ 5.1559
066-8516-000 ¥ 36.3438
069644-000 ¥ 397.4988
075-8512-000 ¥ 3.5955
075-8518-000 ¥ 7.9265