处理中...

首页  >  产品百科  >  10-526198-169

10-526198-169

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Backshells
供应商型号: WES-10-526198-169
供应商: 海外现货
标准整包数: 1
AMPHENOL 圆形连接器 10-526198-169

10-526198-169概述

    Amphenol® JT/LJT Subminiature Cylindrical Connectors: A Comprehensive Guide
    Product Introduction
    The Amphenol® JT/LJT Subminiature Cylindrical Connectors represent a family of high-reliability electronic connectors designed to meet stringent industry standards. These connectors are primarily utilized in aerospace applications due to their lightweight, compact design and ability to save space while maintaining superior performance. They offer a wide range of configurations, including crimp and solder types, and support multiple contact sizes (from size 8 to 22M/D). The connectors cater to various functionalities such as power distribution, signal transmission, and specialized applications like thermocouples and fiber optics.
    Applications: These connectors are widely used across industries such as aviation, defense, telecommunications, medical equipment, and industrial automation, where durability, efficiency, and reliability are critical.
    Technical Parameters
    Below is a concise summary of the key technical specifications extracted from the manual:
    | Parameter | Value |

    | Connector Type | Crimp/Solder |
    | Shell Sizes | 8 to 24 |
    | Contact Arrangements | Up to 128 circuits per connector |
    | Contact Sizes | 8, 10, 12, 16, 20, 22M/D |
    | EMI Shielding | Grounding fingers standard in LJT series |
    | Environmental Conditions | -40°C to +125°C operating temperature |
    | Voltage Ratings | AC: 400 V RMS (Max); DC: 500 V |
    | Insulation Resistance | ≥1000 MΩ @ 500 VDC |
    | Contact Resistance | ≤10 mΩ |
    | Insertion Force | ≤5 lbs |
    | Withdrawal Force | ≥5 lbs |
    These parameters ensure compatibility with diverse environments and applications, emphasizing the versatility of the JT/LJT series.
    Product Features and Advantages
    1. High Reliability: Designed to meet or exceed MIL-DTL-38999 standards.
    2. Space Efficiency: Lightweight and compact, facilitating installation in constrained spaces.
    3. Ease of Use: Bayonet locking mechanism ensures quick and reliable connections.
    4. Error-Free Alignment: Incorporates a unique key/keyway system to prevent mismating.
    5. Contact Options: Supports multiple contact types—PCB, wire wrap, coaxial, twinaxial, and thermocouple—to accommodate varied functional requirements.
    6. Hermetic Sealing: Optional hermetic seals prevent moisture ingress under extreme conditions.
    These features collectively make JT/LJT connectors an ideal choice for mission-critical applications requiring precision and durability.
    Application Case Studies and Usage Recommendations
    Case Study 1: Aviation Equipment
    In commercial aircraft, JT/LJT connectors are frequently used for critical avionics systems, such as flight control computers. To ensure optimal performance:
    - Always use the recommended torque values when securing connectors.
    - Regularly inspect and maintain connectors to avoid corrosion and degradation.
    Case Study 2: Medical Devices
    For surgical instruments requiring precise signal transmission, JT/LJT connectors deliver reliable data transfer with minimal resistance. It is advisable to:
    - Select appropriate shell sizes based on the number of required circuits.
    - Implement strain reliefs to minimize physical stress on cables and connectors.
    General Recommendation: Always adhere to manufacturer guidelines regarding assembly procedures and cleaning practices to maximize lifespan and functionality.
    Compatibility and Support
    The JT/LJT series is fully compatible with standard MIL-DTL-38999 contacts, allowing seamless integration with existing systems. Amphenol

10-526198-169参数

参数
触头镀层 - 配接 -
类型 Circular MIL Spec Backshells
颜色 -
端接 -
额定电流 -
外壳材料 -
针脚数 -
应用等级 军用级

10-526198-169厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-526198-169数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-526198-169 10-526198-169数据手册

10-526198-169封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 18.8564 ¥ 159.7137
库存: 109
起订量: 11 增量: 0
交货地:
最小起订量为:1
合计: ¥ 159.71
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908