处理中...

首页  >  产品百科  >  PT08E-22-55S

PT08E-22-55S

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Bayonet Lock,Female Sockets,Plug 焊盘 55pin Aluminum 金 橄榄绿,褐色 导线安装,自由悬挂,通孔安装 69.64mm(长度)
供应商型号: 654-PT08E2255S
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器 PT08E-22-55S

PT08E-22-55S概述

    Amphenol® 97 Series Miniature Cylindrical Connectors: Technical Overview
    Product Introduction
    Amphenol® 97 Series Miniature Cylindrical Connectors are highly versatile electronic components widely used across numerous industries. They are designed to support general-duty applications and provide environmental sealing through their innovative grommet and clamp design. These connectors operate effectively within a temperature range of -55°C to +125°C and handle voltages up to 1000 VAC (RMS) at sea level. They feature machined pin and socket contacts made of low-loss copper alloy, ensuring reliable performance and corrosion resistance. Their unique design enables them to fit twice the number of contacts compared to standard-sized connectors in half the space.
    This series caters to a diverse array of markets, including:
    - Instrumentation
    - Monitoring equipment
    - Machine tools and factory automation
    - Communications
    - Geophysical applications
    - Industrial controls and robotics
    - Oil and petrochemical industries
    - Rail/mass transit
    - Military/aerospace
    Technical Parameters
    Below are the critical technical specifications and parameters of Amphenol® 97 Series Miniature Cylindrical Connectors:
    | Feature | Specification |

    | Operating Temperature | -55°C to +125°C |
    | Operating Voltage | Up to 1000 VAC (RMS) |
    | Contacts | Machined from low-loss copper alloy, gold-plated |
    | Environmental Sealing | Achieved through grommet and clamp design |
    | Connector Styles | PT (solder contacts), SP (solder contacts), PT-SE (crimp contacts), SP-SE (crimp contacts) |
    | Contact Options | Solder and crimp terminations |
    | Shell Finishes | Available in various non-cadmium finishes |
    | Inserts | Variety of resilient insert patterns |
    Product Features and Advantages
    The Amphenol® 97 Series connectors offer several distinct advantages:
    1. Compact Design: Twice the number of contacts in half the space.
    2. Versatile Applications: Suitable for both industrial and military environments.
    3. Enhanced Durability: Resilient inserts ensure high dielectric strength and moisture barriers.
    4. Environmental Sealing: Hermetic seals are available in select models to achieve superior moisture protection.
    5. Customization Options: Users can choose from multiple shell styles, insert patterns, and termination methods.
    These features make Amphenol® 97 Series connectors ideal for demanding applications where reliability and compactness are paramount.
    Applications and Usage Recommendations
    Amphenol® 97 Series connectors are utilized in various industries, particularly in applications such as:
    - Industrial Automation: Ensuring robust connectivity in machinery.
    - Geophysical Monitoring: Withstanding harsh environmental conditions.
    - Military and Aerospace: High-reliability connectors are essential in mission-critical systems.
    Usage Recommendations:
    1. Power Distribution: Use hermetic connectors in environments prone to moisture ingress.
    2. Signal Transmission: Opt for crimp termination for easier assembly.
    3. High-Temperature Environments: Ensure compatibility with the operating temperature range of -55°C to +125°C.
    Compatibility and Support
    Amphenol® 97 Series connectors are compatible with multiple devices due to their standardized design and intermateable nature. Additionally, Amphenol Corporation provides extensive support services, including technical assistance, product customization, and after-sales maintenance. For further inquiries, users c

PT08E-22-55S参数

参数
额定电流 -
外壳材料 Aluminum
针脚数 55pin
触头镀层 - 配接
类型 Bayonet Lock,Female Sockets,Plug
颜色 橄榄绿,褐色
端接 焊盘
长*宽*高 69.64mm(长度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 军用级,航天级,工业级
零件状态 在售
包装方式 散装,袋装

PT08E-22-55S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT08E-22-55S数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT08E-22-55S PT08E-22-55S数据手册

PT08E-22-55S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 200.676 ¥ 1695.7122
库存: 0
起订量: 25 增量: 1
交货地:
最小起订量为:25
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908