处理中...

首页  >  产品百科  >  PT06A-14-18S(027)

PT06A-14-18S(027)

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Circular MIL Spec Connector,Plugs 焊盘 Aluminum Alloy 导线安装
供应商型号: PT06A-14-18S(027)
供应商: 国内现货
标准整包数: 1
AMPHENOL 圆形连接器 PT06A-14-18S(027)

PT06A-14-18S(027)概述

    # Amphenol Miniature Cylindrical Connectors: Technical Overview
    Product Introduction
    Amphenol Miniature Cylindrical Connectors represent a robust solution in the realm of miniature electronic interconnect systems. These connectors are renowned for their compact design and versatile functionality, making them suitable for a wide array of applications. Specifically designed to meet MIL-C-26482, Series 1 standards, these connectors are available in multiple variants including PT, SP, PC, and their respective SE and CE counterparts. They cater to both industrial and military needs, ensuring reliability and durability across various environments.
    Key applications span instrumentation, machine tool operations, communications, geophysical exploration, industrial automation, rail/mass transit, and military/aerospace sectors. Their ability to handle harsh conditions while maintaining connectivity makes them indispensable in critical operational settings.
    Technical Parameters
    The following table summarizes essential technical specifications for Amphenol Miniature Cylindrical Connectors:
    | Specification | Value |

    | Operating Voltage | Up to 1000 VAC (RMS) |
    | Operating Temperature | -55°C to +125°C |
    | Contact Material | Low-loss copper alloy with gold plating |
    | Shell Finishes | Olive drab cadmium, anodic coated, bright cadmium |
    | Number of Contacts | Ranges from 6 to 55 |
    | Contact Arrangements | Various insert patterns |
    | Environmental Sealing | Grommet and clamp design |
    These parameters highlight the connector's adaptability and performance under extreme conditions, ensuring seamless integration into diverse applications.
    Product Features and Advantages
    The standout features of Amphenol Miniature Cylindrical Connectors include:
    - High-density contact arrangements allowing twice the number of contacts compared to standard connectors in half the space.
    - Versatile termination options: solder and crimp termination types catering to different application requirements.
    - Bayonet and threaded coupling mechanisms for quick and secure connections.
    - Availability in hermetic and pressurized models, ideal for environments requiring stringent moisture control.
    - Compatibility with coaxial and thermocouple contacts, enhancing their utility in specialized applications.
    These features collectively enhance the connector’s market competitiveness, offering unmatched reliability and flexibility.
    Application Case Studies and Usage Recommendations
    These connectors are extensively used in scenarios where space is limited yet high-performance connectivity is crucial. For instance, in aerospace applications, they facilitate reliable signal transmission between avionics modules. Similarly, in industrial robotics, they ensure uninterrupted data flow in dynamic environments.
    Recommendations for optimal usage include:
    - Selecting appropriate shell styles based on mounting preferences (e.g., wall mounting vs. box mounting).
    - Ensuring proper mating procedures, especially when using quick-disconnect features.
    - Regularly inspecting connections for signs of wear or corrosion to maintain peak performance.
    Compatibility and Support
    Amphenol offers comprehensive support for its connectors, including detailed documentation and technical assistance. The connectors are compatible with other standard MIL-C-26482 series components, facilitating easy integration into existing systems. Additionally, Amphenol provides updates and revisions through their official website, ensuring users stay informed about the latest developments.
    Common Issues and Solutions
    Below are common issues encountered with these connectors along with practical solutions:
    1. Mating Difficulties: Ensure proper alignment of keys and keyways during mating.<

PT06A-14-18S(027)参数

参数
颜色 -
端接 焊盘
额定电流 -
外壳材料 Aluminum Alloy
针脚数 -
触头镀层 - 配接 -
类型 Circular MIL Spec Connector,Plugs
安装方式 导线安装
应用等级 军用级

PT06A-14-18S(027)厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

PT06A-14-18S(027)数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL PT06A-14-18S(027) PT06A-14-18S(027)数据手册

PT06A-14-18S(027)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 50.8 ¥ 426.72
10+ $ 43.2564 ¥ 363.3538
25+ $ 38.8607 ¥ 326.4299
库存: 68
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 426.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908