处理中...

首页  >  产品百科  >  10-497623-015

10-497623-015

产品分类: 圆形连接器
厂牌: AMPHENOL
产品描述: Connector Circular 焊盘 通孔安装
供应商型号: N-10-497623-015
供应商: 云汉优选
标准整包数: 1
AMPHENOL 圆形连接器 10-497623-015

10-497623-015概述

    Amphenol JT/LJT Subminiature Cylindrical Connectors: A Comprehensive Guide
    1. Product Introduction
    Amphenol JT/LJT connectors are designed to meet the stringent demands of aerospace applications, offering subminiature cylindrical connectors with exceptional performance. The series includes both crimp and solder types, meeting or exceeding MIL-DTL-38999 specifications. The JT connectors conform to MIL-DTL-38999 Series II, while LJT connectors adhere to Series I. These connectors are known for their lightweight, space-saving design, contact protection, and high reliability, making them ideal for critical military and commercial aviation applications.
    Primary Applications:
    - Military avionics
    - Commercial aircraft systems
    - Telecommunications equipment
    - Industrial automation
    - Defense electronics
    2. Technical Parameters
    Below are the key technical specifications for the Amphenol JT/LJT connectors:
    | Parameter | Details |

    | Shell Sizes | Eight shell sizes ranging from 8 to 24 |
    | Contacts per Connector | 2 to 128 circuits depending on configuration |
    | Contact Sizes | Sizes 8, 10, 12, 16, 20, 22M, 22D |
    | Termination Options | Crimp, solder, PCB, wire wrap, coaxial, triaxial, twinaxial |
    | Temperature Rating | Standard: 302°F; High Temperature: Up to 392°F |
    | Key/Keyway Polarization | Five-key system ensures mismating elimination |
    | EMI Shielding | Grounding fingers standard in LJT Series; optional in JT Series |
    | Ingress Protection | Moisture sealing via main joint gasket |
    3. Product Features and Advantages
    - Space and Weight Efficiency: Ideal for applications where minimizing size and weight is critical.
    - Error-Free Mating: Unique key/keyway system prevents incorrect connection.
    - Contact Protection: Designed to prevent bent pins and short circuits during mating.
    - Quick Coupling: Three-point bayonet lock system ensures rapid, secure attachment.
    - Versatile Contact Arrangements: Available in multiple sizes and configurations to accommodate various signal and power requirements.
    - Hermetic Option: Air leakage rate guaranteed up to 1 × 10⁻⁷ cm³/sec, ensuring reliability in extreme environments.
    These features make JT/LJT connectors highly competitive in demanding environments such as aerospace and defense.
    4. Application Case Studies and Recommendations
    Case Study 1: Military Avionics
    In military avionics, these connectors are used to link critical subsystems requiring high-reliability connections. Their ability to withstand harsh conditions and maintain consistent performance under vibration and shock makes them an essential component.
    Use Case Recommendation:
    When selecting a JT/LJT connector for military avionics, consider the operating environment's altitude, temperature, and electromagnetic interference (EMI). Choose connectors with grounding fingers and enhanced EMI shielding.
    Case Study 2: Commercial Aircraft Systems
    In aircraft systems, connectors must support data transmission across long distances and in confined spaces. JT/LJT connectors' small form factor and high-density contact arrangements make them ideal for such applications.
    Use Case Recommendation:
    Optimize cable management by selecting connectors with appropriate strain relief mechanisms. Additionally, consider using hermetic variants for cabin pressurized areas.
    5. Compatibility and Support
    Amphenol JT/LJT connectors are compatible with standard MIL-DTL-38999 contacts and inserts, ensuring seamless integration into existing systems. Amphenol offers c

10-497623-015参数

参数
外壳材料 -
针脚数 -
触头镀层 - 配接 -
类型 Connector Circular
颜色 -
端接 焊盘
额定电流 -
安装方式 通孔安装
零件状态 在售
包装方式 袋装

10-497623-015厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-497623-015数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器 AMPHENOL 10-497623-015 10-497623-015数据手册

10-497623-015封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 5.2152 ¥ 44.3292
55+ $ 4.8616 ¥ 41.3236
250+ $ 4.6206 ¥ 39.2751
600+ $ 4.437 ¥ 37.7145
库存: 1498
起订量: 25 增量: 1
交货地:
最小起订量为:25
合计: ¥ 1108.23
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908