处理中...

首页  >  产品百科  >  M85049/89-15W03

M85049/89-15W03

厂牌: AMPHENOL
产品描述: 后壳,箍带 镉 橄榄绿,褐色 14.48mm 45°
供应商型号: 523-85049/89-15W03
供应商: Mouser
标准整包数: 1
AMPHENOL 圆形连接器-后壳和电缆夹 M85049/89-15W03

M85049/89-15W03概述

    Comprehensive Guide to Amphenol PCD Backshells
    Product Introduction
    Amphenol PCD, a leading provider of interconnect solutions, offers a wide range of backshells designed to cater to diverse military, aerospace, and industrial applications. These backshells are meticulously engineered to optimize performance in varied environments, ensuring reliable connections in critical systems. Key product families include backshells for connector families "L," "K," and "J," supporting specifications such as MIL-DTL-38999, MIL-DTL-26482, and MIL-DTL-5015.
    These products are integral to industries requiring high durability and environmental resilience, including avionics, defense, marine, and industrial automation. They enhance the reliability of electrical connections by offering secure cable termination, strain relief, and environmental sealing capabilities.
    Technical Parameters
    Below are the technical specifications and performance parameters of Amphenol PCD backshells:
    | Parameter | Details |

    | Product Types | Non-environmental, Environmental, EMI/RFI shielded |
    | Cable Entry Diameter | Varies depending on connector size and shell code |
    | Material | Aluminum alloy with various finishes (e.g., black anodized, nickel-plated) |
    | Finish Options | A (Black Anodize), B (Hard Anodize), L (Bright Nickel), M (Electroless Nickel), etc. |
    | Torque Value | Ranges from 40 to 120 inch-pounds depending on connector shell size |
    | Operating Temperature | -65°C to +200°C |
    | Cable Sealing | Available with grommets and followers for IP67/IP68 sealing |
    | Coupling Styles | Spin coupling, Self-lock coupling, Direct coupling |
    Product Features and Advantages
    Amphenol PCD backshells are distinguished by their robust design and adaptability to challenging environments:
    - Versatile Design: Offered in straight, 90°, and 45° angular configurations to suit various cable routing needs.
    - Robust Construction: Built to withstand harsh conditions, ensuring long-term reliability.
    - EMI/RFI Protection: Advanced models offer comprehensive electromagnetic interference shielding, making them ideal for sensitive electronic systems.
    - Customization Options: Support for tailored designs and configurations to meet specific customer requirements.
    - Weight Optimization: Lightweight construction minimizes additional burden in aerospace applications.
    - Sealing Excellence: Enhanced sealing mechanisms ensure IP67/IP68 compliance, protecting against moisture and contaminants.
    Application Case Studies and Recommendations
    Amphenol PCD backshells find extensive application across multiple domains:
    1. Military and Aerospace: Used in aircraft control systems and ground vehicles to ensure uninterrupted communication and data transfer under extreme conditions.
    2. Industrial Automation: Deployed in harsh factory environments to protect cables from mechanical stress and chemical exposure.
    3. Naval Systems: Equipped to handle water ingress protection up to 6 feet, making them suitable for maritime applications.
    Useful Tips:
    - For applications involving heat shrink boots, consider using the Shrink Boot Adapter to enhance strain relief and repairability.
    - When working with screened cables, opt for Crimp Ring or Band Lock Adapters to achieve low DC resistance.
    Compatibility and Support
    Amphenol PCD backshells are compatible with various connector types and systems, including MIL-DTL-38999, MIL-DTL-26482, and MIL-DTL-5015 series. Additionally, the company offers comprehensive technical support, including customization services, to address u

M85049/89-15W03参数

参数
类型 后壳,箍带
颜色 橄榄绿,褐色
镀层
材料 -
电缆出口 45°
螺丝尺寸 -
电缆开口 14.48mm
应用等级 军用级
零件状态 在售
包装方式 散装

M85049/89-15W03厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

M85049/89-15W03数据手册

厂牌 PDF简要描述 下载
AMPHENOL 圆形连接器-后壳和电缆夹 AMPHENOL M85049/89-15W03 M85049/89-15W03数据手册

M85049/89-15W03封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 63.954 ¥ 540.4113
10+ $ 57.6288 ¥ 486.9634
25+ $ 53.8755 ¥ 455.248
50+ $ 52.0695 ¥ 439.9873
100+ $ 49.1925 ¥ 415.6766
库存: 15
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 540.41
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
058-8578-100 ¥ 14.2633
058-8578-101 ¥ 11.5688
058-8578-103 ¥ 6.336
1122196000 ¥ 0
192900-0344 ¥ 27.9824
192900-0637 ¥ 135.0372
201M914-19G ¥ 424.5478
204M024-19B16 ¥ 724.8545
209M412-19B ¥ 485.235
310HS001NF17 ¥ 4519.2865