处理中...

首页  >  产品百科  >  0805J1000472MXTE01

0805J1000472MXTE01

产品分类: 电容馈通器
产品描述: 100V -55°C 125°C 4.7nF 20% 0805 贴片安装 2mm*1.25mm*1mm
供应商型号: DMT-0805J1000472MXTE01
供应商: 海外现货
标准整包数: 1
KNOWLES ELECTRONICS 电容馈通器 0805J1000472MXTE01

0805J1000472MXTE01概述

    # Syfer E01 & E07 Feedthrough Capacitors: Comprehensive Technical Overview
    Product Introduction
    The Syfer E01 and E07 series of feedthrough multi-layer ceramic chip (MLCC) capacitors are innovative solutions designed to enhance electromagnetic interference (EMI) filtering in signal lines. These capacitors, with their unique three-terminal design, offer significantly reduced inductance compared to conventional MLCCs, ensuring effective noise suppression and minimal signal distortion.
    Primarily targeted towards applications requiring high-frequency filtering and noise reduction, these capacitors find extensive use in automotive electronics, telecommunications, consumer electronics, and industrial equipment. Available in both C0G/NP0 and X7R dielectrics, they support current ratings ranging from 300mA to 3A and voltage ratings from 25Vdc to 200Vdc. The introduction of FlexiCap™ termination offers enhanced durability and stress resistance, making them ideal for modern electronic designs.
    Technical Parameters
    Key Specifications:
    - Capacitance Range: 10pF to 1.8µF
    - Temperature Coefficient of Capacitance (TCC):
    - C0G/NP0: ± 30ppm/°C
    - X7R: ±15% over -55°C to +125°C
    - Dissipation Factor:
    - C0G/NP0: ≤ 0.0015 (for Cr > 50pF); ≤ 0.0015(15/Cr + 0.7) (for Cr ≤ 50pF)
    - X7R: ≤ 0.025
    - Insulation Resistance (IR): ≥ 100GΩ or 1000s (whichever is less)
    - Dielectric Withstand Voltage (DWV): 50mA charging current, 5 ± 1 seconds
    - Ageing Rate:
    - C0G/NP0: Zero
    - X7R: <2% per time decade
    Physical Dimensions:
    | Chip Size | Length (L) | Width (W) | Thickness (T) | B1 | B2 |
    |
    | 0603 | 1.6 ± 0.2 | 0.8 ± 0.2 | 0.5 ± 0.15 | 0.3 ± 0.2 | 0.2 ± 0.1 |
    | 0805 | 2.0 ± 0.3 | 1.25 ± 0.2| 1.0 ± 0.15 | 0.6 ± 0.2 | 0.3 ± 0.15 |
    Product Features and Advantages
    The Syfer E01 and E07 capacitors are characterized by their exceptional noise filtering capabilities and robust construction, offering numerous advantages:
    - Reduced Inductance: The three-terminal design minimizes inductance, ensuring superior EMI suppression.
    - Broad Capacitance Range: With options from 10pF to 1.8µF, these capacitors cater to diverse application requirements.
    - Stress-Resistant FlexiCap™ Termination: Enhances reliability and mechanical durability.
    - High Temperature Stability: C0G/NP0 dielectric ensures negligible capacitance loss up to +125°C.
    - Compliance with Industry Standards: Qualified to AEC-Q200, ensuring automotive-grade reliability.
    These features make the Syfer E01 and E07 capacitors a standout choice for engineers seeking high-performance EMI filtering solutions.
    Application Cases and Usage Recommendations
    Common Applications:
    - Automotive electronics (AEC-Q200 compliant range)
    - Telecommunications equipment
    - Industrial control systems
    - Consumer electronics
    Usage Recommendations:
    - For optimal performance, ensure the capacitors are mounted on properly designed PCBs following IPC-7351 guidelines.
    - Implement FlexiCap™ termination wherever possible to minimize mechanical stress and enhance longevity.
    - Follow recommended soldering profiles to prevent issues such as solder leaching and thermal cracking.
    Compatibility and Support
    The Syfer E01 and E07 capacitors exhibit excellent compatibility with standard soldering processes and adhere to global regulatory standards like RoHS and REACH. Syfer provides comprehensive support, including detailed application notes and technical assistance, to ensure seamless integration into customer designs.
    Troubleshooting Common Issues
    Common Problems and Solutions:
    - Issue: Solder leaching
    Solution: Use Sn/Ni plated terminations and maintain minimal exposure to molten solder.
    - Issue: Thermal cracking
    Solution: Opt for FlexiCap™ termination and ensure natural cooling post-soldering.
    - Issue: Poor sol

0805J1000472MXTE01参数

参数
最小工作温度 -55°C
电容容差 20%
额定电压-DC 100V
电容值 4.7nF
温度系数 -
螺纹尺寸 -
最大工作温度 125°C
直流电阻 -
额定电流 -
插入损耗 -
长*宽*高 2mm*1.25mm*1mm
通用封装 0805
安装方式 贴片安装
包装方式 卷带包装

0805J1000472MXTE01厂商介绍

Knowles Electronics是一家全球领先的微型声学和传感器解决方案供应商,专注于为客户提供高性能的微型声学、音频处理技术和传感器解决方案。公司的产品主要分为三大类:声学产品、传感器产品和微电子机械系统(MEMS)产品。

1. 声学产品:包括微型麦克风、扬声器、受话器等,广泛应用于智能手机、平板电脑、笔记本电脑、可穿戴设备等领域。

2. 传感器产品:包括压力传感器、惯性传感器等,应用于汽车、工业、医疗、消费电子等领域。

3. MEMS产品:包括MEMS麦克风、MEMS传感器等,应用于智能手机、智能家居、物联网等领域。

Knowles Electronics的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的产品。

2. 定制化服务:根据客户需求,提供定制化的解决方案,满足不同应用场景的需求。

3. 全球布局:在全球设有研发中心、生产基地和销售网络,为客户提供快速响应和优质服务。

4. 品质保证:公司严格遵循国际质量管理体系,确保产品质量和性能。

0805J1000472MXTE01数据手册

厂牌 PDF简要描述 下载
KNOWLES ELECTRONICS 电容馈通器 KNOWLES ELECTRONICS 0805J1000472MXTE01 0805J1000472MXTE01数据手册

0805J1000472MXTE01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.3105 ¥ 2.6234
库存: 1395
起订量: 877 增量: 0
交货地:
最小起订量为:1
合计: ¥ 2.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0805J0500223MXTE01 ¥ 3.1656
0805J1000220MCTE01 ¥ 0
0805J1000331MCTE03 ¥ 3.4463
0805J1000470MCTE01 ¥ 2.1984
101X14W101MV4T ¥ 5.6362
1206J0500104MXBE07 ¥ 11.1637
1206J0500104MXTE01 ¥ 0
1206J0500223MXTE01 ¥ 15.0621
1206J1000103MXTE01 ¥ 4.7202
1806J0500204MXTE07 ¥ 10.1702