处理中...

首页  >  产品百科  >  R82DC3120KT60J

R82DC3120KT60J

产品分类: 薄膜电容
厂牌: KEMET
产品描述: 120nF ±5% 涤纶 63V 40V 通孔安装 7.2mm(长度)*6.5mm(高度)
供应商型号: N-R82DC3120KT60J
供应商: 云汉优选
标准整包数: 3500
KEMET 薄膜电容 R82DC3120KT60J

R82DC3120KT60J概述

    High-Quality Article on KEMET Electronics R82 Series Polyester Film Capacitors
    1. Product Introduction
    The KEMET R82 Series is a family of general-purpose metallized polyester film capacitors designed for use in automotive-grade electronics. These capacitors feature high reliability, exceptional performance, and are compatible with stringent automotive industry standards. Constructed using advanced metallized polyester film technology, these capacitors offer a wide voltage range (50–400 VDC) and capacitance range (0.001 µF – 4.7 µF), making them versatile for various applications such as blocking, coupling, decoupling, timing, and oscillation circuits.
    Primarily targeting the automotive sector, the R82 Series complies with AEC-Q200 qualifications, ensuring durability and performance in harsh environments. Additionally, the series supports tape and reel packaging, adhering to IEC 60286-2 standards, enhancing their suitability for automated assembly processes.
    2. Technical Parameters
    The R82 Series boasts a comprehensive array of technical specifications:
    - Voltage Range: 50–400 VDC
    - Capacitance Range: 0.001 µF – 4.7 µF
    - Lead Spacing: 5 mm
    - Capacitance Tolerance: ±5%, ±10%, or ±20%
    - Operating Temperature Range: -55°C to +105°C
    - Climatic Category: 55/105/56 (IEC 60068-1)
    - Dielectric Material: Polyester film (polyethylene terephthalate)
    - Failure Rate: ≤ 1 FIT at +40°C, 0.5 x rated voltage
    - Self-healing Capability: Ensures longer lifespan by restoring functionality upon minor fault events
    - RoHS Compliance: Eliminates hazardous substances and uses lead-free terminations
    The capacitors also exhibit excellent electrical characteristics, such as low dissipation factors (tanδ) and superior insulation resistance. A detailed performance chart outlines their performance metrics under different frequencies, voltages, and environmental conditions.
    3. Product Features and Advantages
    The R82 Series distinguishes itself through several unique features and advantages:
    - Wide Temperature Range: Operates effectively within extreme temperature ranges, enabling robust performance in challenging environments.
    - High Reliability: Guaranteed operational life of over 200,000 hours, ensuring long-term stability.
    - Self-healing Mechanism: Enhances reliability by self-correcting minor defects.
    - Automotive-Quality Standards: Meets AEC-Q200 standards, catering to the rigorous demands of automotive electronics.
    - RoHS Compliance: Environmentally friendly with lead-free terminations.
    - Versatile Packaging: Supports tape and reel packaging, ideal for mass production needs.
    These advantages make the R82 Series an excellent choice for applications requiring both performance and environmental compliance.
    4. Application Cases and Usage Suggestions
    The R82 Series capacitors find application in diverse electronic circuits:
    - Blocking Circuits: Ideal for filtering out noise in power supplies.
    - Coupling and Decoupling: Used in analog and digital circuits to isolate sections and stabilize voltage levels.
    - Timing Circuits: Essential for maintaining precise timing intervals in oscillators.
    - Automotive Applications: Suitable for engine control units (ECUs), ignition systems, and climate control modules.
    Usage Suggestions:
    - When selecting capacitance values, ensure they align with circuit requirements and minimize potential pulse steepness issues.
    - Employ proper heat management strategies during soldering to prevent damage to the polyester film dielectric.
    - For critical automotive designs, verify compatibility with the overall system's power profile.
    5. Compatibility and Support
    The R82 Series is fully compatible with standard PCB assembly processes and adheres to widely accepted industry standards like IEC 60384-2. KEMET provides comprehensive support, including technical assistance, training reso

R82DC3120KT60J参数

参数
电容值 120nF
容差 ±5%
介电材料 涤纶
额定电压-AC 40V
额定电压-DC 63V
ESR-等效串联电阻 -
长*宽*高 7.2mm(长度)*6.5mm(高度)
安装方式 通孔安装
应用等级 汽车级
包装方式 盒装,弹夹装

R82DC3120KT60J厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

R82DC3120KT60J数据手册

厂牌 PDF简要描述 下载
KEMET 薄膜电容 KEMET R82DC3120KT60J R82DC3120KT60J数据手册

R82DC3120KT60J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3500+ $ 0.1049 ¥ 0.892
52500+ $ 0.102 ¥ 0.8667
库存: 49000
起订量: 3500 增量: 3500
交货地:
最小起订量为:3500
合计: ¥ 3122
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516